Cash Management Safe Safes
from Sentry Group
Versatile storage and organization for both home and business. Features: Privacy Key Lock. Key lock for privacy. 7 slot removable tray. Convenient fold-away handle. Durable enamel finish. Color: Black. Rounded corners. Spring loaded bill clips [See More]
- Application / Type: Cash Management Safe
- Exterior Height: 3.56
- Exterior Depth: 9.25
- Exterior Width: 11.81
from Perma Vault Safe Company
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents. Cash slot for easy insertion of cash and checks without unlocking. Slot opening measures 3/8 x 4. Heavy gauge steel construction. Inner units can be exchanged for convenient... [See More]
- Application / Type: Cash Management Safe
- Exterior Height: 6.5
- Exterior Depth: 11.5
- Exterior Width: 6
from Sentry Group
Versatile storage and organization for both home and business. Features: Privacy Key Lock. Key lock for privacy. 4 slot removable tray. Bolt-down hardware included. Durable enamel finish. Color: Black [See More]
- Application / Type: Cash Management Safe
- Exterior Height: 2.1
- Exterior Depth: 7.1
- Exterior Width: 6.7
from Perma Vault Safe Company
Features: This Heavy Duty Vending Safe is made in the USA. Large capacity, high volume. Body thickness , door thickness. Four mounting holes on bottom permits bolting to any structurally sound surface. Standard models equipped with heavy duty shackle plates. Recessed door to prevent prying. Opening... [See More]
- Application / Type: Cash Management Safe
- Exterior Height: 20
- Exterior Depth: 30
- Exterior Width: 20
from Sentry Group
The SentrySafe KDS-1 Drawersafe/Keybox features a 4-slot removable tray for convenience and access. Converts to a key box---key tags and mounting hardware included. Features: Privacy Key Lock. Privacy key lock secures contents against vandalism. 4-slot removable tray for added convenience and... [See More]
- Application / Type: Cash Management Safe
- Exterior Height: 3
- Exterior Depth: 7
- Exterior Width: 6.8
from Perma Vault Safe Company
DESCRIPTION. Dual custody safe deposit lock two (2) operator keys and one (1) guard key. [See More]
- Application / Type: Cash Management Safe
- Exterior Height: 12
- Exterior Depth: 12
- Exterior Width: 6
from Sentry Group
Organize and secure keys. Color-coded tags and labels make finding and retruning quick and easy. Features: Privacy Key Lock. Key lock for privacy. Bolt-down hardware included. Includes key tags and labels, in four colors. 50 key hangers. Durable enamel finish. Color: Black [See More]
- Application / Type: Cash Management Safe
- Exterior Height: 11.8
- Exterior Depth: 3.9
- Exterior Width: 9.4
from Sentry Group
Organize and secure keys. Color-coded tags and labels make finding and retruning quick and easy. Features: Privacy Key Lock. Key lock for privacy. Bolt-down hardware included. Includes key tags and labels, in four colors. 25 key hangers. Durable enamel finish. Color: Black [See More]
- Application / Type: Cash Management Safe
- Exterior Height: 9.8
- Exterior Depth: 3.4
- Exterior Width: 7.4
from Sentry Group
The SentrySafe CB-10 Safebox has a convenient fold-away handle and removable tray for ease of use. Features: Privacy Key Lock. Key lock for privacy. Removable tray. Convenient fold-away handle. Durable enamel finish. Color: Black - Additional color choices available. Rounded corners [See More]
- Application / Type: Cash Management Safe
- Exterior Height: 3.3
- Exterior Depth: 7.4
- Exterior Width: 9.8
from Sentry Group
Versatile storage and organization for both home and business. Features: Privacy Key Lock. Key lock for privacy. Removable tray. Convenient fold-away handle. Durable enamel finish. Color: Black - Additional color choices available. Rounded corners [See More]
- Application / Type: Cash Management Safe
- Exterior Height: 3.7
- Exterior Depth: 9.3
- Exterior Width: 11.8