File Safe Safes

6 Results
Classic Style Perma-Vault Top Loading Drop Box -- PRO-30-M
from Perma Vault Safe Company

Features: This Classic Style Perma-Vault Top Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents. Cash slot for easy insertion of cash and checks without unlocking. Heavy gauge steel construction. Patented interchangeable slide-off tops can be rotated from vault to vault... [See More]

  • Application / Type: File Safe
  • Exterior Height: 4
  • Exterior Depth: 0.3750
  • Exterior Width: 4
Front Loading Drop Box -- PRO-35
from Perma Vault Safe Company

Features: This Front Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents. Cash slot for easy insertion of cash and checks without unlocking. Under counter vertical mounting drop box. Limited size drop slot measures 3/8 x 4". Heavy gauge steel construction. Special... [See More]

  • Application / Type: File Safe
  • Exterior Height: 6
  • Exterior Depth: 11.5
  • Exterior Width: 6
Horizontal Mount Front Load Drop Box -- PRO-10
from Perma Vault Safe Company

Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents. Cash slot for easy insertion of cash and checks without unlocking. Heavy gauge steel construction. Pre-drilled holes permits bolting and mounting to any structurally sound surface. [See More]

  • Application / Type: File Safe
  • Exterior Height: 7.5
  • Exterior Depth: 6
  • Exterior Width: 6
Large Capacity Front Loading Drop Box -- PRO-500-M
from Perma Vault Safe Company

Features: This Large Capacity Front Loading Drop Box is made in the USA. New restrictive anti-fish baffle deters removal of contents. Pull down depository for easy insertion of cash, checks and receipts without. unlocking. Excellent choice for larger deposit drops. Heavy gauge steel construction. [See More]

  • Application / Type: File Safe
  • Exterior Height: 8
  • Exterior Depth: 9
  • Exterior Width: 8
Large Classic Style Perma-Vault Drop Box -- PRO-700-M
from Perma Vault Safe Company

DESCRIPTION. Medeco high security lock with two (2) keys. Top chute. [See More]

  • Application / Type: File Safe
  • Exterior Height: 8
  • Exterior Depth: 11.5
  • Exterior Width: 10
Retract a Safe Drop Box -- PRO-5711
from Perma Vault Safe Company

DESCRIPTION. Security lock with two (2) keys. Under counter retract-a-safe with mounting bracket. [See More]

  • Application / Type: File Safe
  • Exterior Height: 11.25
  • Exterior Depth: 7
  • Exterior Width: 5.38