Other / Specialty Safes

28 Results
Front Loading Depository Safe for Confined Spaces -- PV-FL1217-C
from Perma Vault Safe Company

Features: This Front Loading Depository Safe for Confined Spaces is made in the USA. Anti-fish baffle deters removal of contents through hopper opening. Front load opening for easy insertion of cash, checks and receipts without unlocking; measures 3-1/2" x 11-3/4". Heavy gauge steel construction. [See More]

  • Application / Type: Other / Specialty; Front Loading Depository Safe for Confined Spaces
  • Exterior Height: 12
  • Exterior Depth: 17
  • Exterior Width: 12
C-Rate Safes -- C2020
from Corporate Safe Specialists

Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks. C-Rate 1 " solid A36 steel door, sledgehammer and pry bar resistant. Full welded dead bar... [See More]

  • Application / Type: Other / Specialty; C-Rate Safes
  • Category: Commercial
Rotary Depository Hopper Safe -- PV-1217-C
from Perma Vault Safe Company

Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening. Rotary hopper opening for easy insertion of cash, checks and receipts without unlocking; measures 2-1/2 x 10. Heavy gauge steel construction. Affordable protection. [See More]

  • Application / Type: Other / Specialty; Rotary Depository Hopper Safe
  • Exterior Height: 12
  • Exterior Depth: 17
  • Exterior Width: 12
C-Rate Safes -- C2420
from Corporate Safe Specialists

Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks. C-Rate 1 " solid A36 steel door, sledgehammer and pry bar resistant. Full welded dead bar... [See More]

  • Application / Type: Other / Specialty; C-Rate Safes
  • Category: Commercial
Security Chests -- PV-1414-C
from Perma Vault Safe Company

DESCRIPTION. All purpose compact security chest. Heavy duty steel construction. UL Listed group II combination lock. Three way throw bolts. Durable Powder Coat Finish. [See More]

  • Application / Type: Other / Specialty; Security Chests
  • Exterior Height: 14
  • Exterior Depth: 14
  • Exterior Width: 14
C-Rate Safes -- C2717S
from Corporate Safe Specialists

Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks. C-Rate 1 " solid A36 steel door, sledgehammer and pry bar resistant. Full welded dead bar... [See More]

  • Application / Type: Other / Specialty; C-Rate Safes
  • Category: Commercial
C-Rate Safes -- C3024
from Corporate Safe Specialists

Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks. C-Rate 1 " solid A36 steel door, sledgehammer and pry bar resistant. Full welded dead bar... [See More]

  • Application / Type: Other / Specialty; C-Rate Safes
  • Category: Commercial
C-Rate Safes -- C5021DKL
from Corporate Safe Specialists

Super strong C-Rate safes are made to offer some of the standard features you will find in high security, U.L. rated safes. Thick A36 steel doors and walls will resist seldgehammer and pry bar attacks. C-Rate 1 " solid A36 steel door, sledgehammer and pry bar resistant. Full welded dead bar... [See More]

  • Application / Type: Other / Specialty; C-Rate Safes
  • Category: Commercial
Deposit Slot Safes -- B1414S
from Corporate Safe Specialists

The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2 " solid A36 steel door, sledgehammer and pry bar resistant. Auto door detent. Thick 1 " in... [See More]

  • Application / Type: Other / Specialty; Deposit Slot Safes
  • Locking Mechanism: Key
  • Category: Commercial
Deposit Slot Safes -- B1519S
from Corporate Safe Specialists

The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2 " solid A36 steel door, sledgehammer and pry bar resistant. Auto door detent. Thick 1 " in... [See More]

  • Application / Type: Other / Specialty; Deposit Slot Safes
  • Locking Mechanism: Key
  • Category: Commercial
Deposit Slot Safes -- B2020S
from Corporate Safe Specialists

The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2 " solid A36 steel door, sledgehammer and pry bar resistant. Auto door detent. Thick 1 " in... [See More]

  • Application / Type: Other / Specialty; Deposit Slot Safes
  • Locking Mechanism: Key
  • Category: Commercial
Deposit Slot Safes -- B3225S
from Corporate Safe Specialists

The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2 " solid A36 steel door, sledgehammer and pry bar resistant. Auto door detent. Thick 1 " in... [See More]

  • Application / Type: Other / Specialty; Deposit Slot Safes
  • Locking Mechanism: Key
  • Category: Commercial
Deposit Slot Safes -- B4624IC
from Corporate Safe Specialists

The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2 " solid A36 steel door, sledgehammer and pry bar resistant. Auto door detent. Thick 1 " in... [See More]

  • Application / Type: Other / Specialty; Deposit Slot Safes
  • Locking Mechanism: Key
  • Category: Commercial
Deposit Slot Safes -- BL4626S
from Corporate Safe Specialists

The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2 " solid A36 steel door, sledgehammer and pry bar resistant. Auto door detent. Thick 1 " in... [See More]

  • Application / Type: Other / Specialty; Deposit Slot Safes
  • Locking Mechanism: Key
  • Category: Commercial
Drop Drawers Safes -- B1512WD
from Corporate Safe Specialists

Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be... [See More]

  • Application / Type: Other / Specialty; Drop Drawers Safes
  • Locking Mechanism: Biometric; Keypad
  • Category: Commercial
  • Weight: 115
Drop Drawers Safes -- B2020WDIC
from Corporate Safe Specialists

Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be... [See More]

  • Application / Type: Other / Specialty; Drop Drawers Safes
  • Locking Mechanism: Biometric; Keypad
  • Category: Commercial
  • Weight: 185
Drop Drawers Safes -- B2820IC
from Corporate Safe Specialists

Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be... [See More]

  • Application / Type: Other / Specialty; Drop Drawers Safes
  • Locking Mechanism: Biometric; Keypad
  • Category: Commercial
  • Weight: 285
Drop Drawers Safes -- B3018WD
from Corporate Safe Specialists

Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be... [See More]

  • Application / Type: Other / Specialty; Drop Drawers Safes
  • Locking Mechanism: Biometric; Keypad
  • Category: Commercial
  • Weight: 290
Drop Drawers Safes -- B3227WD3
from Corporate Safe Specialists

Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be... [See More]

  • Application / Type: Other / Specialty; Drop Drawers Safes
  • Locking Mechanism: Biometric; Keypad
  • Category: Commercial
  • Weight: 450
Drop Drawers Safes -- CC2015
from Corporate Safe Specialists

Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be... [See More]

  • Application / Type: Other / Specialty; Drop Drawers Safes
  • Locking Mechanism: Biometric; Keypad
  • Category: Commercial
  • Weight: 150
Drop Drawers Safes -- CS2820
from Corporate Safe Specialists

Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be... [See More]

  • Application / Type: Other / Specialty; Drop Drawers Safes
  • Locking Mechanism: Biometric; Keypad
  • Category: Commercial
  • Weight: 270
Finger Print Safes -- BIO1014
from Corporate Safe Specialists

Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home... [See More]

  • Application / Type: Other / Specialty; Finger Print Safes
  • Locking Mechanism: Biometric
  • Category: Residential
  • Weight: 41
Finger Print Safes -- BIO1016
from Corporate Safe Specialists

Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home... [See More]

  • Application / Type: Other / Specialty; Finger Print Safes
  • Locking Mechanism: Biometric
  • Category: Residential
  • Weight: 38
Finger Print Safes -- BIO1214
from Corporate Safe Specialists

Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home... [See More]

  • Application / Type: Other / Specialty; Finger Print Safes
  • Locking Mechanism: Biometric
  • Category: Residential
  • Weight: 58
Finger Print Safes -- BIO2014
from Corporate Safe Specialists

Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home... [See More]

  • Application / Type: Other / Specialty; Finger Print Safes
  • Locking Mechanism: Biometric
  • Category: Residential
  • Weight: 76
Finger Print Safes -- BIO2020S w/Drop Slot
from Corporate Safe Specialists

Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home... [See More]

  • Application / Type: Other / Specialty; Finger Print Safes
  • Locking Mechanism: Biometric
  • Category: Residential
  • Weight: 235
Finger Print Safes -- BIOMB2014
from Corporate Safe Specialists

Fingerprint safes are a cost-effective solution to home, home office or small business security needs! Biometric locks reduce unauthorized access to your safe. Protect your valuables - cash, legal documents, jewelry, heirlooms, handguns, prescription medicines - from unauthorized access while home... [See More]

  • Application / Type: Other / Specialty; Finger Print Safes
  • Locking Mechanism: Biometric
  • Category: Residential
  • Weight: 87
Mail Box Drop Safes -- B4225DMK
from Corporate Safe Specialists

In store operations, you need a secure environment for your cash. Mail Box Drop Safes provide the capabilities you need to protect your assets with features tailored to the needs of store operations. The mail-box drop slot allows staff to make deposits directly into the top compartment (varies by... [See More]

  • Application / Type: Other / Specialty; Mail Box Drop Safes
  • Locking Mechanism: Keypad
  • Category: Commercial
  • Weight: 425