Floor Safe Safes

3 Results
In-Ground Floor Safe -- PV-IG12
from Perma Vault Safe Company

DESCRIPTION. Equipped with UL approved Group II combination lock. Lift off door. Cover plate included. [See More]

  • Application / Type: Floor Safe
  • Exterior Height: 13.25
  • Exterior Depth: 9.5
  • Exterior Width: 9.5
Floor Safes -- B1500
from Corporate Safe Specialists

While pouring concrete during construction, a floor safe can be encased in the slab. This offers is a perfect way to secure your safe. These heavy-duty floor safes give you secure storage and the floor plate can help to conceal the location. Same construction as the B-Rate chests, these safes offer... [See More]

  • Application / Type: Floor Safe
  • Locking Mechanism: Combination
  • Category: Commercial
Floor Safes -- B1500S
from Corporate Safe Specialists

While pouring concrete during construction, a floor safe can be encased in the slab. This offers is a perfect way to secure your safe. These heavy-duty floor safes give you secure storage and the floor plate can help to conceal the location. Same construction as the B-Rate chests, these safes offer... [See More]

  • Application / Type: Floor Safe
  • Locking Mechanism: Combination
  • Category: Commercial