Fiberglass Insulation Heat Tracing

7 Results
Flexible Silicon Rubber Heating Tapes -- HTWT101 and HTWT102
from OMEGA Engineering, Inc.

HTWT Series consists of flexible silicon rubber heating tapes with a built-in thermostat set at 16 ºC (60 ºF). Units are ideal for freeze protection or a low-temperature process control solution. Units are plug-and-play and are suitable for electrically conductive surfaces. They use a... [See More]

  • Insulation Options: Fiberglass
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 450
  • AC Voltage Required: 120 to 240
Heater Tape with Percentage Contoller -- HTWC_
from OMEGA Engineering, Inc.

The tape consists of a flexible heating strip 1" wide and of varying lengths with a permanently incorporated temperature controller. Standard tapes are available for either 120 or 240 volt operation and develop 72 watts per lineal foot. These tapes are completely safe when operated according to... [See More]

  • Insulation Options: Fiberglass
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 450
  • AC Voltage Required: 120 to 240
Heating Tapes with Adjustable Thermostat -- HTWAT
from OMEGA Engineering, Inc.

HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape around the... [See More]

  • Insulation Options: Fiberglass
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 450
  • AC Voltage Required: 120 to 240
OMEGALUX® Rope Heaters -- FGR
from OMEGA Engineering, Inc.

OMEGALUX ® rope heaters apply heat to tubing with diameters as small as 1/8" (3.2 mm). Featuring a maximum allowable operating temperature of 482 °C (900 °F), the FGR series rope heaters can be wrapped around either conductive or non-conductive surfaces. Each end terminates with 24" (610... [See More]

  • Insulation Options: Fiberglass
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 900
  • AC Voltage Required: 120
Rapid-Trace Heating Cable -- SRM
from OMEGA Engineering, Inc.

SRM/E self-regulating heating cable provides safe, reliable heat tracing for process temperature maintenance and freeze protection of pipes, valves, tanks and similar applications. The 190 °C (375 °F) maximum exposure temperature rating allows steam cleaning of process equipment with up to... [See More]

  • Insulation Options: Fiberglass
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 420
  • AC Voltage Required: 120 to 240
Self-Regulating Heating Cable -- SRL
from OMEGA Engineering, Inc.

SRL self-regulating heating cable provides safe, reliable heat tracing for freeze protection of pipes, valves, tanks and similar applications. the 150 °F (65 °C) maximum pipe maintenance temperature rating also suitable for certain process applications. OMEGALUX ® SRL can be used in... [See More]

  • Insulation Options: Fiberglass
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 150
  • AC Voltage Required: 120 to 240
Wraparound Heating Cords -- HTC
from OMEGA Engineering, Inc.

OMEGA heating cords are designed for use on smalldiameter tubes, vessels, or wherever space is limited. They can be wrapped around tubing as small as 3.2 mm (1/8") diameter. The double-braided fiberglass outer sheath ensures durability for laboratory, production, or maintenance applications. [See More]

  • Insulation Options: Fiberglass
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 900
  • AC Voltage Required: 120