Electric Heat Tracing

29 Results
Constant Wattage Heat Cable -- CWM
from OMEGA Engineering, Inc.

OMEGALUX ® CWM (Constant Wattage Medium Temperature) heating cable is the ideal answer to those pipe tracing situations which require higher temperatures for process maintenance as well as freeze protection. No matter what length of cable is needed, wattage (or heat) produced by each foot of... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 392
  • AC Voltage Required: 120 to 480
1528-01017
from Heat Trace Products, LLC

The 2700 series of self-regulating heat trace cables are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heating cable products can maintain temperatures up to 150 °F (65 °C) and survive intermittent... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 110 to 277
  • Maximum Operating (Sheath) Temperature: 150
Self Regulating Roof and Gutter Heat Trace Cables -- Gutter Melt®
from Heatizon Systems

Heat Trace Eaves, Gutters & Downspouts with GutterMelt. Gutter Melt SR 120, 208, 240, and 277V Self Regulating roof and gutter heat trace cables are designed to economically and effectively provide heat to maintain water flow paths on eaves, in gutters, downspouts and drains. GutterMelt SR... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 150
Commercial Self-Regulating Heat Trace -- CPR
from Chromalox

Self-Regulating, Energy Efficient. Process Temperature Maintenance to 150 ˚F (65 ˚C) (Power On). Max. Continuous Exposure Temp. 185 °F (65 ˚C) (Power Off). CPR Commercial Applications. Pipe Freeze Protection. - Potable & Non-Potable Piping. - Sanitary & Storm Piping. -... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 150 to 185
  • Insulation Options: Teflon Insulation
Gas Line Heater -- Straight .375" Diameter
from Benchmark Thermal Corp.

All heaters are U.L. recognized components. Heater have standards .25 ” silicone foam insulation. .50 ” insulation is also available. Heater jackets are fiberglass reinforced silicone sheet material. Nylon coated snaps are provided for greater operator protection. Type “K ”... [See More]

  • Fuel / Energy Source: Electric
  • Watt Density: 2.5 to ?
Grounded Heating Tape -- 103A DET0.254G
from Glas-Col, LLC

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 480
  • AC Voltage Required: 45
Skin Effect Heat Tracing System -- ThermTrac™
from Thermon, Inc

A ThermTrac system provides a cost-effective alternative to conventional resistance heat tracing on long pipelines by eliminating the need for an extensive power distribution system. A pipeline up to 25 kilometers (15 miles) long can be traced from a single power point. The versatility of the system... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: ? to 5000
  • Phase: Single Phase AC Voltage
Constant Wattage Heating Cable -- FE
from OMEGA Engineering, Inc.

The FE cable heating element is tension wrapped and covered with a fluorocarbon film and enclosed in a minimum 20 mil FEP abrasion resistant extruded jacket. This tough outer cover provides moisture and dielectric protection as well as resistance to abrasion. A tinned copper overbraid provides... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 450
  • AC Voltage Required: 120 to 480
1548-4005U
from Heat Trace Products, LLC

The 2800 family of self-regulating heating cable is designed for all your commercial freeze protection applications. The Heat Trace Products Self-Regulating design allows for safety and ease of cut-to-length installation, Heat Trace Products Dekoron self-regulating heating cable products regulate... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 110 to 277
  • Maximum Operating (Sheath) Temperature: 150
Constant Wattage Medium Temperature Cable -- CWM
from Chromalox

Uniform Thermal Output, Low Energy Cost. No Inrush at Any Ambient. Industrial/Process and Commercial/Construction Applications. Maximum Exposure Temperature, Power Off, 392 °F (200 °C). Steam Cleanable on Process Equipment Up to 190 PSIG (Power Off). 4, 8 and 12 W/Ft. 120, 208 - 277 and 480... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 392
  • Insulation Options: Teflon Insulation
Heating Cord -- 103B CC2
from Glas-Col, LLC

The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 752
  • AC Voltage Required: 115
Constant Wattage Heating Cable -- KE
from OMEGA Engineering, Inc.

The KE Cable heating element is tension wrapped and covered with two layers of nonflammable Polyimide Film applied in reverse directions, then heat fused for moisture protection. A stainless steel and tinned copper sheath is then added for additional protection and electrical ground return path. The... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 500
  • AC Voltage Required: 120 to 480
1548-4100C
from Heat Trace Products, LLC

The 2300 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 250 °F (120 °C) and will withstand 150... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 110 to 277
  • Maximum Operating (Sheath) Temperature: 250
Constant Wattage Zone Heater -- CZH
from Chromalox

Uniform Thermal Output, Low Energy Cost. No Inrush at Any Ambient. Commercial/Construction Applications. - Pipe Freeze Protection. - Potable & Non-Potable Piping. - Sanitary & Storm Piping. - Flow Maintenance. - Greasy Waste Piping. - Diesel Fuel Piping. - Freezer Frost Heave Prevention. -... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 320 to 392
Heating Tape -- 103A DET0.254
from Glas-Col, LLC

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 480
  • AC Voltage Required: 45
Flexible Silicon Rubber Heating Tapes -- HTWT101 and HTWT102
from OMEGA Engineering, Inc.

HTWT Series consists of flexible silicon rubber heating tapes with a built-in thermostat set at 16 ºC (60 ºF). Units are ideal for freeze protection or a low-temperature process control solution. Units are plug-and-play and are suitable for electrically conductive surfaces. They use a... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 450
  • AC Voltage Required: 120 to 240
1548-81000
from Heat Trace Products, LLC

The 2000 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 375 °F (190 °C) and will withstand 190... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 110 to 277
  • Maximum Operating (Sheath) Temperature: 375
HDPE Jacketed MI Heat Trace Cable -- CMi
from Chromalox

Factory Terminated Heating Sets. Great for Snow Melting or Heat Loss Replacement Applications. Assemblies rated for multiple voltages up to 600V. Corrosion Resistant Copper Jacketed Cables. HDPE Jacketing Protects Against Abrasions and Corrosives. Max Exposure Temperature to 194 °F (90 ° C). [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 600
  • Maximum Operating (Sheath) Temperature: 194
Freeze Protection Heating Cable -- SRF3 and SRF5 and SRF8
from OMEGA Engineering, Inc.

OMEGALUX ® SRF cable is ideal for keeping metal and plastic pipes warm in commercial construction, institutional buildings and some industrial freeze protection applications. SRF cable is constructed of a self-regulating polymer core that varies its output along its entire length, saving energy... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 185
  • AC Voltage Required: 120 to 277
Hot Water Maintenance Heat Trace Cable -- HWM
from Chromalox

Hot Water Maintenance for Temperatures up to 140 °F. Heat Output Varies Along Pipe Length to Deliver Heat Where Needed. Circuit Lengths up to 800 ft. 16 Awg Buss Wires. Self-Regulating Conductive Core. Fluoropolymer Jackets. Wattages at 5 and 10 w/ft. 120 and 208-277 V Cable Available from... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 140
  • Insulation Options: Teflon Insulation
Heater Tape with Percentage Contoller -- HTWC_
from OMEGA Engineering, Inc.

The tape consists of a flexible heating strip 1" wide and of varying lengths with a permanently incorporated temperature controller. Standard tapes are available for either 120 or 240 volt operation and develop 72 watts per lineal foot. These tapes are completely safe when operated according to... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 450
  • AC Voltage Required: 120 to 240
Mineral Insulated High Temperature -- MI
from Chromalox

Constant Wattage Series Resistance Heating Cable Sets. Process Temperature Maintenance to 1100 °F (593 ° C). Maximum Exposure Temp, Power Off, 1200 °F (648 ° C). Corrosion Resistant Alloy 825 or Stainless Steel Sheath. Factory Assembled Cable Sets — Ready for Installation. [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120
  • Maximum Operating (Sheath) Temperature: 1400
  • Insulation Options: Magnesium Oxide Insulation
Heating Tapes with Adjustable Thermostat -- HTWAT
from OMEGA Engineering, Inc.

HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape around the... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 450
  • AC Voltage Required: 120 to 240
Self-Regulating Medium Temperate Heat Trace Cable -- SRME
from Chromalox

Self-Regulating, Energy Efficient. 16 AWG Buss Wire. Process Temperature Maintenance to 302 °F (150 °C). Maximum Continuous Exposure Temperature, Power Off, 420 °F (215 °C). Industrial Process Maintenance Applications. Industrial Freeze Protection Applications. Single or Dual Monitor... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 420
  • Insulation Options: Teflon Insulation
OMEGALUX® Rope Heaters -- FGR
from OMEGA Engineering, Inc.

OMEGALUX ® rope heaters apply heat to tubing with diameters as small as 1/8" (3.2 mm). Featuring a maximum allowable operating temperature of 482 °C (900 °F), the FGR series rope heaters can be wrapped around either conductive or non-conductive surfaces. Each end terminates with 24" (610... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 900
  • AC Voltage Required: 120
Self-Regulating Process Temperature -- SRP
from Chromalox

Self- Regulating, Energy Efficient. 16 AWG Buss Wire. Circuit Lengths to 750 ft. Process Temperature Maintenance to 230 °F (110 °C). Maximum Continuous Exposure Temperature, Power Off, 275 °F (135 °C). Available in 5, 10, and 15 Watts per Foot. 120 and 208-277 Volts Available from... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 230
  • Insulation Options: Teflon Insulation
Rapid-Trace Heating Cable -- SRM
from OMEGA Engineering, Inc.

SRM/E self-regulating heating cable provides safe, reliable heat tracing for process temperature maintenance and freeze protection of pipes, valves, tanks and similar applications. The 190 °C (375 °F) maximum exposure temperature rating allows steam cleaning of process equipment with up to... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 420
  • AC Voltage Required: 120 to 240
Self-Regulating Heating Cable -- SRL
from OMEGA Engineering, Inc.

SRL self-regulating heating cable provides safe, reliable heat tracing for freeze protection of pipes, valves, tanks and similar applications. the 150 °F (65 °C) maximum pipe maintenance temperature rating also suitable for certain process applications. OMEGALUX ® SRL can be used in... [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 150
  • AC Voltage Required: 120 to 240
Wraparound Heating Cords -- HTC
from OMEGA Engineering, Inc.

OMEGA heating cords are designed for use on smalldiameter tubes, vessels, or wherever space is limited. They can be wrapped around tubing as small as 3.2 mm (1/8") diameter. The double-braided fiberglass outer sheath ensures durability for laboratory, production, or maintenance applications. [See More]

  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 900
  • AC Voltage Required: 120