Fluoropolymer Heat Tracing

5 Results
Commercial Self-Regulating Heat Trace -- CPR
from Chromalox

Self-Regulating, Energy Efficient. Process Temperature Maintenance to 150 ˚F (65 ˚C) (Power On). Max. Continuous Exposure Temp. 185 °F (65 ˚C) (Power Off). CPR Commercial Applications. Pipe Freeze Protection. - Potable & Non-Potable Piping. - Sanitary & Storm Piping. -... [See More]

  • Insulation Options: Teflon Insulation
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 150 to 185
  • Fuel / Energy Source: Electric
Constant Wattage Medium Temperature Cable -- CWM
from Chromalox

Uniform Thermal Output, Low Energy Cost. No Inrush at Any Ambient. Industrial/Process and Commercial/Construction Applications. Maximum Exposure Temperature, Power Off, 392 °F (200 °C). Steam Cleanable on Process Equipment Up to 190 PSIG (Power Off). 4, 8 and 12 W/Ft. 120, 208 - 277 and 480... [See More]

  • Insulation Options: Teflon Insulation
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 392
  • Fuel / Energy Source: Electric
Hot Water Maintenance Heat Trace Cable -- HWM
from Chromalox

Hot Water Maintenance for Temperatures up to 140 °F. Heat Output Varies Along Pipe Length to Deliver Heat Where Needed. Circuit Lengths up to 800 ft. 16 Awg Buss Wires. Self-Regulating Conductive Core. Fluoropolymer Jackets. Wattages at 5 and 10 w/ft. 120 and 208-277 V Cable Available from... [See More]

  • Insulation Options: Teflon Insulation
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 140
  • Fuel / Energy Source: Electric
Self-Regulating Medium Temperate Heat Trace Cable -- SRME
from Chromalox

Self-Regulating, Energy Efficient. 16 AWG Buss Wire. Process Temperature Maintenance to 302 °F (150 °C). Maximum Continuous Exposure Temperature, Power Off, 420 °F (215 °C). Industrial Process Maintenance Applications. Industrial Freeze Protection Applications. Single or Dual Monitor... [See More]

  • Insulation Options: Teflon Insulation
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 420
  • Fuel / Energy Source: Electric
Self-Regulating Process Temperature -- SRP
from Chromalox

Self- Regulating, Energy Efficient. 16 AWG Buss Wire. Circuit Lengths to 750 ft. Process Temperature Maintenance to 230 °F (110 °C). Maximum Continuous Exposure Temperature, Power Off, 275 °F (135 °C). Available in 5, 10, and 15 Watts per Foot. 120 and 208-277 Volts Available from... [See More]

  • Insulation Options: Teflon Insulation
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 230
  • Fuel / Energy Source: Electric