Single Phase Heat Tracing
from Glas-Col, LLC
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 45
- Maximum Operating (Sheath) Temperature: 480
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
OMEGALUX ® CWM (Constant Wattage Medium Temperature) heating cable is the ideal answer to those pipe tracing situations which require higher temperatures for process maintenance as well as freeze protection. No matter what length of cable is needed, wattage (or heat) produced by each foot of... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 392
- Fuel / Energy Source: Electric
from Thermon, Inc
A ThermTrac system provides a cost-effective alternative to conventional resistance heat tracing on long pipelines by eliminating the need for an extensive power distribution system. A pipeline up to 25 kilometers (15 miles) long can be traced from a single power point. The versatility of the system... [See More]
- Phase: Single Phase AC Voltage
- Fuel / Energy Source: Electric
- AC Voltage Required: ? to 5000
from Glas-Col, LLC
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 115
- Maximum Operating (Sheath) Temperature: 752
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
The FE cable heating element is tension wrapped and covered with a fluorocarbon film and enclosed in a minimum 20 mil FEP abrasion resistant extruded jacket. This tough outer cover provides moisture and dielectric protection as well as resistance to abrasion. A tinned copper overbraid provides... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 450
- Fuel / Energy Source: Electric
from Glas-Col, LLC
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 45
- Maximum Operating (Sheath) Temperature: 480
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
The KE Cable heating element is tension wrapped and covered with two layers of nonflammable Polyimide Film applied in reverse directions, then heat fused for moisture protection. A stainless steel and tinned copper sheath is then added for additional protection and electrical ground return path. The... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 500
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
HTWT Series consists of flexible silicon rubber heating tapes with a built-in thermostat set at 16 ºC (60 ºF). Units are ideal for freeze protection or a low-temperature process control solution. Units are plug-and-play and are suitable for electrically conductive surfaces. They use a... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 450
- Watt Density: 6
from OMEGA Engineering, Inc.
OMEGALUX ® SRF cable is ideal for keeping metal and plastic pipes warm in commercial construction, institutional buildings and some industrial freeze protection applications. SRF cable is constructed of a self-regulating polymer core that varies its output along its entire length, saving energy... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 277
- Maximum Operating (Sheath) Temperature: 185
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
The tape consists of a flexible heating strip 1" wide and of varying lengths with a permanently incorporated temperature controller. Standard tapes are available for either 120 or 240 volt operation and develop 72 watts per lineal foot. These tapes are completely safe when operated according to... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 450
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape around the... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 450
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
OMEGALUX ® rope heaters apply heat to tubing with diameters as small as 1/8" (3.2 mm). Featuring a maximum allowable operating temperature of 482 °C (900 °F), the FGR series rope heaters can be wrapped around either conductive or non-conductive surfaces. Each end terminates with 24" (610... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120
- Maximum Operating (Sheath) Temperature: 900
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
SRM/E self-regulating heating cable provides safe, reliable heat tracing for process temperature maintenance and freeze protection of pipes, valves, tanks and similar applications. The 190 °C (375 °F) maximum exposure temperature rating allows steam cleaning of process equipment with up to... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 420
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
SRL self-regulating heating cable provides safe, reliable heat tracing for freeze protection of pipes, valves, tanks and similar applications. the 150 °F (65 °C) maximum pipe maintenance temperature rating also suitable for certain process applications. OMEGALUX ® SRL can be used in... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 150
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
OMEGA heating cords are designed for use on smalldiameter tubes, vessels, or wherever space is limited. They can be wrapped around tubing as small as 3.2 mm (1/8") diameter. The double-braided fiberglass outer sheath ensures durability for laboratory, production, or maintenance applications. [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120
- Maximum Operating (Sheath) Temperature: 900
- Watt Density: 1.8