50 Hz Line/Load Reactors

7 Results
RL Line and Load Reactors
from MTE Corporation

Our RL Line/Load Reactors are best-in class power quality units with a long history of proven performance for lowering harmonics caused by variable frequency drives (VFDs). Rugged and robust, they are unequalled in absorbing power line disturbances that can damage or shut down variable frequency... [See More]

  • Frequency: 50Hz; 60Hz
  • Signal Type: Three Phase
  • Filter Type: Active
  • Input Voltage: 600V
3-phase Line Reactor -- RWK 212
from Schaffner EMC Inc.

Provision of 4% impedance. Reduction of mains harmonics. Reduction of commutation notches. Protection of motor drive electronics. Limitation of inrush currents. Improvement of true power factor. Frequency : 50 to 60 Hz. Impedance : 4 % @ 400 VAC, 50 Hz & rated current. Motor power : 1.5 to 830... [See More]

  • Frequency: 50Hz; 60Hz
  • Environment: -25 to 100
  • Input Voltage: 5000/288 V
KDR Line Reactor -- KDRULA1H
from TCI, LLC (Trans-Coil International)

KDR Line Reactor - KDRULA1H [See More]

  • Frequency: 50Hz; 60Hz
  • Signal Type: Three Phase
  • Filter Type: Passive; High Impedance
  • Standard Compliance: IEEE519; UL, CSA
Line Reactor -- ALR3 40-2/10
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Short circuit voltage (uK) 2 %. Rated current 3 x 2 - 3 x 63 A. Inductivity 0.650 - 6.100 mH. Insulation class (IEC) B, H or F. Ambient temperature -10 ° C to +40 ° C. Protection index IP 00. Multifunctional mounting brackets. Line- and commutation reactor to. DIN... [See More]

  • Frequency: 50Hz; 60Hz
  • Features: UL Listing Mark
  • Signal Type: Three Phase
Line Reactor -- LR3 40-4/160
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Short circuit voltage (uK) 4 %. Rated current 3 x 2 - 3 x 1600A. Inductance 0.019 - 14.700 mH. Insulation class B or F. Ambient temperature -10 ° C to +40 ° C. Degree of protection IP 00. Line- and commutation reactor to. DIN EN 61558-2-20, IEC 61558-2-20, UL 506,... [See More]

  • Frequency: 50Hz; 60Hz
  • Features: UL Listing Mark
  • Signal Type: Three Phase
Line Reactor -- NKD 63/0,49
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Short-circuit voltage (uK) 4 %. Rated current 3 x 2 - 3 x 200 A. Inductance 0.015 - 14.650 mH. Insulation class F. Ambient temperature -10 ° C to +40 ° C. Degree of protection IP 00. Line- and commutation reactor to. DIN EN 61558-2-20, IEC 61558-2-20, UL 506, CSA... [See More]

  • Frequency: 50Hz; 60Hz
  • Features: UL Listing Mark
  • Signal Type: Three Phase
Line Reactor -- NKE 25/1,17
from Block USA, Inc.

Rated voltage 230 or 400 Vac. Rated current 4 - 25 A. Inductance 1.170 - 12.750 mH. Insulation class B. Ambient temperature -10 ° C to +40 ° C. Degree of protection IP 00. Line- and commutation reactor to. DIN EN 61558-2-20, IEC 61558-2-20, UL 506, CSA 22.2. Line reactor to minimize mains... [See More]

  • Frequency: 50Hz; 60Hz
  • Features: UL Listing Mark
  • Signal Type: Single Phase