UL Listing Mark Line/Load Reactors

9 Results
RL Line and Load Reactors
from MTE Corporation

Our RL Line/Load Reactors are best-in class power quality units with a long history of proven performance for lowering harmonics caused by variable frequency drives (VFDs). Rugged and robust, they are unequalled in absorbing power line disturbances that can damage or shut down variable frequency... [See More]

  • Filter Type: Active
  • Input Voltage: 600V
  • Signal Type: Three Phase
  • Frequency: 50Hz; 60Hz
Line Reactor
from Schaffner EMC Inc.

A line reactor is an inductor which is wired in series between a power source and a load. Line reactors, also called input AC reactors, are generally used in motor drive applications. The main function of this Schaffner component lies into its current limiting characteristics. Line reactors also... [See More]

  • Signal Type: Single Phase; Three Phase
  • Input Voltage: 36 kV
  • Standard Compliance: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE
  • Features: UL Listing Mark
KDR Line Reactor -- KDRULA1H
from TCI, LLC (Trans-Coil International)

KDR Line Reactor - KDRULA1H [See More]

  • Filter Type: Passive; High Impedance
  • Standard Compliance: IEEE519; UL, CSA
  • Signal Type: Three Phase
  • Input Voltage: 480V
Line Reactor -- ALR3 40-2/10
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Short circuit voltage (uK) 2 %. Rated current 3 x 2 - 3 x 63 A. Inductivity 0.650 - 6.100 mH. Insulation class (IEC) B, H or F. Ambient temperature -10 ° C to +40 ° C. Protection index IP 00. Multifunctional mounting brackets. Line- and commutation reactor to. DIN... [See More]

  • Signal Type: Three Phase
  • Features: UL Listing Mark
  • Frequency: 50Hz; 60Hz
Load Reactor
from Schaffner EMC Inc.

Schaffner load reactors work on the AC output side of frequency converters or other sensitive equipment in series to the electrical consumer. Load reactors, also known as output reactors or dv/dt reactors, essentially protect the load, normally an electrical motor. It is an efficient way to reduce... [See More]

  • Signal Type: Single Phase; Three Phase
  • Input Voltage: 36 kV
  • Standard Compliance: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE
  • Features: UL Listing Mark
Line Reactor -- LR3 40-4/160
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Short circuit voltage (uK) 4 %. Rated current 3 x 2 - 3 x 1600A. Inductance 0.019 - 14.700 mH. Insulation class B or F. Ambient temperature -10 ° C to +40 ° C. Degree of protection IP 00. Line- and commutation reactor to. DIN EN 61558-2-20, IEC 61558-2-20, UL 506,... [See More]

  • Signal Type: Three Phase
  • Features: UL Listing Mark
  • Frequency: 50Hz; 60Hz
Line Reactor -- LR3A 40-4/180
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Short circuit voltage (uK) 4 %. Rated current 3 x 90 - 3 x 1600A. Inductance 0.019 - 14.700 mH. Insulation class H. Ambient temperature -10 ° C to +40 ° C. Degree of protection IP 00. Line- and commutation reactor to. DIN EN 61558-2-20, IEC 61558-2-20, UL 506, CSA... [See More]

  • Signal Type: Three Phase
  • Features: UL Listing Mark
Line Reactor -- NKD 63/0,49
from Block USA, Inc.

Rated voltage 3 x 400 Vac. Short-circuit voltage (uK) 4 %. Rated current 3 x 2 - 3 x 200 A. Inductance 0.015 - 14.650 mH. Insulation class F. Ambient temperature -10 ° C to +40 ° C. Degree of protection IP 00. Line- and commutation reactor to. DIN EN 61558-2-20, IEC 61558-2-20, UL 506, CSA... [See More]

  • Signal Type: Three Phase
  • Features: UL Listing Mark
  • Frequency: 50Hz; 60Hz
Line Reactor -- NKE 25/1,17
from Block USA, Inc.

Rated voltage 230 or 400 Vac. Rated current 4 - 25 A. Inductance 1.170 - 12.750 mH. Insulation class B. Ambient temperature -10 ° C to +40 ° C. Degree of protection IP 00. Line- and commutation reactor to. DIN EN 61558-2-20, IEC 61558-2-20, UL 506, CSA 22.2. Line reactor to minimize mains... [See More]

  • Signal Type: Single Phase
  • Features: UL Listing Mark
  • Frequency: 50Hz; 60Hz