Single Phase AC Line/Load Reactors
from TE Connectivity
Configuration Features. Wiring Configuration : Single Phase. Electrical Characteristics. %Impedence @ 50Hz and Rated Current : 4% @ 230VAC. Current Rating (AMP) : 35. Operating Voltage (VAC) : 230. Operating Voltage (Max) (VAC) : 250. Power Rating (HP)... [See More]
- Signal Type: Single Phase; Single Phase
- Input Voltage: 230
from TE Connectivity
Configuration Features. Wiring Configuration : Single Phase. Electrical Characteristics. %Impedence @ 50Hz and Rated Current : 4% @ 230VAC. Current Rating (AMP) : 40. Operating Voltage (VAC) : 230. Operating Voltage (Max) (VAC) : 250. Power Rating (HP)... [See More]
- Signal Type: Single Phase; Single Phase
- Input Voltage: 230
from TE Connectivity
Configuration Features. Wiring Configuration : Single Phase. Electrical Characteristics. %Impedence @ 50Hz and Rated Current : 4% @ 230VAC. Current Rating (AMP) : 50. Operating Voltage (VAC) : 230. Operating Voltage (Max) (VAC) : 250. Power Rating (HP)... [See More]
- Signal Type: Single Phase; Single Phase
- Input Voltage: 230
from TE Connectivity
Configuration Features. Wiring Configuration : Single Phase. Electrical Characteristics. %Impedence @ 50Hz and Rated Current : 4% @ 230VAC. Current Rating (AMP) : 75. Operating Voltage (VAC) : 230. Operating Voltage (Max) (VAC) : 250. Power Rating (HP)... [See More]
- Signal Type: Single Phase; Single Phase
- Input Voltage: 230
from TE Connectivity
Configuration Features. Wiring Configuration : Single Phase. Electrical Characteristics. %Impedence @ 50Hz and Rated Current : 4% @ 230VAC. Current Rating (AMP) : 125. Operating Voltage (VAC) : 230. Operating Voltage (Max) (VAC) : 250. Power Rating (HP)... [See More]
- Signal Type: Single Phase; Single Phase
- Input Voltage: 230
from TE Connectivity
Configuration Features. Wiring Configuration : Single Phase. Electrical Characteristics. %Impedence @ 50Hz and Rated Current : 4% @ 230VAC. Current Rating (AMP) : 150. Operating Voltage (VAC) : 230. Operating Voltage (Max) (VAC) : 250. Power Rating (HP)... [See More]
- Signal Type: Single Phase; Single Phase
- Input Voltage: 230
from TE Connectivity
Configuration Features. Wiring Configuration : Single Phase. Electrical Characteristics. %Impedence @ 50Hz and Rated Current : 4% @ 230VAC. Current Rating (AMP) : 200. Operating Voltage (VAC) : 230. Operating Voltage (Max) (VAC) : 250. Power Rating (HP)... [See More]
- Signal Type: Single Phase; Single Phase
- Input Voltage: 230
from TE Connectivity
Configuration Features. Wiring Configuration : Single Phase. Electrical Characteristics. %Impedence @ 50Hz and Rated Current : 4% @ 230VAC. Current Rating (AMP) : 300. Operating Voltage (VAC) : 230. Operating Voltage (Max) (VAC) : 250. Power Rating (HP)... [See More]
- Signal Type: Single Phase; Single Phase
- Input Voltage: 230
from Schaffner EMC Inc.
A line reactor is an inductor which is wired in series between a power source and a load. Line reactors, also called input AC reactors, are generally used in motor drive applications. The main function of this Schaffner component lies into its current limiting characteristics. Line reactors also... [See More]
- Signal Type: Single Phase; Three Phase
- Input Voltage: 36 kV
- Standard Compliance: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE
- Features: UL Listing Mark
from Block USA, Inc.
Rated voltage 230 or 400 Vac. Rated current 4 - 25 A. Inductance 1.170 - 12.750 mH. Insulation class B. Ambient temperature -10 ° C to +40 ° C. Degree of protection IP 00. Line- and commutation reactor to. DIN EN 61558-2-20, IEC 61558-2-20, UL 506, CSA 22.2. Line reactor to minimize mains... [See More]
- Signal Type: Single Phase
- Features: UL Listing Mark
- Frequency: 50Hz; 60Hz
from Schaffner EMC Inc.
Schaffner load reactors work on the AC output side of frequency converters or other sensitive equipment in series to the electrical consumer. Load reactors, also known as output reactors or dv/dt reactors, essentially protect the load, normally an electrical motor. It is an efficient way to reduce... [See More]
- Signal Type: Single Phase; Three Phase
- Input Voltage: 36 kV
- Standard Compliance: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE
- Features: UL Listing Mark