600 V Line/Load Reactors
3 Results
RL Line and Load Reactors
from MTE Corporation
from MTE Corporation
Our RL Line/Load Reactors are best-in class power quality units with a long history of proven performance for lowering harmonics caused by variable frequency drives (VFDs). Rugged and robust, they are unequalled in absorbing power line disturbances that can damage or shut down variable frequency... [See More]
- Input Voltage: 600V
- Signal Type: Three Phase
- Filter Type: Active
- Frequency: 50Hz; 60Hz
KDR Line Reactor -- KDRULA43H
from TCI, LLC (Trans-Coil International)
from TCI, LLC (Trans-Coil International)
KDR Line Reactor - KDRULA43H [See More]
- Input Voltage: 600V
- Signal Type: Three Phase
- Filter Type: Passive; High Impedance
- Standard Compliance: IEEE519; UL, CSA
AC Line Reactors: Group B - 480 Volts, 3% Z, 60Hz (600 Volts, 2.4% Z; 240 Volts, 6% Z)
from Acme Electric Corp. / Power Distribution Products
from Acme Electric Corp. / Power Distribution Products
Protect your sensitive equipment from harmful line disturbances with Acme AC Line Reactors. AC Line Reactors help prevent equipment failure and downtime, and can add years to the life of your equipment. Designed to protect DC motor drives, AC variable frequency drives and the motors they power. AC... [See More]
- Input Voltage: 480V; 600V
- Signal Type: Three Phase
- Filter Type: Passive
- Frequency: 60Hz