Cast Iron Slurry Pumps
from EBARA Pumps Americas Corporation
EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction line. Easy to install... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: ? to 484.4
- Liquid Flow: ? to 3400.0
- Discharge Size: 2.000 to 12.000
from NETZSCH Pumps North America, LLC
In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe pumps. Compact in design, NETZSCH TORNADO® pumps offer... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 170.0
- Liquid Flow: 3100.0
- Media Temperature: 220
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Housing Material: Aluminum; Cast Iron
- Discharge Pressure: 116.0
- Liquid Flow: 211.0
- Discharge Size: 6.000
from Milton Roy
Rugged and reliable. For the toughest chemical processing applications. MAXROY series is a rugged, industrial grade of metering pumps designed for applications up to 290 gph (1,100 l/h) at pressures up to 406 psi (28 bar). Its cast iron housing with chemical resistant coating enables the pump to be... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 406.0
- Liquid Flow: 4.8
- Media: Acids
from Johnson Pump, An SPX Brand
The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]
- Pump Housing Material: Aluminum; Cast Iron; Plastic; Stainless Steel; PP, PTFE, PVDF, PVC
- Discharge Pressure: 101.5
- Liquid Flow: 2.6
- Media Temperature: 248
from Cornell Pump Company
Cornell's SP Series Slurry pump brings patented Cycloseal ® technology to the mining process industry. Adding to the diverse range of mine dewatering pumps, The SP Series Slurry pump offers a Cornell solution to abrasive applications throughout the mill process. SP Series. The SP Series... [See More]
- Pump Housing Material: Cast Iron
- Industry Served: Mining
- Discharge Size: 2.000 to 12.000
from Yeomans Chicago Corporation
Vertical Suspended Screened-Inlet Wet-Pit Pumps [See More]
- Pump Housing Material: Cast Iron
- Media: Liquids, Sludge
- Power Source: NoSourceIncluded; AC (optional feature); 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
from Pentair Engineered Solutions
Key Features. Unique Vortex Pump Design Suited Primarily for Sludge and Slurry Pumping. Also Applied to Food Processing and Abrasive Mixtures. Vortex Action Similar to a Hurricane with Liquid Swirling. Most Liquid Does Not Touch Impeller. Liquid is Discharged by Centrifugal Force [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 69.4
- Liquid Flow: 1025.0
- Discharge Size: 3.000 to 4.000
from EBARA Pumps Americas Corporation
The model ENZX heavy-duty submersible slurry pump is designed to operate in the harshest conditions and handle corrosive and abrasive slurries. Several unique design features built in to the EBARA model ENZX increase efficient and effective pumping of slurries with the ability to handle... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: ? to 322.9
- Liquid Flow: ? to 1200.0
- Discharge Size: 2.000 to 6.000
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Housing Material: Aluminum; Cast Iron
- Discharge Pressure: 200.0
- Liquid Flow: 9.2
- Discharge Size: 1.250
from Pentair Engineered Solutions
Key Features. 651 Horizontally Baseplate Mounted with a Driver Flexibly Coupled to Pump. Medium Duty for Sludge and Slurry Pumping. Easily Serviceable Design. Recommended where Floor Space is Readily Available & Flooding Not Possible. Supported at Both Coupling End Protecting Against Pipe... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 104.0
- Liquid Flow: 2000.0
- Discharge Size: 3.000 to 4.000
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 110.0
- Liquid Flow: 0.1 to 0.7
- Discharge Size: 0.750
from Pentair Engineered Solutions
Key Features. Unique Vortex Pump Design Suited Primarily for Sludge and Slurry Pumping. Also Applied to Food Processing and Abrasive Mixtures. Vortex Action Similar to a Hurricane with Liquid Swirling. Most Liquid Does Not Touch Impeller. Liquid is Discharged by Centrifugal Force [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 69.4
- Liquid Flow: 1025.0
- Discharge Size: 3.000 to 4.000
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 218.0
- Liquid Flow: 1.5 to 8.8
- Discharge Size: 1.000
from Pentair Engineered Solutions
Key Features. Vertically Mounted Using Flexible Shafting Between Driver and Pump. Medium Duty Sludge and Slurry Pumping. Frequently Used on Lift Stations Where Flooding Possible. Driver is Remote. Steel Base Provides Rigid Support for Complete Pump Unit [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 104.0
- Liquid Flow: 2000.0
- Discharge Size: 3.000 to 4.000
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 218.0
- Liquid Flow: 8.4 to 35.9
- Discharge Size: 1.500
from Pentair Engineered Solutions
Key Features. Vertically Mounted with Elevated Driver Close-Coupled to Pump. Medium Duty Sludge and Slurry Pumping. Recommended where Floor Space is Limited and Flooding is Marginal. Steel Motor Base Provides Rigid Support for Complete Pump Unit [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 104.0
- Liquid Flow: 2000.0
- Discharge Size: 3.000 to 4.000
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 218.0
- Liquid Flow: 19.0 to 58.5
- Discharge Size: 2.000
from Pentair Engineered Solutions
Key Features. Vertically Baseplate Mounted with Flexible Shafting Between Driver and Pump. Medium Duty Sludge and Slurry Pumping. Used on Lift Stations Where Flooding is Possible. Driver is Remove. Steel Base Provides Rigid Support for Pump Unit [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 69.4
- Liquid Flow: 2600.0
- Discharge Size: 3.000 to 6.000
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 218.0
- Liquid Flow: 46.2 to 135.5
- Discharge Size: 3.000
from Pentair Engineered Solutions
Key Features. Vertically Mounted with Elevated Driver Coupled Directly to Pump through Flexible Coupling. Medium Duty Sludge and Slurry Pumping. Recommended on Lift Stations Where Floor Space is Limited and Flooding Marginal. Steel Motor Base has a Vortex Pump Registered Fit at Motor End. Fastened... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 69.4
- Liquid Flow: 2600.0
- Discharge Size: 3.000 to 6.000
from Pentair Engineered Solutions
Key Features. Vertically Mounted with Elevated Driver Close-Coupled to Pump. Medium Duty Sludge and Slurry Pumping. Popular on Lift Stations Where Floor Space is Limited and Flooding Marginal. Steel Base provides Rigid Support for Complete Pump Unit [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 69.4
- Liquid Flow: 2600.0
- Discharge Size: 3.000 to 6.000