AC Powered Slurry Pumps
from NETZSCH Pumps North America, LLC
This reliable series is ideal for a wide variety of applications where cost effectiveness is paramount, installation space is limited and delivery is critical. [See More]
- Power Source: AC
- Media: Corrosive, High Viscosity, Liquids, Liquids with Solids, Rendering, Sludge
- Pump Housing Material: Cast Iron (optional feature); Stainless Steel (optional feature)
- Industry Served: Food Processing, Mining, Municiple, Petrochemical, Pulp & Paper
from Industrial Flow Solutions
Explosion-proof, abrasion-resistant, solids-handling pump. FM-approved explosion proof motor. Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T3C). Abrasion-resistant, solids-handling pump. Heavy duty high-chrome agitator (28%) for... [See More]
- Power Source: AC; 230 / 460 / 575 V
- Discharge Size: 3.000 to 4.000
- Liquid Flow: 475.0 to 655.0
- HP: 5.00 to 10.00
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 1500.0
- Liquid Flow: 96.0
- Discharge Size: 2.000
from Clark Solutions
The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent... [See More]
- Power Source: AC; 100V / 200V, Single Phase, 230V to 460V, Three Phase, 230 VAC
- Discharge Size: 0.500
- Discharge Pressure: 1.1
- HP: 0.02
from Iwaki America and Walchem, IWAKI America Inc
In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line. The LK Series is ideal... [See More]
- Power Source: AC; 90 Volt DC, 180 Volt DC, 115 VAC, 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 150.0
- Liquid Flow: 0.2
- Discharge Size: 0.500
from KSB AG
Design. Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data. [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 145.0
- Liquid Flow: 17.6 to 748.5
- Media Temperature: 194
from EnviroPump and Seal, Inc.
Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 375.0
- Liquid Flow: 10.0 to 3000.0
- Discharge Size: 1.000 to 8.000
from NETZSCH Pumps North America, LLC
In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe pumps. Compact in design, NETZSCH TORNADO® pumps offer... [See More]
- Power Source: AC
- Discharge Pressure: 170.0
- Liquid Flow: 3100.0
- Media Temperature: 220
from Industrial Flow Solutions
Abrasion-resistant, solids-handling pump. Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications. Double silicon carbide mechanical seal • Abrasion-resistant solids-handling pump. Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications. Double silicon carbide... [See More]
- Power Source: AC; 230 / 460 / 575 V, 3ph-60 Hz
- Discharge Size: 3.000 to 6.000
- Liquid Flow: 475.0 to 1690.0
- HP: 5.00 to 30.00
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 3000.0
- Liquid Flow: 45.0
- Discharge Size: 1.500
from KSB AG
Design. Horizontal, radially split volute casing pump in closecoupled design, single-stage, single-entry, available with various impeller types: non-clogging impeller, open multi-vane impeller, free-flow impeller. Design to ATEX. Applications. Handling of pre-treated sewage, waste water, all types... [See More]
- Power Source: AC
- Discharge Pressure: 145.0
- Liquid Flow: 17.6 to 1452.9
- Media Temperature: 212
from EnviroPump and Seal, Inc.
EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 375.0
- Liquid Flow: 10.0 to 1200.0
- Discharge Size: 1.000 to 6.000
from Industrial Flow Solutions
SEVERE abrasion-resistant solids-handling pump. Hardened ductile iron volute – 2x abrasion resistance. Semi-open impeller handles high concentration of abrasive solids. Abrasion-resistant, solids handling pump for severely abrasive applications. Hardened ductile iron volute to 71 Rockwell C. [See More]
- Power Source: AC; 208 / 230 / 460 / 575 V, 3ph-60 Hz
- Discharge Size: 3.000 to 6.000
- Liquid Flow: 475.0 to 1690.0
- HP: 5.00 to 30.00
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Natural Gas; Gasoline or Diesel Engine; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 5000.0
- Liquid Flow: 26.0
- Discharge Size: 1.250
from KSB AG
Design. Horizontal, self-priming volute casing pump, single-stage, with open multivane impeller, in close-coupled design, with common pump and motor shaft (B) or rigidly connected (BN). Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive... [See More]
- Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 145.0
- Liquid Flow: 17.6 to 572.4
- Media Temperature: 194
from Industrial Flow Solutions
High capacity, hard metal slurry pump with agitator. High chrome iron ware parts (volute, impeller, wear plate). High chrome iron agitator. Semi-open impeller capable of passing 1 ” solids. (FLA) and temperature overload protection. Oil-lubricated, double mechanical seal design. Heavy duty lip... [See More]
- Power Source: AC; 460 / 575 V, 3ph-60 Hz
- Discharge Size: 8.000
- Liquid Flow: 2200.0 to 2641.0
- HP: 50.00 to 125.00
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: AC; 230/460 VAC, 60 Hz
- Discharge Pressure: 110.0
- Liquid Flow: 0.1 to 0.7
- Discharge Size: 0.750
from Industrial Flow Solutions
High flow, abrasion-resistant dewatering pump. Flow up to 1000 GMP. High chrome iron impeller ductile iron wear plate and pump volute. Hard metal components. Oil-lubricated, double mechanical seal. Seal failure protection circuit. Solids handling capabilities up to ¼ ”. Class F motor... [See More]
- Power Source: AC; 460 / 575 V, 3ph-60 Hz
- Discharge Size: 3.000 to 6.000
- Liquid Flow: 178.0 to 1030.0
- HP: 15.00 to 100.00
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: AC; 230/460 VAC, 60 Hz
- Discharge Pressure: 218.0
- Liquid Flow: 1.5 to 8.8
- Discharge Size: 1.000
from Industrial Flow Solutions
High head, abrasion-resistant dewatering pump. High head capability up to 400 ’. High chrome iron impeller ductile iron wear plate and pump volute. Hard metal components. Oil-lubricated, double mechanical seal. Seal failure protection circuit. Solids handling capabilities up to ¼... [See More]
- Power Source: AC; 460 / 575 V, 3ph-60 Hz
- Discharge Size: 3.000
- Liquid Flow: 237.0
- HP: 30.00
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: AC; 230/460 VAC, 60 Hz
- Discharge Pressure: 218.0
- Liquid Flow: 8.4 to 35.9
- Discharge Size: 1.500
from Industrial Flow Solutions
Fahrenheit ® High-temperature, abrasion-resistant solids-handling pump. Withstands temperatures up to 200 °F (93 °C). Hard metal agitator slurry pump. Hardened ductile iron volute to 71 Rockwell C. Hardened ductile iron volute with 300 Brinell hardness for twice the abrasion resistance... [See More]
- Power Source: AC; 230 / 460 / 575 V, 3ph-60 Hz
- Discharge Size: 3.000 to 6.000
- Liquid Flow: 475.0 to 1690.0
- Media Temperature: 200
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: AC; 230/460 VAC, 60 Hz
- Discharge Pressure: 218.0
- Liquid Flow: 19.0 to 58.5
- Discharge Size: 2.000
from Industrial Flow Solutions
Hydraulically driven version of KZN Series. Abrasion-resistant, solids handling, hard metal slurry pump with agitator and top discharge. Semi-open impeller handles high concentration of abrasive solids. High-chrome iron impeller (28%), wear plate and agitator. Hardened ductile iron volute. Pump RPM... [See More]
- Power Source: AC
- Discharge Size: 3.000 to 6.000
- Liquid Flow: 460.0 to 1240.0
- Industry Served: Coal, Food, and More
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: AC; 230/460 VAC, 60 Hz
- Discharge Pressure: 218.0
- Liquid Flow: 46.2 to 135.5
- Discharge Size: 3.000
from Industrial Flow Solutions
Abrasion-resistant solids-handling pump. Available as MSHA Part 7 (pump only) or MSHA Part 18 (pump with controls). Designed and constructed for abrasive coal slurries. High-chrome iron semi-open impeller (28%), wear plate and agitator. Hardened ductile iron volute. Built-in thermal overload... [See More]
- Power Source: AC; 230 / 460 / 575 V, 3ph-60 Hz
- Discharge Size: 3.000 to 4.000
- Liquid Flow: 475.0 to 655.0
- HP: 5.00 to 10.00
from Industrial Flow Solutions
Fahrenheit ® High temperature, abrasion-resistant, solids handling pump. Withstands temperatures up to 200 °F (93 °C). Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications. Chrome iron semi-open impeller and wear plate. Double silicon carbide mechanical seals in a... [See More]
- Power Source: AC; 230 / 460 / 575 V, 3ph-60 Hz
- Discharge Size: 3.000 to 6.000
- Liquid Flow: 475.0 to 1690.0
- HP: 5.00 to 30.00
from Industrial Flow Solutions
Slurry pump for abrasive liquids. Hardened alloy wet ‐end materials for heavily contaminated liquid. Semi-open, high chrome impeller/ agitator. Ductile iron volute. Double internal mechanical seals with silicon carbide faces. Built-in thermal and amperage sensing. Top discharge. Solids... [See More]
- Power Source: AC
- Media Temperature: 104
- Discharge Size: 3.000 to 8.000
- HP: 5.00 to 30.00