Plastic Slurry Pumps
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Housing Material: Plastic; Delrin
- Discharge Pressure: 300.0
- Liquid Flow: 8.0
- Discharge Size: 0.750
from Clark Solutions
The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent... [See More]
- Pump Housing Material: Plastic; PVDF, PPS, ETFE
- Discharge Size: 0.500
- Discharge Pressure: 1.1
- HP: 0.02
from Trebor International
Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]
- Pump Housing Material: Plastic; PFA
- Discharge Pressure: 80.0
- Liquid Flow: 6.0
- Discharge Size: 0.750
from Johnson Pump, An SPX Brand
The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]
- Pump Housing Material: Aluminum; Cast Iron; Plastic; Stainless Steel; PP, PTFE, PVDF, PVC
- Discharge Pressure: 101.5
- Liquid Flow: 2.6
- Media Temperature: 248
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Housing Material: Plastic; Delrin
- Discharge Pressure: 300.0
- Liquid Flow: 35.0
- Discharge Size: 1.250
from Trebor International
Ideal for single-wafer wet process applications, the Trebor ® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a pulsation... [See More]
- Pump Housing Material: Plastic; PFA
- Discharge Pressure: 60.0
- Liquid Flow: 1.6
- Discharge Size: 0.500
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Housing Material: Plastic; Delrin
- Discharge Pressure: 300.0
- Liquid Flow: 20.0
- Discharge Size: 1.000