Stainless Steel Slurry Pumps
from ARDE Barinco, Inc.
ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating... [See More]
- Pump Housing Material: Stainless Steel
- HP: 2.00 to 3.00
- Liquid Flow: 1.0 to 15.0
- Power Source: 230V to 460V, Three Phase
from EnviroPump and Seal, Inc.
Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 375.0
- Liquid Flow: 10.0 to 3000.0
- Discharge Size: 1.000 to 8.000
from Neptune Chemical Pump Co., Inc.
Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids. [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 300.0
- Liquid Flow: 0.1
- Discharge Size: 0.750
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 500.0 to 3000.0
- Liquid Flow: 45.0
- Discharge Size: 1.500
from Johnson Pump, An SPX Brand
The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]
- Pump Housing Material: Aluminum; Cast Iron; Plastic; Stainless Steel; PP, PTFE, PVDF, PVC
- Discharge Pressure: 101.5
- Liquid Flow: 2.6
- Media Temperature: 248
from EnviroPump and Seal, Inc.
EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 375.0
- Liquid Flow: 10.0 to 1200.0
- Discharge Size: 1.000 to 6.000