Non-indicating Electromechanical Timers

3 Results
Cycle Timer -- Model C10
from M.H. Rhodes/Cramer Company

The Cramer line of Motorized Cycle Timers are used to control multiple timing related functions in machinery or appliances. Single and Multi-Cam Cycle Timers available. Factory pre-set or field adjustable for controlling circuit "On/Off" duration. [See More]

  • Display Type: None
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Multi
Solenoid Valve Timer -- FSV-AT2000
from OMEGA Engineering, Inc.

These full featured, high quality electronic timers are designed to control solenoid valves. They are ideal for: autodrain valves, sampling valves, lubrication systems and air dryers. They mount directly on solenoid valves with DIN 43650A Form A connectors. Both models have LED indicators to... [See More]

  • Display Type: None
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
2 Wire Timer -- EA Series
from CARLO GAVAZZI Automation Components

Small, low-cost mono function timer with adjustable time setting. Only 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screws. The timer is used e.g. to delay small industrial relays or 3-phase contactors. Fail-safe two-wire connection. [See More]

  • Display Type: None
  • Technology: Electromechanical; Electronic
  • Instrument Type: Timer
  • Number of Functions: Single