Field Selectable Time Ranges Electromechanical Timers

9 Results
2 Wire Timer -- EA Series
from CARLO GAVAZZI Automation Components

Small, low-cost mono function timer with adjustable time setting. Only 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screws. The timer is used e.g. to delay small industrial relays or 3-phase contactors. Fail-safe two-wire connection. [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electromechanical; Electronic
  • Direction: Up Count
Traceable® Hour/Day Controller -- Model 5060
from Traceable® Products

Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in less than a minute,... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electromechanical
  • Direction: Up Count
2 Wire Timer -- EB Series
from CARLO GAVAZZI Automation Components

Small, low cost monofunction timer with adjustable time setting. 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screw. The timer is used e.g. with industrial relays or 3-phase contactors. Fail-safe two-wire connection. Low-cost. [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electromechanical; Electronic
  • Direction: Up Count
2 Wire Timer -- EC Series
from CARLO GAVAZZI Automation Components

Small, low cost monofunction timer with adjustable time setting. 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screw. The timer is used e.g. with industrial relays or 3-phase contactors. Fail-safe two-wire connection. Low-cost. [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electromechanical; Electronic
  • Direction: Up Count
Miniature Timer -- DAA51 Series
from CARLO GAVAZZI Automation Components

Multi-voltage delay on operate timer with 7 selectable time ranges within 0.1 s and 100 h. For mounting on DINrail Housing 17.5 mm wide for SPDT version and 35.5 mm for DPDT version, suitable both for back and front panel mounting. Time range 0.1 s to 100 h. Knob selection of time range. Knob... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electromechanical
  • Direction: Up Count
Miniature Timer -- DAC51 Series
from CARLO GAVAZZI Automation Components

Star-delta control relay with two adjustable time ranges: Star function (0.1 to 600 s) and star to delta function (50 to 130 ms). Housing 17.5 mm wide suitable for DIN-rail mounting. Fits in M36 cover. Time range (Star): 0.1 to 600 s. Time range (Star to Delta): 50 to 130 ms. Knob selection of star... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electromechanical
  • Direction: Up Count
Miniature Timer -- DCB51 Series
from CARLO GAVAZZI Automation Components

Combined function timer with asymmetrical recycler ON or OFF first selectable by connection between pins A1 and Y1. Individual selection of the time ranges from 0.1 s to 100 h. For mounting on DIN-rail. Time range 0.1 s to 100h. 2 selectable functions Aa - Asymmetrical recycler ON first, Ab -... [See More]

  • Instrument Type: Timer
  • Number of Functions: Single
  • Technology: Electromechanical
  • Direction: Up Count
Miniature Timer -- DMB51 Series
from CARLO GAVAZZI Automation Components

Multi-voltage timer with 7 knob-selectable functions and 7 knob-selectable time ranges within 0.1s and 100h. For mounting on DIN-rail. Housing 17.5 mm wide for SPDT version and 35.5 mm for DPDT version, suitable both for back and front panel mounting. Wide power supply range: 24 VDC and 24 to 240... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electromechanical
  • Direction: Up Count
Miniature Timer -- HA Series 14 Blade Multi-Function
from CARLO GAVAZZI Automation Components

Delay on operate timer with 4 functions and selectable time ranges from 0.1 seconds to 100 hours. Housing 21.5 x 28 mm with 8-pin and 14-pin blade socket. Time range 0.1 s to 100 h. Dip-switch selection of time range. Knob adjustable time setting. Dip-switch selection of operating mode (4... [See More]

  • Instrument Type: Timer
  • Number of Functions: Multi
  • Technology: Electromechanical
  • Direction: Up Count