Single Time Range Electromechanical Timers

28 Results
Cycle Flex Percentage Timer -- HQ9
from Specialty Product Technologies

The HQ9 offers accurate, efficient control for many industrial applications. These include motion control, electric heaters, ovens, program temperature controls, chemical feeding, and lubrication systems. [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Functions: Recycle Timer
1/16 DIN LED Digital Display Timer -- 425A300Q10XD
from Marsh Bellofram Group of Companies

Easy-To-Read High Intensity Green LED Display. Timing From .01 Sec. to 999 Hrs in One Unit. Switch Selectable Timing Ranges Are Tamper Proof When Panel Mounted. Timing LED Indicates Output Relay Status. Time Preset Can Be Adjusted While Timing. EEPROM memory Option Standard Feature. Passes NEMA... [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
Analog Time Switch -- A63204
from BACO Controls, Inc.

Daily and Weekly Functions. 1 moduile and 3 module widths. Din-Rail, Panel and Surface Mountings. 30A MaxiRex version. Hour counters [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
AC Hour Meter -- 637 Series
from M.H. Rhodes/Cramer Company

The Cramer 637 Series AC Quartz Hour Meters sustain an operating voltage range of 90-264 VAC, 50/60Hz and are offered in standard industry housing of two-screw or clip rectangular and three-screw round mounting options. 100% sealed quartz meters are waterproof and tamper resistant to ensure the most... [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
Miniature Timer -- DBB51 Series
from CARLO GAVAZZI Automation Components

Multi voltage (true) delay on release timer. Time ranges from 1 to 600 s covered by 3 models. Housing 17.5 mm wide suitable for DIN-rail mounting. Fits in M36 cover. Time range 1 to 600 s - capacitor powered. Knob-adjustable time setting. Automatic start after drop-out of power supply. [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
Hour Meter Elapsed Time Indicator -- 502 HRM
from Hoyt Electrical Instrument Works, Inc.

The solid state electronic drive circuitry in Hoyt's 5000 Big Look Series Hourmeter effects longer life with no motor and less moving parts. Electronic actuation assures accuracy by eliminating delicate springs and mechanical clock mechanisms that can be effected by vibration and temperature. [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
Traceable® Hour/Day Controller -- Model 5060
from Traceable® Products

Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in less than a minute,... [See More]

  • Time Range: Single; Field Selectable Time Ranges
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
Cycle Flex Reset Timer -- HP5
from Specialty Product Technologies

The HP5 CYCL-FLEX ® series timer is a high quality, synchronous motor driven reset timer housed in the standard CYCL-FLEX ® plug-in housing. [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Reset: Auto
Percentage Timer -- 304 Series
from Marsh Bellofram Group of Companies

Classic design. Convenient, continuous adjustment. Available in choice of 15, 30, and 60 sec. time cycles. 60 Hz. 3/8" self cleaning silver contacts. [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
Analog Time Switch -- EconoRex MQT
from BACO Controls, Inc.

Daily and Weekly Functions. 1 moduile and 3 module widths. Din-Rail, Panel and Surface Mountings. 30A MaxiRex version. Hour counters [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
DC Hour Meter -- 638 Series
from M.H. Rhodes/Cramer Company

The Cramer 638 Series DC Meters sustain an operating voltage range of 10-80 VDC and are offered in standard industry housing of two-screw/clip rectangular and three-screw round mounting options. 100% sealed quartz meters are waterproof and tamper resistant to ensure the most accurate time keeping of... [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
Handset Timer -- TF
from Specialty Product Technologies

The TF series timer is a low cost, manually set, synchronous motor driven timer, adjustable to a selected timer interval by a pointer knob. The TF is available in 6 time ranges from 1 minute to 11 hours. [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Output / Interface: Switch
Precision Switch Cam Programmer -- 324C Series
from Marsh Bellofram Group of Companies

CSA and UL Recognized. Easy and precise Cam adjustment. One to twelve precision switches. Each SPDT precision switch is rated at 10 amps 120VAC and is 1/3 hp rated at 120 or 240VAC. Wide range of cycle times —270 cycle times between. 3 sec and 60 hrs. Repeat accuracy and setting accuracy... [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Direction: Down Count
Analog Time Switch -- MaxRex QT 30A
from BACO Controls, Inc.

Daily and Weekly Functions. 1 moduile and 3 module widths. Din-Rail, Panel and Surface Mountings. 30A MaxiRex version. Hour counters [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
MARKTIME® 24 Series -- Model 2405NCS-01B
from M.H. Rhodes/Cramer Company

The MARKTIME ® 24 Series line of mechanical interval time switches is a reliable and accurate time control for automatically turning a circuit “off ” or “on ” at the end of a pre-set time period. The 24 Series is engineered for dependable operation in most applications... [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
Percentage Timer -- HQ4
from Specialty Product Technologies

The HQ4 series 48 percentage timer is an accurate, economical, enclosed percentage timer designed for use in applications where a repetitive ON time of a fixed cycle needs to be variable. Ideal for irrigation controls, chemical feeding, program temperature controls, electric heaters, ovens, motor... [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Functions: Recycle Timer
Solid-State Percentage Timer -- 304G Series
from Marsh Bellofram Group of Companies

High Accuracy. Convenient Adjustment. Cycle Progress Indication [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
Analog Time Switch -- MicroRex T11
from BACO Controls, Inc.

Daily and Weekly Functions. 1 moduile and 3 module widths. Din-Rail, Panel and Surface Mountings. 30A MaxiRex version. Hour counters [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
MARKTIME® 70 AB Series -- Model 72130AB
from M.H. Rhodes/Cramer Company

The MARKTIME ® 70 AB Series Wall Box Time Switch is a heavy duty 28 amp time switch available in either SPDT or DPST switch configuration. Specifically designed for handling exceptionally high current loads, the 70 AB Series fits into a standard NEMA double gang wall box and provides the highest... [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
Pushbutton Reset Timer -- 191
from Specialty Product Technologies

The Model 191 is a push-button start, motor driven timer with cycle progress pointer, double make-double break snap action switch and is used to energize a load for a preset time period. [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Reset: Auto
Analog Time Switch -- MicroRex T31
from BACO Controls, Inc.

Daily and Weekly Functions. 1 moduile and 3 module widths. Din-Rail, Panel and Surface Mountings. 30A MaxiRex version. Hour counters [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
MARKTIME® 70 Series -- Model 71000
from M.H. Rhodes/Cramer Company

The MARKTIME ® 70 Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configuration, in a variety of panel mountings. Specifically designed for handling high current loads, the 70 Series provides the highest amperage rating of any... [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
Time Module Cam Timer -- TM
from Specialty Product Technologies

The TM series TIME/MODULE ® consists of a series of modules, each interlocking with the other and keyed so that they can be assembled only one way. Choosing the correct combination of modules will solve virtually all repeating time control problems. [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Output / Interface: Switch
Analog Time Switch -- PolarRex KKT
from BACO Controls, Inc.

Daily and Weekly Functions. 1 moduile and 3 module widths. Din-Rail, Panel and Surface Mountings. 30A MaxiRex version. Hour counters [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
MARKTIME® 93 Series -- Model 93501
from M.H. Rhodes/Cramer Company

The MarkTime ® 93 Series Wall Box Time Switch is a complete line of spring wound, manually set time switches for the control of electrical circuits of up to 20 amps at 125 VAC. Interchangeable with standard toggle switches to turn circuits either “off ” or “on ” at the... [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Multi
Time Totalizer -- HK
from Specialty Product Technologies

The Eagle Signal brand HK5 series time totalizer has a synchronous motor which drives a set of digit readout wheels to indicate the total time the unit is energized. The HK5 series totalizes the "ON" or running time of electrically operated equipment. [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Functions: Count Totalizer
Analog Time Switch -- Rex2000 HC2
from BACO Controls, Inc.

Daily and Weekly Functions. 1 moduile and 3 module widths. Din-Rail, Panel and Surface Mountings. 30A MaxiRex version. Hour counters [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Single
MARKTIME® 93P Series -- Model C9304PHNONC
from M.H. Rhodes/Cramer Company

The MARKTIME ® 93P Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configurations with front center stud mounting. Specifically designed for handling high current loads, the 93P Series provides the highest amperage rating of any... [See More]

  • Time Range: Single
  • Technology: Electromechanical
  • Instrument Type: Timer
  • Number of Functions: Multi