Wire-to-Board Connector Board Mount Connectors

164 Results
Card Edge Surface Mount Micro-D Connectors
from Omnetics Connector Corporation

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]

  • Category: Card Edge Connector; Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: Header Connector
  • Termination: Solder Cup, Through Hole
AgilLink™ 1.0mm -- G846A042020T3HR
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch, STR Surfacemount, 1x4Pin, Matte TIN, NY9T, MYLAR, Color-White, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G846A042020T3HR [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-111595-1
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Compatible With Wire & Cable Type  : Ribbon Cable. Number of Positions  : 50. Number of Rows  : 4. PCB Mount Orientation  : Vertical. Contact Features. Contact Base Material  : Copper... [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 30
  • Termination: Through Hole - Solder
  • Current Rating: 0.5
Header -- 1-1123723-2 [1-1123723-2 from TE Connectivity ™]
from Richardson RFPD

Economy Power Connectors Header [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Through-Hole
Automotive Connectors -- 1640595 [1-1418362-1 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 1-1418362-1 [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Gender: Male / Plug
  • Mounting: Through hole
Metal Connectors - 2mm pitch -- DMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series -... [See More]

  • Category: Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
  • Termination: Thru-hole or SMT terminations
  • Gender: Male / Plug; Female / Jack
  • Military Specification: MIL-DTL-83513G
Flex Circuit Mount Micro-D Connectors
from Omnetics Connector Corporation

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: Header Connector
  • Termination: Solder Cup, Through Hole
AgilLink™ 1.0mm -- G846A080012TEU
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch STR Surfacemount, 1x8Pin, MATTE TIN, NY9T, Color-White, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G846A080012TEU [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-172520-0
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Positions  : 10. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Contact Features. Contact Layout  : Inline. [See More]

  • Category: Wire to Board Connector
  • Contact Pitch: 2.49
  • Voltage Rating: 250
  • Number of Contacts: 10
Header -- 1-1123723-6 [1-1123723-6 from TE Connectivity ™]
from Richardson RFPD

Economy Power Connectors Header [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Through-Hole
Automotive Connectors -- 1643005 [6437288-1 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 6437288-1 [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Gender: Male / Plug; Female / Jack
  • Mounting: Through hole
Micro Connectors - 2mm pitch -- CMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact... [See More]

  • Category: Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
  • Termination: PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
  • Gender: Male / Plug; Female / Jack
  • Military Specification: MIL-DTL-55302F
Horizontal Surface Mount Micro-D Connectors H0
from Omnetics Connector Corporation

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: Header Connector
  • Termination: Solder Cup, Through Hole
AgilLink™ 1.0mm -- G846A122011T4EU
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch , Straight Surfacemount , 2x6Pin , Matte Tin , NY9T , Latch Type , Color-Black , T &R W/CAP , Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number... [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-172520-3
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Positions  : 13. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Contact Features. Contact Current Rating (Max) (AMP)... [See More]

  • Category: Wire to Board Connector
  • Current Rating: 4.0
  • Voltage Rating: 250
  • Contact Pitch: 2.49
Header -- 1-1744037-0 [1-1744037-0 from TE Connectivity ™]
from Richardson RFPD

Economy Power Connectors Header [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Through-Hole
Automotive Connectors -- 1643006 [6437288-3 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 6437288-3 [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Gender: Male / Plug; Female / Jack
  • Mounting: Through hole
Latching Micro-D Card Edge Surface Mount Connectors C0
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Category: Card Edge Connector; Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: Header Connector
  • Termination: Solder Cup, Through Hole
AgilLink™ 1.0mm -- G846A142011T4EU
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch , Straight Surfacemount , 2x7Pin , Matte Tin , NY9T , Latch Type , Color-Black , T &R W/CAP , Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number... [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-172520-4
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Positions  : 14. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Contact Features. Contact Current Rating (Max) (AMP)... [See More]

  • Category: Wire to Board Connector
  • Current Rating: 4.0
  • Voltage Rating: 250
  • Contact Pitch: 2.49
Header -- 1-179277-2 [1-179277-2 from TE Connectivity ™]
from Richardson RFPD

Dynamic Series Connectors [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
Automotive Connectors -- 475123 [TST04PF00 / 192990-0970 from ITT Cannon]
from RS Components, Ltd.

ITT Cannon TST04PF00 / 192990-0970 [See More]

  • Category: Wire to Board Connector
  • Termination: Crimp
  • Gender: Male / Plug; Female / Jack
  • Mounting: Cable mount
Latching Micro-D Flex Circuit Mount Connectors FF
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: Header Connector
  • Termination: Solder Cup, Through Hole
AgilLink™ 1.0mm -- G846A142421T6HR
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch, STR Surfacemount, 1x14Pin, 30" Gold, NY9T, T &R, Latch Type, Color-Cream, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G846A142421T6HR [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-172890-2
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Positions  : 12. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Contact Features. Contact Layout  : Inline. [See More]

  • Category: Wire to Board Connector
  • Contact Pitch: 2.01
  • Voltage Rating: 250
  • Number of Contacts: 12
Header -- 1-281695-2 [1-281695-2 from TE Connectivity ™]
from Richardson RFPD

.100 AMPMODU Headers, Housings & Contacts [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
DIN 41612 Connectors -- 1640128 [925486-1 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 925486-1 [See More]

  • Category: Wire to Board Connector
  • Termination: Crimp
  • Gender: Male / Plug; Female / Jack
  • Contact Pitch: 2.54
Latching Micro-D Horizontal Surface Mount Connectors H0
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: Header Connector
  • Termination: Solder Cup, Through Hole
AgilLink™ 1.0mm -- G846A162211T4EU
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch , Vertical Surfacemount , 2x8Pin , 15 μin Gold , NY9T , T &R W/CAP , Latch Type , Color-Black , Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part... [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-174453-0
from TE Connectivity

Body Features. Primary Product Color  : Blue. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Positions  : 10. Number of Rows  : 1. PCB Mount Orientation  : Horizontal. Contact Features. Contact Base Material  :... [See More]

  • Category: Wire to Board Connector
  • Current Rating: 2.0
  • Termination: Through Hole - Press-Fit
  • Contact Pitch: 2.01
Header -- 1-292161-2 [1-292161-2 from TE Connectivity ™]
from Richardson RFPD

2mm AMP CT [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
IDC Connectors -- 2222950 [875683493 from Molex]
from RS Components, Ltd.

Molex 875683493 Wire to Board Cable [See More]

  • Category: Wire to Board Connector
  • Contact Pitch: 2
  • Gender: Female / Jack
  • Number of Contacts: 34
Latching Micro-D Right Angle Thru-Hole Connectors R2
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: Header Connector
  • Termination: Solder Cup, Through Hole
AgilLink™ 1.0mm -- G846A18211T2EU
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch, STR Surfacemount, 2x9Pin, G/F, NY9T, W/O Post, Color-Natural, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G846A18211T2EU [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-174454-0
from TE Connectivity

Body Features. Primary Product Color  : Yellow. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Positions  : 10. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Housing Features. Centerline (Pitch) (MM)  : 2. [See More]

  • Category: Wire to Board Connector
  • Number of Contacts: 10
  • Termination: Through Hole - Solder
Header -- 1-292161-4 [1-292161-4 from TE Connectivity ™]
from Richardson RFPD

2mm AMP CT [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1066302 [DF11CZ-16DP-2V(27) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose DF11CZ-16DP-2V(27) PCB Header [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Latching Micro-D Soldercup Connectors SS
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: Header Connector
  • Termination: Solder Cup, Through Hole
AgilLink™ 1.0mm -- G846A202300T1HR
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch, Rightangle Surfacemount, 2x15PIN, 30 μin Gold, NY4T, , Latch Type, Color-Natural, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number... [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-215570-0
from TE Connectivity

Body Features. Primary Product Color  : Red. Configuration Features. Compatible With Wire & Cable Type  : Ribbon Cable. Number of Positions  : 10. Number of Rows  : 2. PCB Mount Orientation  : Vertical. Wire Entry Location  : Top. Contact Features. [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 100
  • Termination: Through Hole - Solder
  • Current Rating: 1.5
Header -- 1-353080-2 [1-353080-2 from TE Connectivity ™]
from Richardson RFPD

Dynamic Series Connectors [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1216804 [61204020621 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 61204020621 PCB Header [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Latching Micro-D Straight Thru-Hole Connectors S2
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: Header Connector
  • Termination: Solder Cup, Through Hole
AgilLink™ 1.0mm -- G846A24211TEU
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch STR Surfacemount, 2x12Pin, G/F, NY9T, T &R W/CAP, W/POST, Color-Natural, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G846A24211TEU [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-215570-2
from TE Connectivity

Body Features. Primary Product Color  : Red. Configuration Features. Compatible With Wire & Cable Type  : Ribbon Cable. Number of Positions  : 12. Number of Rows  : 2. PCB Mount Orientation  : Vertical. Wire Entry Location  : Top. Contact Features. [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 100
  • Termination: Through Hole - Solder
  • Current Rating: 1.5
Header -- 1-353082-2 [1-353082-2 from TE Connectivity ™]
from Richardson RFPD

Dynamic Series Connectors [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1221715 [DF13A-3P-1.25H(51) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose DF13A-3P-1.25H(51) PCB Header [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Latching Micro-D Vertical Surface Mount Connectors V0
from Omnetics Connector Corporation

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: Header Connector
  • Termination: Solder Cup, Through Hole
AgilLink™ 1.0mm -- G846A301100T7HR
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch, Rightangle Surfacemount, 2x15Pin, G/F, NY4T, Latch Type, Color-Natural, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G846A301100T7HR [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-215570-8
from TE Connectivity

Body Features. Primary Product Color  : Red. Configuration Features. Compatible With Wire & Cable Type  : Ribbon Cable. Number of Positions  : 18. Number of Rows  : 2. PCB Mount Orientation  : Vertical. Wire Entry Location  : Top. Contact Features. [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 100
  • Termination: Through Hole - Solder
  • Current Rating: 1.5
Header -- 1-640445-0 [1-640445-0 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1224367 [A3A-10PA-2SV(71) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose A3A-10PA-2SV(71) Pin Header [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro DRP Series Strip Connectors - Dual Row Horizontal SMT - Type AA
from Omnetics Connector Corporation

Horizontal SMT Micros Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Military Specification: MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
AgilLink™ 1.0mm -- G846A301300T7HR
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch, Rightangle Surfacemount, 2x15PIN, 30 μin Gold, NY4T, , Latch Type, Color-Natural, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number... [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-5111595-1
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Compatible With Wire & Cable Type  : Ribbon Cable. Number of Positions  : 50. Number of Rows  : 4. PCB Mount Orientation  : Vertical. Contact Features. Contact Base Material  : Copper... [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 30
  • Termination: Through Hole - Solder
  • Current Rating: 0.5
Header -- 1-640445-2 [1-640445-2 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1224368 [A3A-14PA-2SV(71) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose A3A-14PA-2SV(71) Pin Header [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro DRP Series Strip Connectors - Dual Row Horizontal Thru-Hole - Type H2
from Omnetics Connector Corporation

The Dual Row Micro H2 have contacts arranged on .050 ” (1.27 mm) center lines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers, allowing for space for traces and annular rings. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.0mm -- G846A30211T2EU
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch STR Surfacemount, 2x15Pin, G/F, NY9T, W/O POST, T &R W/CAP, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G846A30211T2EU [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-5111595-2
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Compatible With Wire & Cable Type  : Ribbon Cable. Number of Positions  : 60. Number of Rows  : 4. PCB Mount Orientation  : Vertical. Contact Features. Contact Base Material  : Copper... [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 30
  • Termination: Through Hole - Solder
  • Current Rating: 0.5
Header -- 1-640445-5 [1-640445-5 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1224727
from RS Components, Ltd.

HARWIN M80-6661242 PCB Header [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro DRP Series Strip Connectors - Dual Row Soldercup - Type SS
from Omnetics Connector Corporation

The soldercup tails are commonly used for hand soldering applications, and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever your application, these connectors feature Omnetics' gold plated Flex Pin contact system which meets... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Solder Cup, Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.0mm -- G846A401102T1HR
from Amphenol Communications Solutions

AgilLink ™ 1.0mm, Wire to Board 1.0mm Pitch Rightangle, Surfacemount, 2x20Pin, G/F, NY9T, LATCH TYPE, Natural, HF, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G846A401102T1HR [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1-5111595-5
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Compatible With Wire & Cable Type  : Ribbon Cable. Number of Positions  : 80. Number of Rows  : 4. PCB Mount Orientation  : Vertical. Contact Features. Contact Base Material  : Copper... [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 30
  • Termination: Through Hole - Solder
  • Current Rating: 0.5
Header -- 1-640456-0 [1-640456-0 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1224729
from RS Components, Ltd.

4 WAY VERT SMT LATCHED ASSY [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro DRP Series Strip Connectors - Dual Row Straight Tail - Type DD
from Omnetics Connector Corporation

Dual Row Straight Tail (TYPE DD) The Dual Row .050 ” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits. The straight solid tails are also commonly used in ultra fine wrap terminations,... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.25mm -- G88002201TEU
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch Rightangle Surfacemount, 1x2Pin, Matte Tin, NY9T, T &R, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G88002201TEU [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1339345-1
from TE Connectivity

Body Features. Primary Product Color  : Natural. Wire Stuffer Cap Color  : Black. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Pairs  : 1. Number of Rows  : 1. PCB Mount Orientation  : Right Angle. Wire Entry... [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 250
  • Termination: Through Hole - Solder
  • Current Rating: 4.5
Header -- 1-640456-2 [1-640456-2 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1224732
from RS Components, Ltd.

HARWIN M80-8280642 PCB Header [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro DRP Series Strip Connectors - Dual Row Vertical SMT - Type VV
from Omnetics Connector Corporation

Vertical SMT Micro Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513. These rugged light weight... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.25mm -- G88003201TEU
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch Rightangle Surfacemount, 1x3Pin, Matte Tin, NY9T, T &R, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G88003201TEU [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1339374-1
from TE Connectivity

Body Features. Primary Product Color  : Natural. Wire Stuffer Cap Color  : Clear. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Pairs  : 2. Number of Positions  : 2. Number of Rows  : 1. PCB Mount Orientation... [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 250
  • Termination: Through Hole - Solder
  • Current Rating: 4.5
Header -- 1-640456-4 [1-640456-4 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1224772
from RS Components, Ltd.

Header 2x5way DIL SMT Pin [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type BB
from Omnetics Connector Corporation

The Single Row .050 ” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.25mm -- G880032111C1HR
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch, Rightangle Surfacemount, 1x3Pin, Matte Tin, NY6T, Color-Black, T &R, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G880032111C1HR [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1339374-2
from TE Connectivity

Body Features. Primary Product Color  : Natural. Wire Stuffer Cap Color  : Black. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Pairs  : 2. Number of Rows  : 1. PCB Mount Orientation  : Right Angle. Wire Entry... [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 250
  • Termination: Through Hole - Solder
  • Current Rating: 4.5
Header -- 1-640456-6 [1-640456-6 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1224773
from RS Components, Ltd.

Header 2x20way DIL SMT Pin [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type CC
from Omnetics Connector Corporation

The Single Row .050 ” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.25mm -- G880032112C1HR
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch, Rightangle Surfacemount, 1x3Pin, MATTE TIN, NY6T, COLOR-NATURAL, T &R, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G880032112C1HR [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1339375-1
from TE Connectivity

Body Features. Primary Product Color  : Natural. Wire Stuffer Cap Color  : Clear. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Pairs  : 4. Number of Positions  : 4. Number of Rows  : 1. PCB Mount Orientation... [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 250
  • Termination: Through Hole - Solder
  • Current Rating: 4.5
Header -- 1565199-1 [1565199-1 from TE Connectivity ™]
from Richardson RFPD

M-ZIF Wire-to-Board Connectors [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1224775
from RS Components, Ltd.

Header 2x50way DIL SMT Pin [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type H2
from Omnetics Connector Corporation

The Single Row .050 ” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.25mm -- G88004101TEU
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch STR Surfacemount, 1x4Pin, Matte Tin, NY9T, T &R, Color-Natural, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G88004101TEU [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1339375-2
from TE Connectivity

Body Features. Primary Product Color  : Natural. Wire Stuffer Cap Color  : Black. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Pairs  : 4. Number of Rows  : 1. PCB Mount Orientation  : Right Angle. Wire Entry... [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 250
  • Termination: Through Hole - Solder
  • Current Rating: 4.5
Header -- 1734261-3 [1734261-3 from TE Connectivity ™]
from Richardson RFPD

High Performance Interconnects (HPI) [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface Mount
PCB Headers -- 1232589 [560020-0420 from Molex]
from RS Components, Ltd.

DuraClik 2mm vertical SMT PCB header, 4P [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro PS1_PS2 Series Strip Connectors - Single Row Soldercup - Type SS
from Omnetics Connector Corporation

The soldercup tails are commonly used within hand soldering applications, and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever your application, these connectors feature Omnetics' gold plated Flex Pin contact system that... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Solder Cup, Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.25mm -- G88006101TEU
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch STR Surfacemount, 1x6Pin, Matte Tin.NY9T, T &R, Color-Natural, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G88006101TEU [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 1339376-1
from TE Connectivity

Body Features. Primary Product Color  : Natural. Wire Stuffer Cap Color  : Clear. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Pairs  : 2. Number of Rows  : 1. PCB Mount Orientation  : Right Angle. Wire Entry... [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 250
  • Termination: Through Hole - Solder
  • Current Rating: 4.5
Header -- 2-640454-4 [2-640454-4 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1232591 [502352-0800 from Molex]
from RS Components, Ltd.

Molex 502352-0800 PCB Header [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro PS1_PS2 Series Strip Connectors - Single Row Straight Tail - Type DD
from Omnetics Connector Corporation

The Single Row .050 ” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits.The straight solid tails are also commonly used in ultra fine wrap terminations, such as as electrophysiology. [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.25mm -- G880061031THR
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch STR Surfacemount, 1x6Pin, Matte Tin, NY9T, Color-Black, T &R W/CAP, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G880061031THR [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 172020-1
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Number of Positions  : 13. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Dimensions. Connector Height  : 4.7  MM   [.185  INCH  ]. Connector Length... [See More]

  • Category: Wire to Board Connector
  • Voltage Rating: 250
  • Termination: Through Hole - Solder
  • Contact Pitch: 3.99
Header -- 2-644861-4 [2-644861-4 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1232593 [560020-0820 from Molex]
from RS Components, Ltd.

Molex 560020-0820 PCB Header [See More]

  • Category: Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro PSM Series Strip Connectors - Dual Row Offset Flex Tail - Type FF
from Omnetics Connector Corporation

Flex mount offset Micro Strip connectors are a low profile ruggedized connector on .050 ” (1.27 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double sided flex circuit to slide between the 2 rows of leads. The spring tension holds the flex in place during... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.25mm -- G88006103THR
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch STR Surfacemount, 1x6Pin, Matte TIN, NY4T, T &R W/CAP, Color-Natural, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G88006103THR [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 172520-2
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Positions  : 2. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Contact Features. Contact Layout  : Inline. [See More]

  • Category: Wire to Board Connector
  • Contact Pitch: 2.49
  • Voltage Rating: 250
  • Number of Contacts: 2
Header -- 2-644861-6 [2-644861-6 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1347629 [DF3EA-2P-2V(21) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose DF3EA-2P-2V(21) PCB Header [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro PSM Series Strip Connectors - Dual Row Offset Horizontal SMT - Type AA
from Omnetics Connector Corporation

Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL- 83513. These rugged light weight... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Military Specification: MIL-C-83513
  • Termination: Through Hole
  • Current Rating: 3.0
AgilLink™ 1.25mm -- G880062112C1HR
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch, Rightangle Surfacemount, 1x6Pin, MATTE TIN, NY6T, COLOR-NATURAL, T &R, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G880062112C1HR [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 172520-3
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Positions  : 3. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Contact Features. Contact Current Rating (Max) (AMP)... [See More]

  • Category: Wire to Board Connector
  • Current Rating: 4.0
  • Voltage Rating: 250
  • Contact Pitch: 2.49
Header -- 2-644861-7 [2-644861-7 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1347630 [DF3EA-4P-2V(21) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose DF3EA-4P-2V(21) PCB Header [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro PSM Series Strip Connectors - Dual Row Offset Horizontal Thru-Hole - Type H2
from Omnetics Connector Corporation

The Dual Row Offset Micro Strip connectors H2 have contacts arranged on .050 ” (1.27 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers, allowing space for traces and annular rings. These connectors feature Omnetics' highly reliable gold... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.25mm -- G880072112C1HR
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch, Rightangle Surfacemount, 1x7Pin, Matte Tin, NY6T, Color-Natural, T &R, Halogen Free, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G880072112C1HR [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 172520-4
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Positions  : 4. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Contact Features. Contact Current Rating (Max) (AMP)... [See More]

  • Category: Wire to Board Connector
  • Current Rating: 4.0
  • Voltage Rating: 250
  • Contact Pitch: 2.49
Header -- 281695-2 [281695-2 from TE Connectivity ™]
from Richardson RFPD

.100 AMPMODU Headers, Housings & Contacts [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1347636 [DF3EA-2P-2H(21) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose DF3EA-2P-2H(21) PCB Header [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Micro PSM Series Strip Connectors - Dual Row Offset Soldercup - Type SS
from Omnetics Connector Corporation

The soldercup tails are commonly used for hand soldering applications, and or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever your application, these connectors feature Omnetics' gold plated Flex Pin contact system which meets... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Mounting: PC Mount
  • Termination: Solder Cup, Through Hole
  • Military Specification: MIL-C-83513
AgilLink™ 1.25mm -- G880081011TEU
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch STR Surfacemount, 1x8Pin, Matte Tin.NY9T, T &R, Color-Natural, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G880081011TEU [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 172520-5
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Positions  : 5. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Contact Features. Contact Layout  : Inline. [See More]

  • Category: Wire to Board Connector
  • Contact Pitch: 2.49
  • Voltage Rating: 250
  • Number of Contacts: 5
Header -- 281695-4 [281695-4 from TE Connectivity ™]
from Richardson RFPD

.100 AMPMODU Headers, Housings & Contacts [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1347637 [DF3EA-4P-2H(21) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose DF3EA-4P-2H(21) PCB Header [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
Nano NPS Series Strip Connectors - Single Row Horizontal SMT - Type AA
from Omnetics Connector Corporation

Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]

  • Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
  • Termination: Through Hole
  • Connector Type: Box Header
  • Military Specification: MIL-C-32139
AgilLink™ 1.25mm -- G88016201TEU
from Amphenol Communications Solutions

AgilLink ™ 1.25mm, Wire to Board 1.25mm Pitch Rightangle Surfacemount, 1x16Pin, Matte Tin, NY9T, T &R, Color-Natural, Amphenol is one of the leading manufacturers of Board Mount connectors Contact us today for more details of Boardmount, , part number G88016201TEU [See More]

  • Category: PC Card Connector; Wire to Board Connector
Board-In Connectors -- 172520-6
from TE Connectivity

Body Features. Primary Product Color  : Natural. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Number of Positions  : 6. Number of Rows  : 1. PCB Mount Orientation  : Vertical. Contact Features. Contact Layout  : Inline. [See More]

  • Category: Wire to Board Connector
  • Contact Pitch: 2.49
  • Voltage Rating: 250
  • Number of Contacts: 6
Header -- 3-641119-2 [3-641119-2 from TE Connectivity ™]
from Richardson RFPD

MTA, CST-100 II, MT-6 and SL Connectors and Headers [See More]

  • Category: Wire to Board Connector
  • Termination: Through-Hole
  • Connector Type: Header Connector
  • Mounting: PCB
PCB Headers -- 1347643 [DF3EA-2P-2V(51) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose DF3EA-2P-2V(51) PCB Header [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Solder
  • Connector Type: Header Connector
  • Mounting: Surface mount
EBW-CK22 Series -- EBW-CK22
from Excel Cell Electronic USA Corp.

Board to wire SMT connectors, embossed type available [See More]

  • Category: Board to Board Connector; Card Edge Connector; Wire to Board Connector
  • Gender: Male / Plug
  • Connector Type: Box Header; Header Connector
  • Termination: Crimp, Through Hole
2mm (.0787") Tiger Eye™ Wire-to-Board System Cable Socket Strip -- S2M Series
from Samtec Inc.

Available up to 30 Contacts Per Row. Through Hole and Surface Mount. Double Row. Selective Gold Plating [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Through Hole
  • Gender: Female / Jack
  • Number of Contacts: 10
Board Level Interconnects -- HiLinX2.54 Series
from Amphenol PCD

Amphenol has engineered a complete range of high & medium density, staggered grid, modular connectors with both 1.905x1.905[.075x.075] & 2.54x2.54 [.100x.100] pitches. The HiLinX range provides a unique choice of solutions by allowing a mix of various contact types: signal, power, fiber... [See More]

  • Category: Board to Board Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
  • Termination: Crimp, PCB, Solder Cup, Through Hole
  • Gender: Male / Plug; Female / Jack
  • Mounting: PC Mount
Cable to Board Connectors
from HARWIN

Cable to Board connectors. Industry-standard connector solutions for cable-to-board application requirements. Up to a maximum of 80 contacts available. Rated up to 3A per contact. Hand Crimp Tooling also available. 2.54mm (0.1 ″) pitch connectors (M20 series) and tooling. 2.00mm (0.079... [See More]

  • Category: Wire to Board Connector
  • Termination: Crimp
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Current Rating: 3.0
Conn Wire to Board RCP 2 POS Solder RA SMD/Thru-Hole T/R -- 792-2106212-1 [2106212-1 from TE Connectivity]
from Utmel Electronic Limited

Conn Wire to Board RCP 2 POS Solder RA SMD/Thru-Hole T/R [See More]

  • Category: Card Edge Connector; Wire to Board Connector
  • Mounting: Surface Mount
  • Termination: Solder
  • Voltage Rating: 125
Modular Interface Connectors -- har-link®
from HARTING Inc. of North America

The HARTING's modular and compact interface connector system har-link ® in 2.0mm pitch allows data transfer rates up to 2 Gbit/s. An EMI shielding concept guarantees excellent function in EM-polluted environment. The har-link ® connector system of HARTING complies with the requirements of... [See More]

  • Category: Wire to Board Connector
  • Termination: IDC, PCB, Through Hole
  • Gender: Male / Plug; Female / Jack
  • Mounting: Cable End, PC Mount
FPC/FFC Connector, 12002 Series -- 12002S-40Y900
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD I-LOCK Sgl. [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
2mm (.0787") Tiger Eye™ Wire-to-Board System Cable Terminal Strip -- T2M Series
from Samtec Inc.

Through Hole, Right Angle and Surface Mount. Available up to 30 Contacts Per Row. Double Row. Selective Gold Plating [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Through Hole
  • Gender: Female / Jack
  • Number of Contacts: 10
Edgecard Connectors -- Electrocon Line
from Amphenol PCD

The Amphenol Pcd Electrocon line is a diverse family of rugged, high-reliability screw-terminal/edgecard connectors which combine the discrete wire termination capability of a screw-terminal block with the mass termination convenience of an edgecard connector. Electrocon connectors are designed... [See More]

  • Category: Card Edge Connector; Wire to Board Connector
  • Gender: Male / Plug; Female / Jack
  • Connector Type: PC Card Type 1; PC Card Type 2
  • Termination: Screw
Gecko 1.25mm High Rel Connectors
from HARWIN

Gecko – 1.25mm High Rel Connectors. Harwin ’s Gecko (G125 series) connectors provide a low profile, dual row cable-to-board and board-to-board interconnect solution, ideally suited for stacking and cable mating in areas where PCB real estate is at a premium. With space and weight a... [See More]

  • Category: Board to Board Connector (optional feature); Wire to Board Connector
  • Current Rating: 2.0
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Contact Pitch: 1.25
Subminiature D Connectors
from HARTING Inc. of North America

D-Sub connectors are an Industry Standard for cable-to-board connectivity applications. Thanks to the large variety of solutions it offers, it can be universally used as a device interface. Our customers manufacturing requirements are addressed by the comprehensive range of PCB termination styles... [See More]

  • Category: D-Sub Connector; Wire to Board Connector
  • Termination: Crimp, IDC, PCB, Solder Cup, Through Hole
  • Gender: Male / Plug; Female / Jack
  • Mounting: Cable End, PC Mount
FPC/FFC Connector, 9610 Series -- 9610S-18Y923
from IRISO U.S.A., Inc.

1mm Pitch. SMT Non-ZIF Non-ZIF Both. Straight and Right angle typed is available. Can be inserted with less force and is highly stable once inserted. [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
Rugged/Power Connectors Mini Mate™ Wire-to-Board System -- IPL1 Series
from Samtec Inc.

Surface Mount, Through Hole and Right Angle. Available up to 25 Pins Per Row. Double or Single Row. Selective Gold Plating [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Through Hole
  • Gender: Female / Jack
  • Voltage Rating: 954
FPC/FFC Connector, 9611 Series -- 9611S-18Y920
from IRISO U.S.A., Inc.

1mm Pitch. SMT Non-ZIF Non-ZIF Both. Straight and Right angle typed is available. Can be inserted with less force and is highly stable once inserted. [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
Rugged/Power Connectors PowerStrip™ 25 Wire-to-Board System Board Mount Header -- MPT Series
from Samtec Inc.

Through Hole and Right Angle. Available on 2, 4, 6 and 8 Pins. Selective Gold and Tin Plating [See More]

  • Category: Board to Board Connector; Wire to Board Connector
  • Termination: Through Hole
  • Gender: Female / Jack
  • Voltage Rating: 848
FPC/FFC Connector, 9616 Series -- 9616S-30Y800
from IRISO U.S.A., Inc.

1mm Pitch. SMT SLD ZIF Top. Automatic mounting (embossed package). Use of reinforcing plate improves peel strength. Products with various numbers of pins support internal connection in a variety of equipment. [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9617 Series -- 9617S-17Y803
from IRISO U.S.A., Inc.

1mm Pitch. SMT SLD ZIF Btm. Automatic mounting (embossed package). Use of reinforcing plate improves peel strength. Products with various numbers of pins support internal connection in a variety of equipment. [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9619 Series -- 9619S-10Y800
from IRISO U.S.A., Inc.

1mm Pitch. SMT SLD ZIF Btm. Automatic mounting (embossed package). Products with various numbers of pins support internal connection in a variety of equipment. [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9631 Series -- 9631S-24Y801
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD ZIF Top. Mass production possible for any number of pins. Automatic mounting (embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9632 Series -- 9632S-30Y801
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD ZIF Btm. Mass production possible for any number of pins. Automatic mounting (embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9633 Series -- 9633S-30Y913
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD ZIF Top. Stronger slider lock can be achieved. Use of reinforcing plate improves peel strength. Automatic mounting (embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9634 Series -- 9634S-46Y903
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD ZIF Btm. Stronger slider lock can be achieved. Available for various circuit size. Use of reinforcing plate improves peel strength. Automatic mounting (embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9637 Series -- 9637S-18Y800
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT Front-Flip ZIF Btm. Locking device to keep the cover up-right when flipped open. There will be a click sound when the cover is closed. Automatic mounting (embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9639 Series -- 9639S-14Y800
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD ZIF Sgl. Lead free typed for standard part. Automatic mounting (embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9640 Series -- 9640S-10Y900
from IRISO U.S.A., Inc.

0.4mm Pitch. SMT Non-ZIF Non-ZIF Both. Low-profile and space saving model Dual contact type which improves workability. Its structure is designed to improve workability of inserting FPC card. Automatic mounting(embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9663 Series -- 9663S-27Y800
from IRISO U.S.A., Inc.

1mm Pitch. SMT SLD I-LOCK Top. A more reliable connection system than Iriso original "I-LOCK â\x80\x9d locking ã\x80\x80method prevents the disconnection of FPC/FFC cards. Stronger peeling force is achieved with the reinforcement metal. Suitable for automatic mounting(embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9664 Series -- 9664S-27Y800
from IRISO U.S.A., Inc.

1mm Pitch. SMT SLD I-LOCK Btm. A more reliable connection system than Iriso original "I-LOCK â\x80\x9d locking ã\x80\x80method prevents the disconnection of FPC/FFC cards. Stronger peeling force is achieved with the reinforcement metal. Suitable for automatic mounting(embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9665 Series -- 9665S-27Y800
from IRISO U.S.A., Inc.

1mm Pitch. SMT SLD I-LOCK Top. A more reliable connection system than Iriso original "I-LOCK â\x80\x9d locking ã\x80\x80method prevents the disconnection of FPC/FFC cards. Stronger peeling force is achieved with the reinforcement metal. Suitable for automatic mounting(embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9671 Series -- 9671S-29Y912
from IRISO U.S.A., Inc.

0.3mm Pitch. SMT Front-Flip ZIF Top. The FPC/FFC cable being held during the insertion process. No restricted area(no exposure of the terminal)for the circuit layout under beneath the connector. Lead free typed for standard part. Automatic mounting (embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9681 Series -- 9681S-22Y901
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT Front-Flip ZIF Top. The FPC/FFC cable being held during the insertion process. No restricted area(no exposure of the terminal)for the circuit layout under beneath the connector. Lead free typed for standard part. Achieve slim and space saving Automatic mounting (embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9685 Series -- 9685S-20Y801
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD I-LOCK Top. A more reliable connection system than Iriso original "I-LOCK â\x80\x9d locking method prevents the disconnection of FPC/FFC cards. A clicking feel at card insertion improves operability. The connector includes a temporary retentivity mechanism that prevents... [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9686 Series -- 9686S-20Y801
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD I-LOCK Btm. A more reliable connection system than Iriso original "I-LOCK â\x80\x9d locking method prevents the disconnection of FPC/FFC cards. A clicking feel at card insertion improves operability. The connector includes a temporary retentivity mechanism that prevents... [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9687 Series -- 9687S-47Y800
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD I-LOCK Sgl. A more reliable connection system than Iriso original "I-LOCK â\x80\x9d locking method prevents the disconnection of FPC/FFC cards. Stronger peeling force is achieved with the reinforcement metal. Suitable for automatic mounting(embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9688 Series -- 9688S-60Y901
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD ZIF Btm. [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9690 Series -- 9690S-11Y902
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT Non-ZIF Non-ZIF Both. Although it has a contact point on both sides, it has a low profile and occupies little space. No restricted area (no exposure of the terminal) for the circuit lauout Under benearh the connector. Suitable for automatic mounting(embossed package). [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9691 Series -- 9691S-10Y902
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD I-LOCK Btm. It supports 100-Ohm impedance,high speed transmission which is equivalent to HDMI A more reliable connection system than Iriso original "I-LOCK â\x80\x9d locking method prevents the disconnection of FPC/FFC cards. For free lead Automatic mounting (embossed... [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount
FPC/FFC Connector, 9693 Series -- 9693S-28Y900
from IRISO U.S.A., Inc.

0.5mm Pitch. SMT SLD ZIF Btm. Reflow heat resistance clears JEDEC level 1 requirements: peak 260 ?C. Developed as halogen-free version of the 9632 series, it improves slider insertion properties. This RoHS directive-compliant product is lead-free for environmental soundness. It also has tape and... [See More]

  • Category: Wire to Board Connector
  • Gender: Female / Jack
  • Connector Type: FPC / FFC
  • Mounting: PC Mount