Micro Connector and Nano Connector Board Mount Connectors
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series -... [See More]
- Category: Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
- Termination: Thru-hole or SMT terminations
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL-83513G
from Amphenol Communications Solutions
D-subminiature MicroTCA High Power IO, D-Sub MicroTCA Connectors, Input Output Connectors, Dual PCB Connector 24A 48V, Solder-to-Board, Insert M3, Carton Box., Amphenol is one of the leading manufacturers of d-sub microtca connectors. Contact us today for more details of d-subminiature microtca high... [See More]
- Category: D-Sub Connector; Micro Connector and Nano Connector; PC Card Connector
- Termination: Solder To Board
- Connector Type: MicroTCA
- Voltage Rating: 300
from Omnetics Connector Corporation
Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]
- Category: Card Edge Connector; Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
- Gender: Female / Jack
- Connector Type: Header Connector
- Termination: Solder Cup, Through Hole
from Heilind Electronics, Inc.
MICRO-D VERTICAL MOUNT PRINTED CIRCUIT BOARD [See More]
- Category: Micro Connector and Nano Connector
from RS Components, Ltd.
Samtec CLM-104-02-L-D PCB Socket [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 1
from New Yorker Electronics Co., Inc.
MICRO RIBBON 50P P RA #4-40 THD INSERT FORKED BOARDLOCKS SG BU [See More]
- Category: D-Sub Connector; Micro Connector and Nano Connector
- Number of Contacts: 50
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact... [See More]
- Category: Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
- Termination: PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL-55302F
from Amphenol Communications Solutions
D-subminiature MicroTCA High Power IO, D-Sub MicroTCA Connectors, Input Output Connectors, Single PCB Connector 24A 48V, Solder-to-Board, Insert UNC 4.40, Carton Box., Amphenol is one of the leading manufacturers of d-sub microtca connectors. Contact us today for more details of d-subminiature... [See More]
- Category: D-Sub Connector; Micro Connector and Nano Connector; PC Card Connector
- Termination: Solder To Board
- Connector Type: MicroTCA
- Voltage Rating: 300
from Omnetics Connector Corporation
Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]
- Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
- Gender: Female / Jack
- Connector Type: Header Connector
- Termination: Solder Cup, Through Hole
from RS Components, Ltd.
Samtec CLM-112-02-F-D PCB Socket [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 1
from Omnetics Connector Corporation
Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of... [See More]
- Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
- Gender: Female / Jack
- Connector Type: Header Connector
- Termination: Solder Cup, Through Hole
from RS Components, Ltd.
Samtec CLM-112-02-L-D-A PCB Socket [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 1
from Omnetics Connector Corporation
Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]
- Category: Card Edge Connector; Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
- Gender: Female / Jack
- Connector Type: Header Connector
- Termination: Solder Cup, Through Hole
from RS Components, Ltd.
Samtec CLM-110-02-F-D PCB Socket [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 1
from Omnetics Connector Corporation
Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The... [See More]
- Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
- Gender: Female / Jack
- Connector Type: Header Connector
- Termination: Solder Cup, Through Hole
from RS Components, Ltd.
Samtec RSM-104-02-L-S PCB Socket [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 1.27
from Omnetics Connector Corporation
Horizontal SMT Micros Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors... [See More]
- Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
- Military Specification: MIL-C-83513
- Termination: Through Hole
- Current Rating: 3.0
from RS Components, Ltd.
Samtec RSM-105-02-L-D PCB Socket [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 1.27
from Omnetics Connector Corporation
Dual Row Horizontal SMT (TYPE AA) Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These... [See More]
- Category: Board to Board Connector; Micro Connector and Nano Connector; Military Connector
- Military Specification: MIL-C-83513
- Termination: Through Hole
- Current Rating: 3.0
from RS Components, Ltd.
Samtec RSM-110-02-L-D PCB Socket [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 1.27
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors are... [See More]
- Category: Board to Board Connector; Micro Connector and Nano Connector; Military Connector
- Military Specification: MIL-C-83513
- Termination: Through Hole
- Current Rating: 3.0
from RS Components, Ltd.
Samtec RSM-110-02-S-D PCB Socket [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 1.27
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL- 83513. These rugged light weight... [See More]
- Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
- Military Specification: MIL-C-83513
- Termination: Through Hole
- Current Rating: 3.0
from RS Components, Ltd.
Samtec RSM-115-02-L-S PCB Socket [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 1.27
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors are... [See More]
- Category: Board to Board Connector; Micro Connector and Nano Connector; Military Connector
- Military Specification: MIL-C-83513
- Termination: Through Hole
- Current Rating: 3.0
from RS Components, Ltd.
Samtec RSM-120-02-L-D PCB Socket [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 1.27
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513. These rugged light weight... [See More]
- Category: Board to Board Connector; Micro Connector and Nano Connector; Military Connector
- Military Specification: MIL-C-83513
- Termination: Through Hole
- Current Rating: 3.0
from RS Components, Ltd.
Samtec RSM-130-02-L-D PCB Socket [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 1.27
from Omnetics Connector Corporation
Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]
- Category: Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
- Termination: Through Hole
- Connector Type: Box Header
- Military Specification: MIL-C-32139
from RS Components, Ltd.
CONN RCPT 6POS 0.05 GOLD PCB [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Through hole
- Contact Pitch: 1.27
from Omnetics Connector Corporation
Dual Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (.64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]
- Category: Micro Connector and Nano Connector; Military Connector
- Military Specification: MIL-C-32139
- Termination: Through Hole
- Current Rating: 1.0
from RS Components, Ltd.
CONN RCPT 7POS 0.05 GOLD PCB [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Through hole
- Contact Pitch: 1.27
from Omnetics Connector Corporation
Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]
- Category: Board to Board Connector; Micro Connector and Nano Connector; Military Connector
- Military Specification: MIL-C-32139
- Termination: Through Hole
- Current Rating: 1.0
from RS Components, Ltd.
CONN RCPT 12POS 0.05 GOLD PCB [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Through hole
- Contact Pitch: 1.27
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount(Male Only). Latches are factory installed. All sizes Soldercups (Female Only) [See More]
- Category: Micro Connector and Nano Connector; Military Connector
- Military Specification: MIL-C-83513, MIL-M24519
- Gender: Female / Jack
- Current Rating: 3.0
from RS Components, Ltd.
0.50 mm Micro Blade & Beam LoProfile Skt [See More]
- Category: Micro Connector and Nano Connector
- Mounting: Surface mount
- Termination: Solder
- Contact Pitch: 0.5000
from Advanced Interconnections Corp.
Single, Dual and Triple Row Board to Board Connectors featuring screw-machined terminals available in either RoHS Compliant high temp. molded LCP insulators, FR-4 or Peel-A-Way ® removable terminal carriers. Typical mated heights from .046" (1.17mm) to .363" (9.22mm). [See More]
- Category: Board to Board Connector; Micro Connector and Nano Connector; Military Connector (optional feature)
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Connector Type: Header Connector
- Termination: PCB, Through Hole, Polyimide Film
from Fischer Connectors, Inc.
MINIATURE HIGH-SPEED DATA CONNECTIVITY. Ideally suited for applications where SWaP (Space, Weight and Power) is critical, MiniMax connectivity solutions offer a unique ruggedized, watertight (IP68, 20m/24h) housing, with a choice of three locking systems (push-pull, screw, quick-release). Available... [See More]
- Category: Audio / Video; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; PC Card Connector (optional feature); RF and Microwave Connector; USB
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Connector Type: Ethernet
- Termination: PCB
from Lumberg Automation - A Belden Brand
Profibus-DP straight female Micro (M12) receptacle for PCB mount, PG9 panel cut-out, front mount. [See More]
- Category: Micro Connector and Nano Connector
- Gender: Female / Jack
- Connector Type: M12
- Termination: PCB, Screw
from Samtec Inc.
Right Angle. Available up to 100 Contacts Per Row. Double Row. Gold Plating [See More]
- Category: Card Edge Connector; Micro Connector and Nano Connector
- Termination: Through Hole
- Gender: Female / Jack
- Voltage Rating: 275
from Utmel Electronic Limited
Waterproof MICRO USB connector IP67 cell phone waterproof USB connector with waterproof ring [See More]
- Category: Micro Connector and Nano Connector; USB
- Current Rating: 1.0
from C&K Components
Features. High performance MicropinTM contact system ( "twist pin" spring male contact and tubular socket contact). Non removable crimp type contacts. The Connectors are supplied with the Terminations or Cables installed in factory. MDM Connector layout : 9, 15, 21, 25, 31, 37, 51 cavities. MDM... [See More]
- Category: D-Sub Connector; Micro Connector and Nano Connector
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Connector Type: D-Sub
- Termination: Through Hole
from Advanced Interconnections Corp.
B2B ® SMT Connectors, featuring solder ball terminals on 1.27mm pitch, provide a high density, high reliability method to define stack height between two PC boards. Compact design conserves board space by combining many signal, ground, and power pins in a dense area. [See More]
- Category: Board to Board Connector; Micro Connector and Nano Connector; Military Connector (optional feature)
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Connector Type: Box Header; Header Connector; SMT
- Termination: PCB, Through Hole
from Lumberg Automation - A Belden Brand
Profibus-DP straight male Micro (M12) receptacle for PCB mount, PG9 panel cut-out, front mount. [See More]
- Category: Micro Connector and Nano Connector
- Gender: Male / Plug
- Connector Type: M12
- Termination: PCB, Screw
from Samtec Inc.
Right Angle. Available up to 100 Pins Per Row. Double Row. Gold Plating [See More]
- Category: Card Edge Connector; Micro Connector and Nano Connector
- Termination: Through Hole
- Gender: Female / Jack
- Voltage Rating: 275
from Advanced Interconnections Corp.
Mezza-pede ® low profile 1.00mm pitch SMT Connectors from Advanced are designed for board-to-board or cable-to-board applications where long-term reliability is required. [See More]
- Category: Board to Board Connector; Micro Connector and Nano Connector; Military Connector (optional feature)
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Connector Type: Box Header; Header Connector; FPC / FFC; SMT
- Termination: PCB, Through Hole, Polyimide Film
from Lumberg Automation - A Belden Brand
Micro (M12) Fixcon male to female feed through receptacle with B-keyway [See More]
- Category: Micro Connector and Nano Connector
- Gender: Male / Plug; Female / Jack
- Connector Type: M12
- Termination: PCB, Screw
from Samtec Inc.
Edgemount. Available up to 104 Positions Per Row. Double Row. Selective Gold Plating [See More]
- Category: Card Edge Connector; Micro Connector and Nano Connector
- Termination: Through Hole
- Gender: Female / Jack
- Voltage Rating: 300
from Advanced Interconnections Corp.
Dual and Triple Row Board to Board Connectors in patented Peel-A-Way ® removable carriers featuring screw-machined terminals for high reliability. [See More]
- Category: Board to Board Connector; Micro Connector and Nano Connector; Military Connector (optional feature)
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Connector Type: Header Connector
- Termination: PCB, Through Hole, Polyimide Film
from Lumberg Automation - A Belden Brand
Micro (M12), Receptacle, 4-Pole, Female for back mounting, PCB mount contacts, panel mount thread PG 9. [See More]
- Category: Micro Connector and Nano Connector
- Gender: Female / Jack
- Connector Type: M12
- Termination: Screw, Through Hole
from Samtec Inc.
Edgemount. Available up to 104 Positions Per Row. Double Row. Selective Gold Plating [See More]
- Category: Card Edge Connector; Micro Connector and Nano Connector
- Termination: Through Hole
- Gender: Female / Jack
- Voltage Rating: 300
from Lumberg Automation - A Belden Brand
Profibus-DP straight female Micro (M12) receptacle for PCB mount, PG9 panel cut-out, back mount. [See More]
- Category: Micro Connector and Nano Connector
- Gender: Female / Jack
- Connector Type: M12
- Termination: PCB, Screw
from Samtec Inc.
Right Angle. Available up to 104 Positions Per Row. Double Row. Selective Gold Plating [See More]
- Category: Card Edge Connector; Micro Connector and Nano Connector
- Termination: Through Hole
- Gender: Female / Jack
- Voltage Rating: 300
from Lumberg Automation - A Belden Brand
DeviceNet right angle female micro (M12) receptacle for PCB mount, PG9 panel cut-out. [See More]
- Category: Micro Connector and Nano Connector
- Gender: Female / Jack
- Connector Type: M12
- Termination: PCB, Screw
from Lumberg Automation - A Belden Brand
Micro (M12), Receptacle, 4-Pole, Male for back mounting, PCB mount contacts, panel mount thread PG 9. [See More]
- Category: Micro Connector and Nano Connector
- Gender: Male / Plug
- Connector Type: M12
- Termination: PCB
from Lumberg Automation - A Belden Brand
Profibus-DP straight male Micro (M12) receptacle for PCB mount, PG9 panel cut-out, back mount. [See More]
- Category: Micro Connector and Nano Connector
- Gender: Male / Plug
- Connector Type: M12
- Termination: PCB, Screw
from Lumberg Automation - A Belden Brand
DeviceNet right angle male micro (M12) receptacle for PCB mount, PG9 panel cut-out. [See More]
- Category: Micro Connector and Nano Connector
- Gender: Male / Plug
- Connector Type: M12
- Termination: PCB, Screw