Bronze Wallplates
from TelephoneStuff.com
3-SC Duplex (6 Fibers) Multimode, Beige adapters, Phosphor-bronze alignment sleeves. [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. #4 SATIN POLISHED FINISH. 1 GANG(S). PRINCESS DESIGNATED SIZE. APPROVAL UL 883C. APPLICATION ARCHITECTURAL. SIZE 2.75 INCH WIDTH X 5 INCH HEIGHT X 0.04 INCH THICKNESS. SUPPLIED WITH MATCHING SCREWS [See More]
- Material: Bronze
from Legrand
Smooth Metal Wall Plate 1gang Blank Box Mounted Brushed Bronze. Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates... [See More]
- Material: Bronze
- Opening / Devices: One
- Type: Blank Wall Plate
from TelephoneStuff.com
3-ST Duplex (6 Fibers) Multimode, Beige adapters, Phosphor-bronze alignment sleeves. [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 1-HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION. 1 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
from Legrand
Smooth Metal Wall Plate 2gang Blank Box Mounted Brushed Bronze. Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates... [See More]
- Material: Bronze
- Opening / Devices: Two
- Type: Blank Wall Plate
from TelephoneStuff.com
6-LC Duplex (12 Fibers) Multimode, Beige adapters, Phosphor-bronze alignment sleeves. [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. (2) HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION. 2 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
from Legrand
Decorative Finish Screwless Wall Plate, 4gang Decorator, Plastic Subplate, Brushed Bronze. Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate ( “SWP ” Series only). Metal subplate made of .042" zinc-plated steel ( “SW ”... [See More]
- Material: Bronze
- Opening / Devices: Four
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
6-SC Simplex (6 Fibers) Multimode, Beige adapters, Phosphor-bronze alignment sleeves. [See More]
- Material: Bronze
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 1-INTERCHANGEABLE 2 HOLE CONFIGURATION. 1 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Opening / Devices: Two
from Legrand
Decorative Finish Screwless Wall Plate 2gang Decorator Metal Subplate Brushed Bronze. Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate ( “SWP ” Series only). Metal subplate made of .042" zinc-plated steel ( “SW ” Series... [See More]
- Material: Bronze
- Opening / Devices: Two
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
TracJack ® 2 ST Adapters Multimode Fiber Optic Module with Phosphor-Bronze Alignment Sleeves is a versatile single-module solution. Features: - Snap-in module for simple and secure installation. - Modular design allows for flexibility in structured cabling system design. - Front removable for... [See More]
- Material: Bronze
- Type: Data Jack Wall Plate
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 2-INTERCHANGEABLE 2 HOLE CONFIGURATION. 2 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Opening / Devices: Two
from Legrand
Decorative Finish Screwless Wall Plate 4gang Decorator Metal Subplate Brushed Bronze. Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate ( “SWP ” Series only). Metal subplate made of .042" zinc-plated steel ( “SW ” Series... [See More]
- Material: Bronze
- Opening / Devices: Three
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
A beige duplex adapter with phosphor bronze sleeve. Pack of 5. Features: - Provides 6, 8, or 12 ports for ST, FC, SC, LC, MT-RJ and Quick-Port connectors. - Compliant with TIA/EIA-568-A, 568-B, -606 and -607. - UL listed and CSA certified. - Accommodate SC, FC, ST, LC, MT-RJ and QuickPort adapters. [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. (3) INTERCHANGEABLE 2 HOLE CONFIGURATION. 3 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Opening / Devices: Two
from Legrand
Decorative Finish Screwless Wall Plate 1gang Decorator Metal Subplate Brushed Bronze. Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate ( “SWP ” Series only). Metal subplate made of .042" zinc-plated steel ( “SW ” Series... [See More]
- Material: Bronze
- Opening / Devices: One
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
Bring ST, SC, FC, LC or MT-RJ fiber to the workstation with QuickPort workstation adapters. QuickPort ST Fiber Adapter, QuickPort SC Fiber Adapter, QuickPort FC Fiber Adapter, QuickPort Duplex LC Fiber Adapter and Spectro-Link QuickPort Frame-Station Adapter fit into any QuickPort panel, housing,... [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 1-INTERCHANGEABLE 3 HOLE CONFIGURATION. 1 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Opening / Devices: Three
from Legrand
Decorative Finish Screwless Wall Plate 3gang Decorator Plastic Subplate Brushed Bronze. Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate ( “SWP ” Series only). Metal subplate made of .042" zinc-plated steel ( “SW ” Series... [See More]
- Material: Bronze
- Opening / Devices: Three
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
Bring ST, SC, FC, LC or MT-RJ fiber to the workstation with QuickPort workstation adapters. QuickPort ST Fiber Adapter, QuickPort SC Fiber Adapter, QuickPort FC Fiber Adapter, QuickPort Duplex LC Fiber Adapter and Spectro-Link QuickPort Frame-Station Adapter fit into any QuickPort panel, housing,... [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 2-INTERCHANGEABLE 3 HOLE CONFIGURATION. 2 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Opening / Devices: Three
from Legrand
Decorative Finish Screwless Wall Plate 1gang Decorator Plastic Subplate Brushed Bronze. Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate ( “SWP ” Series only). Metal subplate made of .042" zinc-plated steel ( “SW ” Series... [See More]
- Material: Bronze
- Opening / Devices: One
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
Bring ST, SC, FC, LC or MT-RJ fiber to the workstation with QuickPort workstation adapters. QuickPort ST Fiber Adapter, QuickPort SC Fiber Adapter, QuickPort FC Fiber Adapter, QuickPort Duplex LC Fiber Adapter and Spectro-Link QuickPort Frame-Station Adapter fit into any QuickPort panel, housing,... [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 1-VERTICAL INTERCHANGEABLE 1 HOLE CONFIGURATION. 1 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
from Legrand
Decorative Finish Screwless Wall Plate 3gang Decorator Metal Subplate Brushed Bronze. Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate ( “SWP ” Series only). Metal subplate made of .042" zinc-plated steel ( “SW ” Series... [See More]
- Material: Bronze
- Opening / Devices: Three
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
Mini-Com FC fiber optic adapter modules with phosphor bronze split sleeve. Features: - TIA/EIA-604 FOCIS-4 compliant adapters. - Exceed TIA/EIA-568-B.3 requirements. - Compatible with Mini-Com products for complete modularity. - Mini-Com FC Simplex Adapter Modules are commonly used with Mini-Com... [See More]
- Material: Bronze
from Mulberry Metal Products, Inc.
". BRONZE MATERIAL. SATIN FINISH. 1-2 HOLE, 1-HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION. 2 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL. " [See More]
- Material: Bronze
- Opening / Devices: Two
from Legrand
Decorative Finish Screwless Wall Plate 2gang Decorator Plastic Subplate Brushed Bronze. Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate ( “SWP ” Series only). Metal subplate made of .042" zinc-plated steel ( “SW ” Series... [See More]
- Material: Bronze
- Opening / Devices: Two
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
Module supplied with one LC Sr./Jr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters. - Exceed TIA/EIA-568-B.3 requirements. - Small form factor (SFF) duplex adapter design fits into single module space. -... [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
". BRONZE MATERIAL. SATIN FINISH. (1) INTERCHANGEABLE 2 HOLE, (1) TOGGLE SWITCH CONFIGURATION. 2 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL. " [See More]
- Material: Bronze
- Opening / Devices: Two
- Type: Toggle Switch Plate
from Legrand
Smooth Metal Wall Plate 1gang Decorator Brushed Bronze. Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available,... [See More]
- Material: Bronze
- Opening / Devices: One
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
Module supplied with one LC Sr./Sr. SFF duplex multimode fiber optic adapter (EI) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-10 compatible adapters. - Exceed TIA/EIA-568-B.3 requirements. - Small form factor (SFF) duplex adapter design fits into single module space. -... [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 1-TOGGLE SWITCH CONFIGURATION. 1 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Toggle Switch Plate
from Legrand
Smooth Metal Wall Plate 1gang Duplex Brushed Bronze. Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as... [See More]
- Material: Bronze
- Opening / Devices: One
- Type: Duplex Outlet Cover
from TelephoneStuff.com
NetKey FJ Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure. - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable. - Keystone module snaps in and out of all keystone... [See More]
- Material: Bronze
- Type: Data Jack Wall Plate; Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 2-TOGGLE SWITCH CONFIGURATION. 2 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Toggle Switch Plate
from Legrand
Smooth Metal Wall Plate 2gang Duplex Brushed Bronze. Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as... [See More]
- Material: Bronze
- Opening / Devices: Two
- Type: Duplex Outlet Cover
from TelephoneStuff.com
Netkey LC Duplex Multimode Adapter Module with Phosphor Bronze Split Sleeves. Features: - Exceeds TIA/EIA-568-B.3 requirements. - Small form factor (SFF) duplex adapter design fits into single module space. - Sr./Jr. (senior / junior) adapter module designed to accept FOCIS-10 compatible senior LC... [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 3-TOGGLE SWITCH CONFIGURATION. 3 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Toggle Switch Plate
from Legrand
Smooth Metal Wall Plate 1gang Toggle Brushed Bronze. Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as... [See More]
- Material: Bronze
- Opening / Devices: One
- Type: Toggle Switch Plate
from TelephoneStuff.com
NetKey Opti-Crimp FJ 50/125 μm Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure. - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable. - Keystone module snaps... [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 4-TOGGLE SWITCH CONFIGURATION. 4 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Toggle Switch Plate
from Legrand
Smooth Metal Wall Plate 3gang Toggle Brushed Bronze. Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as... [See More]
- Material: Bronze
- Opening / Devices: Three
- Type: Toggle Switch Plate
from TelephoneStuff.com
NetKey Opti-Crimp FJ 62.5/125 μm Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure. - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable. - Keystone module snaps... [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 5-TOGGLE SWITCH CONFIGURATION. 5 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Toggle Switch Plate
from Legrand
Smooth Metal Wall Plate 2gang Toggle Brushed Bronze. Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as... [See More]
- Material: Bronze
- Opening / Devices: Two
- Type: Toggle Switch Plate
from TelephoneStuff.com
Netkey SC Simplex Multimode Adapter Keystone Module with Phosphor Bronze Split Sleeves. Features: - Improved protective cap fully surrounds split sleeve opening. - Phosphor bronze split sleeves to fit specific network requirements. - Laser marked with Q.C. number to assure 100% traceability. -... [See More]
- Material: Bronze
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 6-TOGGLE SWITCH CONFIGURATION. 6 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Toggle Switch Plate
from TelephoneStuff.com
Netkey ST Simplex Multimode Adapter Keystone Module with Phosphor Bronze Split Sleeves. Features: - Designed for multimode ST connectors and patch cords. - Keystone module design can be used in all keystone closet products and work area outlets. - TIA/EIA-604 FOCIS-2 compatible adapter. - Exceeds... [See More]
- Material: Bronze
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 1-SINGLE RECEPTACLE CONFIGURATION. 1 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 2-SINGLE RECEPTACLE CONFIGURATION. 2 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 1-DUPLEX RECEPTACLE CONFIGURATION. 1 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 2-DUPLEX RECEPTACLE CONFIGURATION. 2 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 3-DUPLEX RECEPTACLE CONFIGURATION. 3 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 4-DUPLEX RECEPTACLE CONFIGURATION. 4 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 5-DUPLEX RECEPTACLE CONFIGURATION. 5 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Duplex Outlet Cover
from Mulberry Metal Products, Inc.
BRONZE MATERIAL. SATIN FINISH. 6-DUPLEX RECEPTACLE CONFIGURATION. 6 GANG(S). PRINCESS DESIGNATED SIZE. APPLICATION ARCHITECTURAL [See More]
- Material: Bronze
- Type: Duplex Outlet Cover