Nickel Wallplates
from TelephoneStuff.com
3.5mm Solder Stereo Jack is the ideal solution for distributing audio signals to-and-from components. Today ’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has... [See More]
- Material: Nickel
- Type: Data Jack Wall Plate
from Legrand
Nickel Decorative Screwless Wall Plate, with Plastic Subplate, Two Gang. Nickel Screwless Wall Plates add a classic touch to any contemporary kitchen or bath. Unbreakable, flexible polycarbonate construction - conforms to uneven drywall. Sleek smooth look that hide the screws and highlight the... [See More]
- Material: Nickel
- Opening / Devices: Two
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
Converting to multimedia connectors will greatly improve the signal quality when transmitting video and audio to the work area. Carton contains 100 individually bagged modules. Features: - Mounts into Infin-e-Station plates, surface housings and unloaded panels [See More]
- Material: Nickel
from Legrand
Nickel Decorative Screwless Wall Plate, with Plastic Subplate, Three Gang. Nickel Screwless Wall Plates add a classic touch to any contemporary kitchen or bath. Unbreakable, flexible polycarbonate construction - conforms to uneven drywall. Sleek smooth look that hide the screws and highlight the... [See More]
- Material: Nickel
- Opening / Devices: Three
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
Coaxial Nickel BNC Coupler provides an ideal solution for distributing coaxial (RG-6 & RG-59) video signal to the work station or cross-connect. Coaxial Nickel BNC Coupler Features: - Installs with a snap. - Provides quick, easy “bayonet-style ” termination. - Seamless hubbell system... [See More]
- Material: Nickel
from Legrand
Nickel Decorative Screwless Wall Plate, with Plastic Subplate, Four Gang. Nickel Screwless Wall Plates add a classic touch to any contemporary kitchen or bath. Unbreakable, flexible polycarbonate construction - conforms to uneven drywall. Sleek smooth look that hide the screws and highlight the... [See More]
- Material: Nickel
- Opening / Devices: Four
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
F-Type Nickel Plated Feedthrough Modular Connector. Connector Features: - Female/female. - Nickel plated. - Used for audio and video applications. - Rear threaded F-type connectors for secure in-wall connections with both RG6 and RG59 coaxial cables. - Compatible with IC107 and IC108 models. - Used... [See More]
- Material: Nickel
from Legrand
Nickel Decorative Screwless Wall Plate, with Plastic Subplate, One Gang. Nickel Screwless Wall Plates add a classic touch to any contemporary kitchen or bath. Unbreakable, flexible polycarbonate construction - conforms to uneven drywall. Sleek smooth look that hide the screws and highlight the... [See More]
- Material: Nickel
- Opening / Devices: One
- Type: Rocker / GFCI Switch Plate
from TelephoneStuff.com
The 25-pack F-type Modular jacks are designed with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification. Module Features: - Used for audio and video... [See More]
- Material: Nickel
from TelephoneStuff.com
F-Type, 3 GHz, Nickel-Plated Module provides a clean connection point for wired electronics to wall outlets allowing cables to be hidden within the walls or cabinetry. Features: - Designed with 3 GHz bandwidth for audio and video applications. - Provides ultra sharp video clarity. - Blue insert to... [See More]
- Material: Nickel