More than Four Wallplates
from SFCable.com
Classic style smooth face wall plate. Screw head is also painted the same color. 6 Keystone Ports Works with all SF Cable keystone jacks that easily snap in. Designed to support the distribution of voice, data, and other communication needs to the work area for commercial or residential... [See More]
- Type: Data Jack Wall Plate
- Opening / Devices: 6 Port
from L-com, Inc.
Consolidate crowded wall jacks to a single multi-port surface box with 6 or 12 ports. Each jack features industry standard IDC 110 style connectors for quick and easy installation. Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws, these boxes can be... [See More]
- Opening / Devices: 12
from Lutron Electronics Co., Inc.
. DESIGNER, SCREWLESS TYPE. POLYCARBONATE PLASTIC MATERIAL. GLOSS FINISH. ALMOND COLOR. (5) DIMMER/FAN SPEED CONTROL CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT. APPROVAL UL 20/1472, CSA, NOM. APPLICABLE... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Black Box
Rear-loading capability provides extra security at the workstation. Just snap in jacks from the back. The vertical orientation of all port openings provides a cleaner finish and eliminates mixing vertical and horizontal ports. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Opening / Devices: Two; 12-port
from Leviton Manufacturing
Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an assortment of colors. If you have a unique application, Leviton can also customize a wallplate for a... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Thermoplastic Nylon
- Opening / Devices: 5
from Hubbell Incorporated
HIGH IMPACT NYLON MATERIAL. SMOOTH FINISH. WHITE COLOR. (6) TOGGLE SWITCH CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. BRYANT[R] BRAND. APPROVAL UL 514-D, CSA 22.2 [See More]
- Type: Toggle Switch Plate
- Material: Nylon
- Opening / Devices: 6
from Hubbell Wiring Device-Kellems
0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; SB MODEL [See More]
- Type: Toggle Switch Plate
- Material: Brass
- Opening / Devices: 5
from Legrand
Blank Plate, Box Mounted, Seven Gang, 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants,... [See More]
- Type: Blank Wall Plate
- Material: Steel
- Opening / Devices: 7
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. GLOSS FINISH. BLACK COLOR. (5) DIMMER CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. CW MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Black Box
Rear-loading capability provides extra security at the workstation. Just snap in jacks from the back. The vertical orientation of all port openings provides a cleaner finish and eliminates mixing vertical and horizontal ports. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Material: Plastic
- Opening / Devices: Two; 12-port
from Leviton Manufacturing
Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an assortment of colors. If you have a unique application, Leviton can also customize a wallplate for a... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Thermoplastic Nylon
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. BROWN COLOR. (5) DECORATOR CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; S [See More]
- Type: Toggle Switch Plate
- Material: Brass
- Opening / Devices: 5
from Legrand
Smooth Metal Wall Plate, 6gang Blank, Box Mounted, 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies,... [See More]
- Type: Blank Wall Plate
- Material: Steel
- Opening / Devices: 6
from Lutron Electronics Co., Inc.
. DESIGNER, SCREWLESS TYPE. POLYCARBONATE PLASTIC MATERIAL. GLOSS FINISH. BROWN COLOR. (5) DIMMER/FAN SPEED CONTROL CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT. APPROVAL UL 20/1472, CSA, NOM. APPLICABLE... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Black Box
Stainless is ideal for clean rooms and food-service facilities;it's easy to clean and sterilize. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Material: Steel
- Opening / Devices: 6
from Leviton Manufacturing
Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an assortment of colors. If you have a unique application, Leviton can also customize a wallplate for a... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Thermoplastic Nylon
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. ALMOND COLOR. (5) DECORATOR CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (6) TOGGLE SWITCH CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROV [See More]
- Type: Toggle Switch Plate
- Material: Brass
- Opening / Devices: 6
from Legrand
Smooth Metal Wall Plate, 8gang Blank, Box Mounted, 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies,... [See More]
- Type: Blank Wall Plate
- Material: Steel
- Opening / Devices: 8
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. GLOSS FINISH. GRAY COLOR. (5) DIMMER CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. CW MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Black Box
Made in the USA. Rear-loading capability provides extra security at the workstation. The vertical orientation of the port openings provides a cleaner finish and eliminates mixing vertical and horizontal ports. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Opening / Devices: 6
from Leviton Manufacturing
Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an assortment of colors. If you have a unique application, Leviton can also customize a wallplate for a... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Thermoplastic Nylon
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. BLACK COLOR. (5) DECORATOR CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BLACK COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL [See More]
- Type: Despard Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Legrand
Smooth Metal Wall Plate 5gang Blank Box Mounted 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical... [See More]
- Type: Blank Wall Plate
- Material: Steel
- Opening / Devices: 5
from Lutron Electronics Co., Inc.
. DESIGNER, SCREWLESS TYPE. POLYCARBONATE PLASTIC MATERIAL. GLOSS FINISH. IVORY COLOR. (5) DIMMER/FAN SPEED CONTROL CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT. APPROVAL UL 20/1472, CSA, NOM. APPLICABLE... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Black Box
Clear label covers feature quick, pressure-release design. Includes labels, clear label covers, and mounting screws. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Opening / Devices: 6
from Leviton Manufacturing
4-Gang 3-Toggle 1-Duplex Device Combination Wallplate, Standard Size, 430 Stainless Steel, Device Mount, - Stainless Steel [See More]
- Type: Duplex Outlet Cover
- Material: Stainless Steel
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. GRAY COLOR. (5) DECORATOR CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL [See More]
- Type: Despard Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Legrand
Smooth Metal Wall Plate 4gang Toggle 1gang Duplex 302 Stainless Steel Painted Ivory. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants,... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Steel
- Opening / Devices: 5
from Lutron Electronics Co., Inc.
. DESIGNER, SCREWLESS TYPE. POLYCARBONATE PLASTIC MATERIAL. GLOSS FINISH. LIGHT ALMOND COLOR. (5) DIMMER/FAN SPEED CONTROL CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT. APPROVAL UL 20/1472, CSA, NOM. [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Black Box
Designed with rounded edges for a sleek, more contemporary look that better matches modern office decor. The vertical orientation of all port openings provides a cleaner finish and eliminates mixing vertical and horizontal ports. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Opening / Devices: 6
from Leviton Manufacturing
Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an assortment of colors. If you have a unique application, Leviton can also customize a wallplate for a... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Stainless Steel
- Opening / Devices: 6
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. IVORY COLOR. (5) DECORATOR CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL [See More]
- Type: Despard Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Legrand
Smooth Metal Wall Plate 4gang Toggle 1gang Duplex 302 Stainless Steel Painted White. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants,... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Steel
- Opening / Devices: 6
from Lutron Electronics Co., Inc.
. DESIGNER, SCREWLESS TYPE. METAL MATERIAL. STAINLESS STEEL FINISH. (5) DIMMER/FAN SPEED CONTROL CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT. INCLUDES BLACK PLASTIC TRIM/ADAPTER. APPROVAL UL 20/1472, CSA,... [See More]
- Type: Rocker / GFCI Switch Plate
- Opening / Devices: 5
from Black Box
Rear-loading capability provides extra security at the workstation. Just snap in jacks from the back. The vertical orientation of all port openings provides a cleaner finish and eliminates mixing vertical and horizontal ports. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Opening / Devices: 6
from Leviton Manufacturing
Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an assortment of colors. If you have a unique application, Leviton can also customize a wallplate for a... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Stainless Steel
- Opening / Devices: 5
from Hubbell Incorporated
GFCI SURGE TYPE. 0.25 INCH THK NYLON MATERIAL. SMOOTH FINISH. LIGHT ALMOND COLOR. (5) DECORATOR CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPR [See More]
- Type: Despard Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Legrand
Combination Wall Plate, 4 Toggle Switch & 1 Duplex Receptacle, Five Gang, 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Steel
- Opening / Devices: 6
from Lutron Electronics Co., Inc.
GLOSS FINISH. WHITE COLOR. (5) RECTANGULAR DEVICE CONFIGURATION. 5 GANG(S). OVERSIZE DESIGNATED SIZE. CLARO[R] BRAND. CW MODEL [See More]
- Opening / Devices: 5
from Black Box
Rear-loading capability provides extra security at the workstation. Just snap in jacks from the back. The vertical orientation of all port openings provides a cleaner finish and eliminates mixing vertical and horizontal ports. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Opening / Devices: 6
from Leviton Manufacturing
Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an assortment of colors. If you have a unique application, Leviton can also customize a wallplate for a... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Thermoset
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. WHITE COLOR. (5) DECORATOR CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. HOMESELECT[T], HUBBELL[R] BRAND. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; RED COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 5 [See More]
- Type: Despard Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Legrand
Smooth Metal Wall Plate 5gang Decorator 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants,... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Steel
- Opening / Devices: 5
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. GLOSS FINISH. ALMOND COLOR. (6) DIMMER CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. CW MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 6
from Black Box
Stainless is ideal for clean rooms and food-service facilities;it's easy to clean and sterilize. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Material: Steel
- Opening / Devices: 6
from Leviton Manufacturing
Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an assortment of colors. If you have a unique application, Leviton can also customize a wallplate for a... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Thermoset
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. BROWN COLOR. (6) DECORATOR CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 11.93 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 6
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL [See More]
- Type: Despard Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Legrand
Trademaster Plate 5gang 5 Decorator White. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.). Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. GLOSS FINISH. BLACK COLOR. (6) DIMMER CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. CW MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 6
from Black Box
Designed with rounded edges for a sleek, more contemporary look that better matches modern office decor. The vertical orientation of all port openings provides a cleaner finish and eliminates mixing vertical and horizontal ports. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Opening / Devices: 9
from Leviton Manufacturing
Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an assortment of colors. If you have a unique application, Leviton can also customize a wallplate for a... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Thermoset
- Opening / Devices: 6
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. ALMOND COLOR. (6) DECORATOR CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 11.93 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 6
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDEN [See More]
- Type: Despard Switch Plate
- Material: Plastic
- Opening / Devices: 6
from Legrand
Smooth Metal Wall Plate 7gang Decorator 302 Stainless Steel Painted White. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies,... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Steel
- Opening / Devices: 7
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. GLOSS FINISH. BROWN COLOR. (6) DIMMER CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. CW MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 6
from Black Box
Designed with rounded edges for a sleek, more contemporary look that better matches modern office decor. The vertical orientation of all port openings provides a cleaner finish and eliminates mixing vertical and horizontal ports. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Opening / Devices: 9
from Leviton Manufacturing
Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an assortment of colors. If you have a unique application, Leviton can also customize a wallplate for a... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Thermoset
- Opening / Devices: 6
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. BLACK COLOR. (6) DECORATOR CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 11.93 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 6
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA [See More]
- Type: Toggle Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Legrand
Smooth Metal Wall Plate 6gang Decorator 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants,... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Steel
- Opening / Devices: 6
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. GLOSS FINISH. GRAY COLOR. (6) DIMMER CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. CW MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 6
from Black Box
Rear-loading capability provides extra security at the workstation. Just snap in jacks from the back. The vertical orientation of all port openings provides a cleaner finish and eliminates mixing vertical and horizontal ports. Guaranteed for life! [See More]
- Type: Data Jack Wall Plate
- Opening / Devices: 9
from Leviton Manufacturing
Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an assortment of colors. If you have a unique application, Leviton can also customize a wallplate for a... [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Stainless Steel
- Opening / Devices: 6
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. GRAY COLOR. (6) DECORATOR CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 11.93 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 6
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; GRAY COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL [See More]
- Type: Toggle Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Legrand
Smooth Wall Plate 6gang Sierraplex White. Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 6
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. GLOSS FINISH. IVORY COLOR. (6) DIMMER CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. CW MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 6
from Leviton Manufacturing
5-Gang Decora Plus Device Decora Wallplate, Screwless, Poly Carbonate, Snap-On Mount, Screwless Subplate - IVORY [See More]
- Type: Decora
- Material: Polycarbonate
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. IVORY COLOR. (6) DECORATOR CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 11.93 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 6
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA [See More]
- Type: Toggle Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Legrand
Trademaster Plate 6gang 6 Decorator White. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.). Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Nylon
- Opening / Devices: 6
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. GLOSS FINISH. LIGHT ALMOND COLOR. (6) DIMMER CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. CW MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 6
from Leviton Manufacturing
Leviton Decora Plus Wallplates â €" available in a wide spectrum of colors and styles â €" can add subtle elegance to any home. You can go modern with Decora Plus Screwless, snap-on wallplates, which install fast and flawlessly. Sleek, versatile and convenient, all Leviton decorative... [See More]
- Type: Decora
- Material: Polycarbonate
- Opening / Devices: 5
from Hubbell Incorporated
GFCI SURGE TYPE. 0.25 INCH THK NYLON MATERIAL. SMOOTH FINISH. LIGHT ALMOND COLOR. (6) DECORATOR CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. STYLE LINE[R] BRAND. OVERALL DIMENSION 11.93 INCH W X 4.63 INCH H. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 6
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; [See More]
- Type: Toggle Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Legrand
Smooth Metal Wall Plate, 8gang Decorator, 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Steel
- Opening / Devices: 8
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. STAINLESS STEEL FINISH. (6) DIMMER CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H. INCLUDES BLACK PLASTIC TRIM/ADAPTER. APPROVAL UL, CSA, NOM, ISO. CW MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Opening / Devices: 6
from Leviton Manufacturing
Leviton Decora Plus Wallplates â €" available in a wide spectrum of colors and styles â €" can add subtle elegance to any home. You can go modern with Decora Plus Screwless, snap-on wallplates, which install fast and flawlessly. Sleek, versatile and convenient, all Leviton decorative... [See More]
- Type: Decora
- Material: Polycarbonate
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. WHITE COLOR. (6) DECORATOR CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. HOMESELECT[T], HUBBELL[R] BRAND. OVERALL DIMENSION 11.93 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA [See More]
- Type: Despard Switch Plate
- Material: Nylon
- Opening / Devices: 6
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA [See More]
- Type: Toggle Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Legrand
Smooth Metal Wall Plate, 8gang Decorator, 302 Stainless Steel Painted White. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies,... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Steel
- Opening / Devices: 8
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. GLOSS FINISH. WHITE COLOR. (6) DIMMER CONFIGURATION. 6 GANG(S). STANDARD DESIGNATED SIZE. CLARO[R] BRAND. OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. CW MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 6
from Leviton Manufacturing
Leviton Decora Plus Wallplates â €" available in a wide spectrum of colors and styles â €" can add subtle elegance to any home. You can go modern with Decora Plus Screwless, snap-on wallplates, which install fast and flawlessly. Sleek, versatile and convenient, all Leviton decorative... [See More]
- Type: Decora
- Material: Polycarbonate
- Opening / Devices: 6
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. BROWN COLOR. (4) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (6) TOGGLE SWITCH CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES [See More]
- Type: Toggle Switch Plate
- Material: Plastic
- Opening / Devices: 6
from Legrand
Decorator Wall Plate, Five Gang, White. Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. SATIN FINISH. BLUESTONE COLOR. (5) DIMMER CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. SC MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Leviton Manufacturing
Leviton Decora#&0174; brand Designer Wallplates â €" available in a wide spectrum of colors and styles â €" can add subtle elegance to any home. Sleek, versatile and convenient, they also come in a midway size that gives even greater coverage, and can hide unsightly wall surface... [See More]
- Type: Decora/GFCI
- Material: Painted Metal
- Opening / Devices: 7
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. ALMOND COLOR. (4) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (6) TOGGLE SWITCH CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES [See More]
- Type: Toggle Switch Plate
- Material: Plastic
- Opening / Devices: 6
from Legrand
Smooth Metal Wall Plate, 7gang Decorator, 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Steel
- Opening / Devices: 7
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. SATIN FINISH. BISCUIT COLOR. (5) DIMMER CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. SC MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Leviton Manufacturing
Leviton Decora Designer Wallplates â €" available in a wide spectrum of colors and styles â €" can add subtle elegance to any home. Sleek, versatile and convenient, they also come in a midway size that gives even greater coverage, and can hide unsightly wall surface irregularities. All... [See More]
- Type: Decora/GFCI
- Material: Painted Metal
- Opening / Devices: 7
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. IVORY COLOR. (4) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHE [See More]
- Type: Despard Switch Plate
- Material: Stainless Steel
- Opening / Devices: 5
from Legrand
Smooth Metal Wall Plate 5gang Duplex 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and... [See More]
- Type: Duplex Outlet Cover
- Material: Steel
- Opening / Devices: 5
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. SATIN FINISH. DESERT STONE COLOR. (5) DIMMER CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. SC MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Leviton Manufacturing
8-Gang Decora/GFCI Device Decora Wallplate, Standard Size, Painted Metal, Device Mount - Ivory [See More]
- Type: Decora/GFCI
- Material: Painted Metal
- Opening / Devices: 8
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. WHITE COLOR. (4) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Duplex Outlet Cover; Toggle Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (6) DECORATOR CONFIGURATION; 6 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICA [See More]
- Type: Despard Switch Plate
- Material: Stainless Steel
- Opening / Devices: 6
from Legrand
Smooth Metal Wall Plate 6gang Duplex 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and... [See More]
- Type: Duplex Outlet Cover
- Material: Steel
- Opening / Devices: 6
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. SATIN FINISH. EGGSHELL COLOR. (5) DIMMER CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. SC MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Leviton Manufacturing
Leviton Decora Designer Wallplates â €" available in a wide spectrum of colors and styles â €" can add subtle elegance to any home. Sleek, versatile and convenient, they also come in a midway size that gives even greater coverage, and can hide unsightly wall surface irregularities. All... [See More]
- Type: Decora/GFCI
- Material: Painted Metal
- Opening / Devices: 8
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. BROWN COLOR. (5) TOGGLE SWITCH CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Toggle Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL [See More]
- Type: Despard Switch Plate
- Material: Stainless Steel
- Opening / Devices: 7
from Legrand
Screwless Decorator Wall Plate, Metal Subplate, Five Gang, White. Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate ( “SWP ” Series only). Metal subplate made of .042" zinc-plated steel ( “SW ” Series only). Extra 1/8" width... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Polycarbonate
- Opening / Devices: 5
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. SATIN FINISH. GREENBRIAR COLOR. (5) DIMMER CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. SC MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Leviton Manufacturing
Leviton Decora Designer Wallplates â €" available in a wide spectrum of colors and styles â €" can add subtle elegance to any home. Sleek, versatile and convenient, they also come in a midway size that gives even greater coverage, and can hide unsightly wall surface irregularities. All... [See More]
- Type: Decora/GFCI
- Material: Thermoset
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. ALMOND COLOR. (5) TOGGLE SWITCH CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Toggle Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; IVORY COLOR; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN [See More]
- Type: Despard Switch Plate
- Material: Stainless Steel
- Opening / Devices: 7
from Legrand
Screwless Decorator Wall Plate, Metal Subplate, Six Gang, White. Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate ( “SWP ” Series only). Metal subplate made of .042" zinc-plated steel ( “SW ” Series only). Extra 1/8" width... [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Polycarbonate
- Opening / Devices: 6
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. SATIN FINISH. GOLDSTONE COLOR. (5) DIMMER CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. SC MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Leviton Manufacturing
Leviton Decora Designer Wallplates â €" available in a wide spectrum of colors and styles â €" can add subtle elegance to any home. Sleek, versatile and convenient, they also come in a midway size that gives even greater coverage, and can hide unsightly wall surface irregularities. All... [See More]
- Type: Decora/GFCI
- Material: Thermoset
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. BLACK COLOR. (5) TOGGLE SWITCH CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Toggle Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; WHITE COLOR; (7) DECORATOR CONFIGURATION; 7 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 13.62 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN [See More]
- Type: Despard Switch Plate
- Material: Stainless Steel
- Opening / Devices: 7
from Legrand
Smooth Metal Wall Plate 8gang Toggle 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and... [See More]
- Type: Toggle Switch Plate
- Material: Steel
- Opening / Devices: 8
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. SATIN FINISH. HOT COLOR. (5) DIMMER CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. SC MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Leviton Manufacturing
Leviton Decora Designer Wallplates â €" available in a wide spectrum of colors and styles â €" can add subtle elegance to any home. Sleek, versatile and convenient, they also come in a midway size that gives even greater coverage, and can hide unsightly wall surface irregularities. All... [See More]
- Type: Decora/GFCI
- Material: Thermoset
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. GRAY COLOR. (5) TOGGLE SWITCH CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Toggle Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (8) DECORATOR CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL [See More]
- Type: Despard Switch Plate
- Material: Stainless Steel
- Opening / Devices: 8
from Legrand
Smooth Metal Wall Plate 8gang Toggle 302 Stainless Steel Painted White. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies,... [See More]
- Type: Toggle Switch Plate
- Material: Steel
- Opening / Devices: 8
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. SATIN FINISH. LIMESTONE COLOR. (5) DIMMER CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. SC MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Leviton Manufacturing
Leviton Decora Designer Wallplates â €" available in a wide spectrum of colors and styles â €" can add subtle elegance to any home. Sleek, versatile and convenient, they also come in a midway size that gives even greater coverage, and can hide unsightly wall surface irregularities. All... [See More]
- Type: Decora/GFCI
- Material: Thermoset
- Opening / Devices: 5
from Hubbell Incorporated
NYLON MATERIAL. SMOOTH FINISH. IVORY COLOR. (5) TOGGLE SWITCH CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H X 0.25 INCH THK. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Toggle Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; IVORY COLOR; (8) DECORATOR CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN [See More]
- Type: Despard Switch Plate
- Material: Stainless Steel
- Opening / Devices: 8
from Legrand
Smooth Metal Wall Plate 5gang Toggle 302 Stainless Steel. Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and... [See More]
- Type: Toggle Switch Plate
- Material: Steel
- Opening / Devices: 5
from Lutron Electronics Co., Inc.
". DESIGNER TYPE. POLYCARBONATE MATERIAL. SATIN FINISH. MIDNIGHT COLOR. (5) DIMMER CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H. APPROVAL UL, CSA, NOM, ISO. SC MODEL. " [See More]
- Type: Rocker / GFCI Switch Plate
- Material: Plastic
- Opening / Devices: 5
from Leviton Manufacturing
Leviton Decora Designer Wallplates â €" available in a wide spectrum of colors and styles â €" can add subtle elegance to any home. Sleek, versatile and convenient, they also come in a midway size that gives even greater coverage, and can hide unsightly wall surface irregularities. All... [See More]
- Type: Decora
- Material: Nylon
- Opening / Devices: 5
from Hubbell Incorporated
0.25 INCH THK NYLON MATERIAL. SMOOTH FINISH. LIGHT ALMOND COLOR. (5) TOGGLE SWITCH CONFIGURATION. 5 GANG(S). STANDARD DESIGNATED SIZE. OVERALL DIMENSION 10.12 INCH W X 4.63 INCH H. TEMPERATURE RATING -40 TO 85 DEG C. APPROVAL UL, CSA. NP MODEL [See More]
- Type: Toggle Switch Plate
- Material: Nylon
- Opening / Devices: 5
from Hubbell Wiring Device-Kellems
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; WHITE COLOR; (8) DECORATOR CONFIGURATION; 8 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLAN [See More]
- Type: Despard Switch Plate
- Material: Stainless Steel
- Opening / Devices: 8
from Legrand
Smooth Metal Wall Plate 5gang Toggle Brass. Brass: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or... [See More]
- Type: Toggle Switch Plate
- Material: Brass
- Opening / Devices: 5