Manual 3D Scanners

25 Results
FARO® Focus Laser Scanning Solution
from FARO CREAFORM

The FARO ® Focus boasts the fastest time to better data through the unique power of Hybrid Reality Capture ™, powered by Flash Technology ™*. But great data capture doesn ’t always mean a complete solution. While in the field, the Focus offers highly accurate 3D representations... [See More]

  • Control: Manual
  • x-axis: 15748
  • Mounting Options: Portable
  • Resolution: 0.11811
Automated 3D Measurement Station -- AM-DESK 60120
from SCANOLOGY

AM-DESK can be paired with different collaborative robots and SCANOLOGY's entire fleet of 3D scanners to measure numerous parts automatically. It suits well for on-site inspections on shop floors, in labs, and under harsh conditions to ensure continuous 3D measurement with high precision. In... [See More]

  • Control: Manual
  • Mounting Options: Handheld
3D Scanner Solution -- Absolute Arm
from Accurex Measurement, Inc.

Absolute Arm with BendingStudio is an excellent solution for superior tube/wire measurement and CNC bender correction. Ideal for shops with fewer CNC benders, a need for measurement portability or need to perform full GD&T inspection of complex tubing assemblies. [See More]

  • Control: Manual
  • Mounting Options: Benchtop
Metrology-Grade 3D Scanner -- HandySCAN 3D | EVO Series
from FARO CREAFORM

The HandySCAN 3D | EVO Series features a powerful embedded graphical user interface (GUl) that enhances user experience and efficiency while delivering Creaform's flagship metrology-grade qualities: proven reliability, renowned portability, and unmatched accredited accuracy. By integrating augmented... [See More]

  • Control: Manual
  • Volumetric: 0.0200
  • Mounting Options: Handheld; Portable
  • Resolution: 0.02500
Automated 3d System -- AutoScan-K
from SCANOLOGY

AutoScan-K series, an automatic 3D inspection system, can realize non-contact and non-destructive inspection using machine vision technology. While ensuring extra-high accuracy, it can effectively carry out online batch scanning and inspection. Featuring 24-hour constant operation, the AutoScan-K 3D... [See More]

  • Control: Manual
  • x-axis: 36
  • Mounting Options: Handheld
  • Resolution: 0.00039
Optical CMM Scanner -- MetraSCAN 3D
from FARO CREAFORM

The MetraSCAN 3D optical CMM scanner line-up is specifically designed for manufacturing and metrology professionals who do not want to compromise on quality or efficiency. It can withstand any production environment, including shop floor vibrations, part movements and environmental instability-all... [See More]

  • Control: Manual
  • x-axis: 3 to 8
  • Mounting Options: Handheld; Portable
  • y-axis: 3 to 8
Automated 3d System -- AutoScan-T
from SCANOLOGY

AutoScan-K series, an automatic 3D inspection system, can realize non-contact and non-destructive inspection using machine vision technology. While ensuring extra-high accuracy, it can effectively carry out online batch scanning and inspection. Featuring 24-hour constant operation, the AutoScan-K 3D... [See More]

  • Control: Manual
  • x-axis: 36
  • Mounting Options: Handheld
  • Resolution: 0.00039
Portable 3D scanner -- HandySCAN 3D|BLACK Series
from FARO CREAFORM

Optimized to meet the needs of design, manufacturing and metrology professionals, the HandySCAN 3D|BLACK Series is the premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere. Certified based on the most... [See More]

  • Control: Manual
  • Volumetric: 0.0010
  • Mounting Options: Handheld; Portable
  • Resolution: 0.00098
Intelligent and Wireless Flagship All-in-one 3D Scanner -- KSCAN-E
from SCANOLOGY

The flagship KSCAN-E is an intelligent, wireless, and all-in-one 3D scanner. designed to redefine industrial measurement with unmatched precision. and efficiency. [See More]

  • Control: Manual
  • x-axis: 6 to 59
  • Mounting Options: Handheld
  • x-axis Linear: ? to 0.00079
Portable 3D scanners: HandySCAN3D -- MAX Series
from FARO CREAFORM

Combining the effect of portability, accuracy, speed, and simplicity, which are inherent to the HandySCAN 3D line-up, the new MAX Series is optimized to acquire highly accurate 3D measurements on large and complex parts typically present in the aerospace, transportation, energy, mining, and heavy... [See More]

  • Control: Manual
  • Resolution: 0.00157
  • Mounting Options: Handheld; Portable
  • Features: Reverse Engineering
Intelligent and Wireless Large-area 3D Scanner -- KSCAN-X
from SCANOLOGY

Powered by SCANOLOGY ’s advanced wireless technology and adaptive photogrammetry, the KSCAN-X is an intelligent, wireless large-area 3D scanner that sets a new standard for large-scale 3D measurements. Featuring wireless operation, ultra-wide scanning area, extended depth of field, and fast... [See More]

  • Control: Manual
  • x-axis: 12 to 98
  • Mounting Options: Handheld
  • x-axis Linear: ? to 0.00118
Intelligent, Wireless and Palm-Sized 3D Scanner -- SIMSCAN-E
from SCANOLOGY

The SIMSCAN-E is an intelligent, wireless, and palm-sized 3D scanner that combines a lightweight design with exceptional performance. Featuring advanced edge computing and wireless data transfer, it sets a new standard for flexible, wireless and free 3D scanning.With robust algorithm and... [See More]

  • Control: Manual
  • x-axis Linear: ? to 0.00079
  • Mounting Options: Handheld
  • Volumetric: ? to 0.0006
Intelligent, Wireless and Palm-Sized 3D Scanner -- SIMSCAN-S Gen2
from SCANOLOGY

The SIMSCAN-S Gen2 is a palm-sized 3D scanner with high accuracy. It offers wireless freedom, ultra-fast scanning, and flexible operating modes.The system ensures highly detailed measurements and strengthens verification at the feature level. It enables more dependable control of GD &T-critical... [See More]

  • Control: Manual
  • x-axis Linear: ? to 0.00059
  • Mounting Options: Handheld
  • Volumetric: ? to 0.0006
Large-volume Optical 3D Scanning System -- TrackScan Sharp 49
from SCANOLOGY

TrackScan Sharp optical 3D scanning system, engineered with 25-megapixel industrial cameras and robust onboard processors for edge computing, is specially designed for measuring large-scale parts over a long distance with high speed. It brings optical measurements to new heights by offering a... [See More]

  • Control: Manual
  • x-axis: 16 to 31
  • Mounting Options: Handheld
  • Resolution: 0.00079
Bridge-type CMM - Compact Class -- CONTURA
from Carl Zeiss Industrial Metrology, LLC

The Reference Machine in the Compact Class. CONTURA – the broad platform from ZEISS for flexible, reliable and uncompromising quality assurance. The latest generation is even more precise and offers a large package of optical sensors on top of a larger measuring range. Outstanding scanning... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • x-axis: 39
  • Mounting Options: Free Standing
  • y-axis: 83
3D Scanner -- HDI Advance Series R1X
from LMI Technologies

The HDI Advance 3D family of scanners capturescomplete digital 3D scans from physical objects in justseconds. The system is ideal for manufacturers, visualeffects studios, research labs, and academic institutionsthat need complex 3D measurements. [See More]

  • Control: Manual
  • Features: Reverse Engineering
  • Mounting Options: Free Standing; Portable
Bridge-type CMM - Compact Class -- Micura
from Carl Zeiss Industrial Metrology, LLC

Maximum Precision for Small Parts. ZEISS MICURA sets the standard in the compact class. Despite its small size, ZEISS MICURA makes no compromises when it comes to accuracy. ZEISS MICURA comes standard with the VAST XT gold scanning sensor from ZEISS and navigator technology. Small and precise. ZEISS... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • x-axis: 500
  • Mounting Options: Free Standing
  • y-axis: 500
Compact 3D Scanner -- HDI Series 109
from LMI Technologies

The HDI 100 series of 3D scanners is the most compact, advanced 3D scanning system using blue LED projection technology available on the market today. Designed for demanding industrial applications that require accurate and repeatable 3D scanning results (down to 34 microns with HDI 109), the HDI... [See More]

  • Control: Manual
  • x-axis: 3 to 3
  • Mounting Options: Free Standing; Portable
  • y-axis: 3 to 3
Bridge-type CMM -- ACCURA
from Carl Zeiss Industrial Metrology, LLC

the Solution that Grows with You. Are performance and precision your top priorities? With its wide range of configurations, ZEISS ACCURA can be tailored to your needs – and budget. Furthermore, the modular design makes the system futureproof: ACCURA can be modified to meet changing... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • x-axis: 63
  • Mounting Options: Free Standing
  • y-axis: 165
Compact 3D Scanner -- HDI Series 120
from LMI Technologies

The HDI 100 series of 3D scanners is the most compact, advanced 3D scanning system using blue LED projection technology available on the market today. Designed for demanding industrial applications that require accurate and repeatable 3D scanning results (down to 34 microns with HDI 109), the HDI... [See More]

  • Control: Manual
  • x-axis: 5 to 5
  • Mounting Options: Free Standing; Portable
  • y-axis: 7 to 7
Bridge-type CMM -- PRISMO navigator
from Carl Zeiss Industrial Metrology, LLC

Ideal for All Measuring Tasks. PRISMO navigator from ZEISS is synonymous around the world for high-speed scanning and maximum accuracy near production. With length measurement error of just 0.5+L/500 millimeters, ZEISS PRISMO ultra is ideal when maximum demands on precision have to be met. Turbo... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • x-axis: 63
  • Mounting Options: Free Standing
  • y-axis: 165
Bridge-type CMM -- XENOS
from Carl Zeiss Industrial Metrology, LLC

The Reference. ZEISS XENOS is at home wherever maximum precision is demanded – in the measuring labs of research institutes, the aerospace industry and the optical industry. The high-end machine combines precision at the limits of what is technically feasible with a measuring range of nearly... [See More]

  • Control: Manual; CNC; PC
  • x-axis: 900
  • Mounting Options: Free Standing
  • y-axis: 1500
Bridge-type Measuring CMM Machine -- ACCURA 2000
from Carl Zeiss Industrial Metrology, LLC

Tailored to your needs and budget. The platform concept of the ACCURA 2000 allows you to configure the measuring machine to your needs. If your requirements on equipment, sensors and software change, ACCURA 2000 changes too. You benefit from an attractive price and low lifecycle costs. The technical... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • x-axis: 2000
  • Mounting Options: Free Standing
  • y-axis: 4200
CNC Production CMM -- CenterMax navigator
from Carl Zeiss Industrial Metrology, LLC

Unparalleled stability. CenterMax ® navigator fits smoothly into any production line and withstands all production environments: neither extreme temperature fluctuations nor typical floor vibrations affect its precision. Even large workpieces are no problem for CenterMax – it can accept... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • x-axis: 35
  • Mounting Options: Free Standing
  • y-axis: 47
CNC Production CMM -- DuraMax
from Carl Zeiss Industrial Metrology, LLC

The right measuring equipment for the shopfloor. The ability to measure quickly and accurately and the flexibility to react to changes are essential in the machining and tooling industry. Fixed gages and inspection equipment are no longer economical. DuraMax is your answer. Key features. Made for... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • x-axis: 500
  • Mounting Options: Free Standing
  • y-axis: 500