Handheld 3D Scanners

14 Results
Automated 3D Measurement Station -- AM-DESK 60120
from SCANOLOGY

AM-DESK can be paired with different collaborative robots and SCANOLOGY's entire fleet of 3D scanners to measure numerous parts automatically. It suits well for on-site inspections on shop floors, in labs, and under harsh conditions to ensure continuous 3D measurement with high precision. In... [See More]

  • Mounting Options: Handheld
  • Control: Manual
Handheld 3D Scanner -- Go!SCAN 3D
from FARO CREAFORM

The Go!SCAN 3D is our fastest, user-friendly handheld 3D scanner. A powerful tool during the product development phase, the Go!SCAN 3D quickly measures any complex surface making it possible to "get it right" the first time. With its seamless integration to your 3D modelling software and your... [See More]

  • Mounting Options: Handheld; Portable
  • Resolution: 0.00394
  • Volumetric: 0.0020
  • Features: Reverse Engineering
Automated 3d System -- AutoScan-K
from SCANOLOGY

AutoScan-K series, an automatic 3D inspection system, can realize non-contact and non-destructive inspection using machine vision technology. While ensuring extra-high accuracy, it can effectively carry out online batch scanning and inspection. Featuring 24-hour constant operation, the AutoScan-K 3D... [See More]

  • Mounting Options: Handheld
  • x-axis: 36
  • Control: Manual
  • Resolution: 0.00039
Metrology-Grade 3D Scanner -- HandySCAN 3D | EVO Series
from FARO CREAFORM

The HandySCAN 3D | EVO Series features a powerful embedded graphical user interface (GUl) that enhances user experience and efficiency while delivering Creaform's flagship metrology-grade qualities: proven reliability, renowned portability, and unmatched accredited accuracy. By integrating augmented... [See More]

  • Mounting Options: Handheld; Portable
  • Volumetric: 0.0200
  • Control: Manual
  • Resolution: 0.02500
Automated 3d System -- AutoScan-T
from SCANOLOGY

AutoScan-K series, an automatic 3D inspection system, can realize non-contact and non-destructive inspection using machine vision technology. While ensuring extra-high accuracy, it can effectively carry out online batch scanning and inspection. Featuring 24-hour constant operation, the AutoScan-K 3D... [See More]

  • Mounting Options: Handheld
  • x-axis: 36
  • Control: Manual
  • Resolution: 0.00039
Optical CMM Scanner -- MetraSCAN 3D
from FARO CREAFORM

The MetraSCAN 3D optical CMM scanner line-up is specifically designed for manufacturing and metrology professionals who do not want to compromise on quality or efficiency. It can withstand any production environment, including shop floor vibrations, part movements and environmental instability-all... [See More]

  • Mounting Options: Handheld; Portable
  • x-axis: 3 to 8
  • Control: Manual
  • y-axis: 3 to 8
Intelligent and Wireless Flagship All-in-one 3D Scanner -- KSCAN-E
from SCANOLOGY

The flagship KSCAN-E is an intelligent, wireless, and all-in-one 3D scanner. designed to redefine industrial measurement with unmatched precision. and efficiency. [See More]

  • Mounting Options: Handheld
  • x-axis: 6 to 59
  • Control: Manual
  • x-axis Linear: ? to 0.00079
Portable 3D scanner -- HandySCAN 3D|BLACK Series
from FARO CREAFORM

Optimized to meet the needs of design, manufacturing and metrology professionals, the HandySCAN 3D|BLACK Series is the premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere. Certified based on the most... [See More]

  • Mounting Options: Handheld; Portable
  • Volumetric: 0.0010
  • Control: Manual
  • Resolution: 0.00098
Intelligent and Wireless Large-area 3D Scanner -- KSCAN-X
from SCANOLOGY

Powered by SCANOLOGY ’s advanced wireless technology and adaptive photogrammetry, the KSCAN-X is an intelligent, wireless large-area 3D scanner that sets a new standard for large-scale 3D measurements. Featuring wireless operation, ultra-wide scanning area, extended depth of field, and fast... [See More]

  • Mounting Options: Handheld
  • x-axis: 12 to 98
  • Control: Manual
  • x-axis Linear: ? to 0.00118
Portable 3D scanners: HandySCAN3D -- MAX Series
from FARO CREAFORM

Combining the effect of portability, accuracy, speed, and simplicity, which are inherent to the HandySCAN 3D line-up, the new MAX Series is optimized to acquire highly accurate 3D measurements on large and complex parts typically present in the aerospace, transportation, energy, mining, and heavy... [See More]

  • Mounting Options: Handheld; Portable
  • Resolution: 0.00157
  • Control: Manual
  • Features: Reverse Engineering
Intelligent, Wireless and Palm-Sized 3D Scanner -- SIMSCAN-E
from SCANOLOGY

The SIMSCAN-E is an intelligent, wireless, and palm-sized 3D scanner that combines a lightweight design with exceptional performance. Featuring advanced edge computing and wireless data transfer, it sets a new standard for flexible, wireless and free 3D scanning.With robust algorithm and... [See More]

  • Mounting Options: Handheld
  • x-axis Linear: ? to 0.00079
  • Control: Manual
  • Volumetric: ? to 0.0006
Intelligent, Wireless and Palm-Sized 3D Scanner -- SIMSCAN-S Gen2
from SCANOLOGY

The SIMSCAN-S Gen2 is a palm-sized 3D scanner with high accuracy. It offers wireless freedom, ultra-fast scanning, and flexible operating modes.The system ensures highly detailed measurements and strengthens verification at the feature level. It enables more dependable control of GD &T-critical... [See More]

  • Mounting Options: Handheld
  • x-axis Linear: ? to 0.00059
  • Control: Manual
  • Volumetric: ? to 0.0006
K-Scan MMDx Walkaround Laser Scanner
from Nikon Metrology

K-Scan MMDx is Nikon Metrology's walk-around laser scanner for portable metrology applications. The MMDx scanner is renowned for its accuracy, easy-to-use and stunning performance. The scanner is tracked by the K-Series Optical CMM, so that operators can take scans anywhere needed. K-Scan MMDx is... [See More]

  • Mounting Options: Handheld
  • Control: PC
ModelMaker MMDX Handheld Laser Scanner
from Nikon Metrology

The ModelMaker MMDx handheld laser scanners are ideally suited for portable 3D inspection and reverse engineering applications. Its camera technology is a major leap forward in 3D laser scanning, as it introduces a high frame rate and a large stripe width up to 200mm for ultra-productive scanning. [See More]

  • Mounting Options: Handheld
  • Control: PC