Shop Floor Suitable 3D Scanners
from Micro-Epsilon Group
scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate, for example,... [See More]
- Features: Shop Floor Suitable
- Mounting Options: Machine Mounted / Overhead Scanning
- Control: PC; Integrated Controller
- x-axis: 3 to 5
from FARO CREAFORM
The FARO ® Focus boasts the fastest time to better data through the unique power of Hybrid Reality Capture ™, powered by Flash Technology ™*. But great data capture doesn ’t always mean a complete solution. While in the field, the Focus offers highly accurate 3D representations... [See More]
- Features: Crash Protection; Reverse Engineering; Shop Floor Suitable
- Mounting Options: Portable
- Control: Manual
- x-axis: 15748
from Micro-Epsilon Group
The new scanCONTROL 8500 laser scanners set new standards in industrial 3D measurement technology. For the first time, complete 3D data processing is performed directly in the sensor head in addition to 2D evaluation. The calculated measurement values are transmitted directly to a controller via... [See More]
- Features: Shop Floor Suitable
- Mounting Options: Machine Mounted / Overhead Scanning
- Control: PC; Integrated Controller
- x-axis: 3 to 5
from FARO CREAFORM
Measuring large parts, molds, assemblies and machines used to be a challenging, time-consuming process and often had to be performed in a special inspection area. Portable FARO Vantage Laser Trackers make on-site measurement easy and fast, reducing inspection cycle times by up to 75%. They measure... [See More]
- Features: Shop Floor Suitable
- x-axis: 3150
- Mounting Options: Portable
- x-axis Linear: 0.00063
from Micro-Epsilon Group
The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, for example,... [See More]
- Features: Shop Floor Suitable
- Mounting Options: Machine Mounted / Overhead Scanning
- Control: PC; Integrated Controller
- x-axis: 3 to 5
from Micro-Epsilon Group
The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and evaluate,... [See More]
- Features: Shop Floor Suitable
- Mounting Options: Machine Mounted / Overhead Scanning
- Control: PC; Integrated Controller
- x-axis: 13 to 21
from Micro-Epsilon Group
The reflectCONTROL RCS130-160 3D HLP sensor is designed for three-dimensional shape detection of shiny components. Similar to the 2D model, this sensor projects a striped pattern that is reflected across the object surface and captured by the sensor cameras. The key difference lies in the RCS130-160... [See More]
- Features: Shop Floor Suitable
- Mounting Options: Machine Mounted / Robot Guided
- Control: PC; Integrated Controller
- x-axis: 7
from Micro-Epsilon Group
The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D uses this... [See More]
- Features: Shop Floor Suitable
- Mounting Options: Machine mounted inline system
- Control: PC
- x-axis: 1
from Carl Zeiss Industrial Metrology, LLC
Unparalleled stability. CenterMax ® navigator fits smoothly into any production line and withstands all production environments: neither extreme temperature fluctuations nor typical floor vibrations affect its precision. Even large workpieces are no problem for CenterMax – it can accept... [See More]
- Features: Crash Protection; Offline Programming; Reverse Engineering (optional feature); Shop Floor Suitable; SPC Software (optional feature); Temperature Compensation (optional feature)
- Mounting Options: Free Standing
- Control: Manual; CNC; PC; Joystick Controller
- x-axis: 35
from LMI Technologies
The chroma+scan 2400 series is ideal for delivering 3D shape of boards and logs, at fast scan rates with a wide dynamic range capable of handling black material (e.g. wet logs) in challenging lighting conditions typical of sawmills. The chroma+scan 2400 series includes three models: the 2440 and... [See More]
- Features: Shop Floor Suitable
- X-axis: 24
from Carl Zeiss Industrial Metrology, LLC
Compact flexibility. The GageMax ® CNC production center re-places fixed gages in the innovative machining, and cutting and reshaping industry – and measures the entire range of parts in the process. In addition, it guarantees maxi mum precision in a production environment. The foundation... [See More]
- Features: Crash Protection; Offline Programming; Reverse Engineering (optional feature); Shop Floor Suitable; SPC Software (optional feature); Temperature Compensation (optional feature)
- Mounting Options: Free Standing
- Control: Manual; CNC; PC; Joystick Controller
- x-axis: 30
from LMI Technologies
The chroma+scan 3350 sensor integrates high-density 3D profiles with sub-millimeter 2D color imaging to get the highest value from every piece scanned. The sensor's color vision capability also detects defects at incredibly high accuracy and detail. Designed to produce highly accurate and reliable... [See More]
- Features: Shop Floor Suitable
- X-axis: 6
from LMI Technologies
The chroma+scan 3155 sensor integrates highdensity profiles and fast scan rates to helpoptimize the value of your materials. Builtfor true coplanar scanning for transverseapplications, this sensor delivers impressivedata accuracy. • TRUE COPLANAR MOUNTING FOR ACCURATETHICKNESS •... [See More]
- Features: Shop Floor Suitable
- X-axis: 8
from LMI Technologies
Get all the same functionality of the chroma+scan 3155 for profile scanning in transverse applications, with the additional capability to detect tracheid effect. The chroma+scan 3250 scans tracheid cells in the wood fibre at 500 Hz, measuring for magnitude and direction (a dot vector). The data... [See More]
- Features: Shop Floor Suitable
- X-axis: 8