Benchtop 3D Scanners
from RIFTEK EUROPE Sp. z.o.o.
The kit is designed for non-contact laser scanning of objects in order to obtain a three-dimensional model and generate files suitable for further use in CNC machines. The kit includes a laser sensor, a synchronization module and a software package and can be installed on CNC routers, milling and... [See More]
- Mounting Options: Benchtop
- Repeatability: 0.00039
- Control: PC
- Temperature Range: 14 to 140
from Renishaw
Multi-sensor 5-axis measurement system. The REVO system uses synchronised motion and 5-axis measurement technology to minimise the dynamic effects of CMM motion at ultra high measurement speeds. This is achieved by letting the REVO-2 head do the fast demanding motion while the CMM moves in a linear... [See More]
- Mounting Options: Benchtop
from Accurex Measurement, Inc.
Absolute Arm with BendingStudio is an excellent solution for superior tube/wire measurement and CNC bender correction. Ideal for shops with fewer CNC benders, a need for measurement portability or need to perform full GD&T inspection of complex tubing assemblies. [See More]
- Mounting Options: Benchtop
- Control: Manual
from RIFTEK EUROPE Sp. z.o.o.
The measuring machine is designed for non-contact measurement of geometrical parameters of objects, specifically sunflower seeds, and is a standalone software/hardware system. Technical characteristics of the machine can be changed for a specific task. [See More]
- Mounting Options: Benchtop
- y-axis: 16
- x-axis: 5 to 9
- z-axis: 12
from NextEngine, Inc.
NextEngine delivers an unprecedented combination of power and affordability. At 0.005 inch accuracy, it rivals systems costing 10 times the price. It's not a cheaper 3D Scanner. It's a better scanner that costs less. Way less. [See More]
- Mounting Options: Benchtop
- Volumetric: 0.0050
- Control: PC
- Resolution: 0.00500
from Nikon Metrology
The L100 CMM laser scanner offers the best possible combination of speed, accuracy and ease-of-use. Suited for both surface and feature measurement, the L100 quickly delivers accurate data and insightful part-to-CAD comparison reports even on shiny or multi-material surfaces.The L100 is ideal to... [See More]
- Mounting Options: Benchtop
- Control: PC
from Zygo Corporation
The NewView ™ 9000 3D optical surface profiler provides powerful versatility in non-contact optical surface profiling. With the system, it is easy and fast to measure a wide range of surface types, including smooth, rough, flat, sloped, and stepped. All measurements are nondestructive, fast,... [See More]
- Mounting Options: Benchtop
- Control: Manual (optional feature); PC (optional feature)
from Haida International Equipment Co., Ltd.
VMC-P Characteristics: ● Creative modern-shape-design;. ● Fashionable auto-painting-craftwork;. ● Steady granite base;. ● Stable imported V-shape guide;. ● Precise metal and glass worktable;. ● High-speed 3-axis CNC driven motor;. ● Adjustable USB... [See More]
- Mounting Options: Benchtop
- x-axis: 12 to 20
- Control: CNC
- y-axis: 8 to 12
from LMI Technologies
MikroCAD delivers sub-micron accuracy and repeatability on a variety of challenging scan surfaces such as shiny, reflective and steep edges, in contrast to confocal solutions that are unable to handle steeply angled geometries. With MikroCAD 3D Surface Metrology you can: Measure roughness and... [See More]
- Mounting Options: Benchtop
- Features: Reverse Engineering
- X-axis: 0
from Nikon Metrology
Thanks to the most advanced laser scanner technology, the LC15Dx is closing the gap with tactile probe accuracy. In tests comparable to ISO 10360 the LC15Dx achieved the accuracy expected when using a CMM with a tactile probe. Nikons unique ESP3 technology maintains accuracy, speed and data quality... [See More]
- Mounting Options: Benchtop
- Control: PC
from Zygo Corporation
The ZeGage ™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor... [See More]
- Mounting Options: Benchtop