Cast Iron Beam Clamps

18 Results
Beam Clamps -- 2776589
from RS Components, Ltd.

nVent CADDY 386810 Beam Clamp [See More]

  • Material: Cast Iron; Cast Iron
Beam Clamps -- 2776590
from RS Components, Ltd.

Attache de poutre universelle, trou tara [See More]

  • Material: Cast Iron; Cast Iron
Beam Clamps -- 2776591
from RS Components, Ltd.

Attache de poutre universelle, lisse, tr [See More]

  • Material: Cast Iron; Cast Iron
Beam Clamps -- 2776593
from RS Components, Ltd.

Attache de poutre universelle, lisse, tr [See More]

  • Material: Cast Iron; Cast Iron
Beam Clamp -- IS-500
from O-Z/Gedney

ANGULAR I TYPE. MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL. HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH. 15/16 INCH MAX. JAW CAPACITY. RIGID CONDUIT FITTING APPLICATION. CASE HARDENED SCREW PROCESS. 335 LB LOAD CAPACITY. 1/4 INCH-20 TPI SCREW SIZE. SQUARE HEAD SCREW TYPE. OVERALL... [See More]

  • Material: Cast Iron; Malleable Iron Clamp, Steel Screw
  • Clamping Size Range: 0.9375
Beam Clamp -- 902
from Producto Electric Corp.

I TYPE. MALLEABLE IRON MATERIAL. 3/4 INCH MAX. JAW CAPACITY. .75 MAX. JAW CAPACITY - DECIMAL. 3/4 MAX. JAW CAPACITY - FRACTIONAL. INSULATOR SUPPORT APPLICATION. SUPPLIED WITH SCREW YES. SCREW TYPE SQUARE HEAD. SCREW SIZE 1/4 INCH-20 TPI. OVERALL DIMENSION 1.4 INCH LENGTH X 1.16 INCH WIDTH X 1.41... [See More]

  • Material: Cast Iron
  • Clamping Size Range: 0.7500
Beam Clamp -- 3000062PL
from Pentair, Inc.

. CAST MALLEABLE IRON MATERIAL. 3/4 INCH MAX. JAW CAPACITY. .75 MAX. JAW CAPACITY - DECIMAL. 3/4 MAX. JAW CAPACITY - FRACTIONAL. COMMERCIAL, INDUSTRIAL APPLICATION. 950 LB LOAD CAPACITY. 950 LOAD CAPACITY IN LB. M-CO[R], O-STRUT[R] BRAND. SUPPLIED WITH SCREW YES. APPLICABLE STANDARD FEDERAL... [See More]

  • Material: Cast Iron
  • Clamping Size Range: 0.7500
Beam Clamp -- P2894-25 EG
from Atkore International

WIDE THROAT TYPE. MALLEABLE IRON MATERIAL. ELECTROGALVANIZED FINISH. 7/8 INCH MAX. JAW CAPACITY. 7/8 MAX. JAW CAPACITY - FRACTIONAL. 150 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. 150 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. ROD SIZE 1/4 INCH. OVERALL DIMENSION 1 1/8 INCH... [See More]

  • Material: Cast Iron
  • Clamping Mechanism: Screw
  • Clamping Size Range: 0.8750
Beam Clamp -- 3100050PL
from Pentair, Inc.

. CAST MALLEABLE IRON MATERIAL. 1-1/4 INCH MAX. JAW CAPACITY. 1.25 MAX. JAW CAPACITY - DECIMAL. 1-1/4 MAX. JAW CAPACITY - FRACTIONAL. COMMERCIAL, INDUSTRIAL APPLICATION. 950 LB LOAD CAPACITY. 950 LOAD CAPACITY IN LB. M-CO[R], O-STRUT[R] BRAND. SUPPLIED WITH SCREW YES. APPLICABLE STANDARD FEDERAL... [See More]

  • Material: Cast Iron
  • Clamping Size Range: 1.25
Beam Clamp -- P2896-37 EG
from Atkore International

STRUCTURAL C CLAMP TYPE. MALLEABLE IRON BODY, STEEL SET SCREW MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. 400 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. HEX HEAD SCREW TYPE. 400 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. [See More]

  • Material: Cast Iron
  • Clamping Mechanism: Screw
  • Clamping Size Range: 0.7500
Beam Clamp -- 3150037PL
from Pentair, Inc.

. CAST MALLEABLE IRON MATERIAL. 1 INCH MAX. JAW CAPACITY. 1 MAX. JAW CAPACITY - DECIMAL. 1 MAX. JAW CAPACITY - FRACTIONAL. COMMERCIAL, INDUSTRIAL APPLICATION. 400 LB LOAD CAPACITY. 400 LOAD CAPACITY IN LB. M-CO[R], O-STRUT[R] BRAND. SUPPLIED WITH SCREW YES. APPLICABLE STANDARD FEDERAL SPECIFICATION... [See More]

  • Material: Cast Iron
  • Clamping Size Range: 1
Beam Clamp -- PS 85 1/2
from Atkore International

CAST MALLEABLE IRON MATERIAL. HOT DIP GALVANIZED FINISH. 7/8 INCH THK MAX. JAW CAPACITY. .875 MAX. JAW CAPACITY - DECIMAL. 7/8 MAX. JAW CAPACITY - FRACTIONAL. ELECTRICAL INSTALLATION APPLICATION. 400 LB LOAD CAPACITY. 400 LOAD CAPACITY IN LB. POWER-STRUT. BRAND. ROD SIZE 1/2 INCH. OVERALL DIMENSION... [See More]

  • Material: Cast Iron
  • Clamping Size Range: 0.8750
Beam Clamp -- BC260025EG
from Pentair, Inc.

. UNIVERSAL TYPE. CAST IRON MATERIAL. ELECTROGALVANIZED FINISH. 13/16 INCH MAX. JAW CAPACITY. 250 POUND LOAD CAPACITY. 1/4 INCH SCREW SIZE. YES SUPPLIED WITH SCREW. ROD SIZE 1/4 INCH. JAW DEPTH 13/16 INCH. FLANGE THICKNESS 13/16 INCH. HOLE SIZE 1/4 THREADED. APPLICABLE STANDARD FEDERAL... [See More]

  • Material: Cast Iron
  • Clamping Size Range: 0.8125
Beam Clamp -- PS 93 1/2
from Atkore International

CAST MALLEABLE IRON MATERIAL. PLAIN FINISH FINISH. 1-1/4 INCH MAX. JAW CAPACITY. 1.25 MAX. JAW CAPACITY - DECIMAL. 1-1/4 MAX. JAW CAPACITY - FRACTIONAL. ELECTRICAL INSTALLATION APPLICATION. 500 LB LOAD CAPACITY. 500 LOAD CAPACITY IN LB. POWER-STRUT. BRAND. SUPPLIED WITH SCREW YES. SCREW TYPE SQUARE... [See More]

  • Material: Cast Iron
  • Clamping Size Range: 1.25
Beam Clamp -- CRLB37EG
from Pentair, Inc.

. ROD LOCK TYPE. CAST IRON MATERIAL. ELECTROGALVANIZED FINISH. 1/8 INCH MIN. JAW CAPACITY. 3/8 INCH MAX. JAW CAPACITY. HVAC, PLUMBING, REFRIGERATION, FIRE PROTECTION, SEISMIC APPLICATION. ANSI/MSS-SP-58 (TYPE 19 AND 23) MATERIAL SPECIFICATION. 500 POUND LOAD CAPACITY. YES SUPPLIED WITH SCREW. [See More]

  • Material: Cast Iron
  • Clamping Size Range: 0.3750
Beam Clamp -- PS 94 3/4
from Atkore International

WIDE THROAT TYPE. CAST MALLEABLE IRON MATERIAL. PLAIN FINISH FINISH. 1-5/16 INCH MAX. JAW CAPACITY. 1.3125 MAX. JAW CAPACITY - DECIMAL. 1-5/16 MAX. JAW CAPACITY - FRACTIONAL. ELECTRICAL INSTALLATION APPLICATION. 800 LB LOAD CAPACITY. 800 LOAD CAPACITY IN LB. POWER-STRUT. BRAND. SUPPLIED WITH SCREW... [See More]

  • Material: Cast Iron
  • Clamping Size Range: 1.31
Beam Clamp -- ET0050HD
from Pentair, Inc.

EDGE TYPE. CAST IRON MATERIAL. HOT DIP GALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. CAST PROCESS. 250 LB LOAD CAPACITY. CADDY[R] BRAND. PIPE SIZE 1/2 INCH. ET MODEL [See More]

  • Material: Cast Iron
  • Clamping Size Range: 0.7500
Beam Clamp -- RA0037HD
from Pentair, Inc.

RIGHT ANGLE TYPE. CAST IRON MATERIAL. HOT DIP GALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. CAST PROCESS. 200 LB LOAD CAPACITY. CADDY[R] BRAND. PIPE SIZE 3/8 INCH. RA MODEL [See More]

  • Material: Cast Iron
  • Clamping Size Range: 0.7500