Steel Beam Clamps
from Certex UK
The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as well as from the flange. This series of clamps can be used in vertical and horizontal moving, transferring and stacking of different types of... [See More]
- Material: Steel; Alloy steel.
- Clamp Width: 0.0 to 0.9843
from RS Components, Ltd.
Unistrut P 2785 Beam Clamp [See More]
- Material: Steel; Steel
from Certex UK
General: The IPBSNZ beam clamp is used for lifting, transferring and stacking. Offset hoisting eye allows for level lifts of I-Beams. Also for lifting fabrications and ship sections. This series of clamps can be used in vertical and horizontal moving, transferring and stacking of different types of... [See More]
- Material: Steel; Alloy steel.
- Clamp Width: 0.0 to 1.26
from RS Components, Ltd.
RS PRO AI 045 Beam Clamp [See More]
- Material: Steel; Steel
from Certex UK
This IPTK series beam clamp is suitable for use as a temporary tackle eye for horizontal lifting and transportation of steel (H) beams, profiles and structures. Can also be used as upside down attached (temporary) lifting point. Features: • Available in capacities of 2 through 25 metric tons. [See More]
- Material: Steel; Steel
- Clamp Width: 2.95 to 7.48
from RS Components, Ltd.
YALE N05407417 Beam Clamp [See More]
- Material: Steel; Mild Steel
from Certex UK
The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model. Features: Available in capacities of 2 thru 5 metric tons. Wide variety of jaw openings available: 75 to 350 mm. Welded alloy steel body for strength and smaller size. [See More]
- Material: Steel; Alloy steel
- Clamp Width: 2.95 to 7.48
from RS Components, Ltd.
YALE N05407418 Beam Clamp [See More]
- Material: Steel; Mild Steel
from Certex UK
General: The IPBC horizontal lifting clamps have a pretension feature that allows the user to attach the clamps to the material for horizontal lifting and transfer of sagging and non-sagging material. These clamps may also be used to handle material that will be used in shears, bending and rolling... [See More]
- Material: Steel; Alloy steel.
- Clamp Width: 0.0 to 0.7874
from RS Components, Ltd.
Unistrut P 1796 Beam Clamp [See More]
- Material: Steel; Steel
from Certex UK
The IPSTARTEC11 beam clamp has been specially developed for lifting with the body in vertical position, controlled tilting, transportation and stacking of steel “H ” and “I ” profiles. By placing the chain guide in the appropriate position, it is easy to switch from lifting... [See More]
- Material: Steel; Alloy steel.
- Clamp Width: 0.2362 to 0.4724
from RS Components, Ltd.
Unistrut P 1796 A Beam Clamp [See More]
- Material: Steel; Steel
from RS Components, Ltd.
Unistrut P 1271 Beam Clamp [See More]
- Material: Steel; Steel
from PHD Manufacturing, Inc.
LOW CARBON STEEL MATERIAL. PLAIN FINISH FINISH. 3/4 INCH MAX. JAW CAPACITY. .75 MAX. JAW CAPACITY - DECIMAL. 3/4 MAX. JAW CAPACITY - FRACTIONAL. 400 LB LOAD CAPACITY. 400 LOAD CAPACITY IN LB. SUPPLIED WITH SCREW YES. SCREW TYPE SQUARE HEAD. APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE... [See More]
- Material: Steel
- Clamping Size Range: 0.7500
from Minerallac Company
WIDE THROAT TYPE. SPRING STEEL MATERIAL. ZINC PHOSPHATE FINISH. UPTO 1/2 INCH MAX. JAW CAPACITY. TO HANG CONDUIT, CABLE FROM A BUILDINGS STRUCTURAL SUPPORT APPLICATION. 100 LB LOAD CAPACITY. HEAD SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. ROD SIZE 1/4 TO 3/8 INCH. OVERALL DIMENSION 1.42 INCH L X... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000
from Bridgeport Fittings, Inc.
SINGLE U TYPE. STEEL MATERIAL. ZINC ELECTROPLATED FINISH. 3/4 INCH MAX. JAW CAPACITY. 75 POUND LOAD CAPACITY. 1/4 INCH-20 UNC SCREW SIZE. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. ROHS COMPLIANT. TRADE SIZE 1 INCH. OVERALL DIMENSION 1-5/8 INCH LENGTH X 7/8 INCH WIDTH X 1-7/16 INCH HEIGHT. [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Producto Electric Corp.
HEAT TREATED SPRING STEEL MATERIAL. ZINC PLATED FINISH. 1/2 INCH MAX. JAW CAPACITY. .5 MAX. JAW CAPACITY - DECIMAL. 1/2 MAX. JAW CAPACITY - FRACTIONAL. MINERALLAC. BRAND. SUPPLIED WITH SCREW YES. SCREW TYPE HEX HEAD. SCREW SIZE 1/4 INCH-20 TPI. ROD SIZE 1/4 INCH. SET SCREW MATERIAL CASE HARDENED... [See More]
- Material: Steel; HEAT TREATED SPRING STEEL
- Clamping Size Range: 0.5000
from Arlington Industries, Inc.
C TYPE. STEEL MATERIAL. PLATED FINISH. 0.608 INCH MAX. JAW CAPACITY. .608 MAX. JAW CAPACITY - DECIMAL. 75 LB LOAD CAPACITY. 75 LOAD CAPACITY IN LB. SUPPLIED WITH SCREW YES. SCREW TYPE SQUARE HEAD. SCREW SIZE 1/4 INCH-20 TPI. TRADE SIZE 1 INCH. PACKAGING QUANTITY 100. LOAD CAPACITY IN LB - UOM LB. [See More]
- Material: Steel
- Clamping Size Range: 0.6080
from L.H. Dottie Company
WIDE THROAT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1/4 INCH-20 TPI SCREW SIZE. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW [See More]
- Material: Steel
- Clamping Mechanism: Screw
from Chatsworth Products, Inc.
I TYPE. STEEL MATERIAL. GOLD OVER ZINC PLATING FINISH. CABLE RUNWAY SUPPORT APPLICATION. COLD ROLLED PROCESS. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. USED WITH 3/8 INCH-16 TPI THREADED ROD. 10557 MODEL [See More]
- Material: Steel
- Clamping Mechanism: Screw
from Murphy Industrial Products Inc.
Features and Benefits: Robust all-steel construction. Super-quick adjustment to most I-Beams. Durable baked enamel paint protection [See More]
- Material: Steel
- Clamp Width: 7.16 to 20.47
- Clamping Size Range: 2.95 to 12.6
- Clamping Mechanism: Screw
from Cooper Industries
Size Range: 3/8"-16 thru 7/8"-9 rods. 3 ” (76.2mm) thru 9 ” (228.6mm) flange widths. Material: Steel. Function: Designed for attaching hanger rod to the side of a beam. flange. Works on top or bottom of beam. Approvals: Conforms to Federal Specification WW-H-171E &. A-A-1192A, Type... [See More]
- Material: Steel
- Clamping Size Range: 10.5
from Kee Safety Inc.
The BL is used for clamping steel directly together without the need for a location plate. Typical applications would be clamping two steel sections of the same width running parallel or for clamping down pressure vessel lids. It can also be used with clips and brackets underneath the nut and washer... [See More]
- Material: Steel
- Clamp Width: 1.56 to 2.94
- Clamping Size Range: 0.0 to 3.75
from Garvin Industries, Inc.
1/2-13 C style Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]
- Material: Steel
from Pentair, Inc.
. C TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 250 LB LOAD CAPACITY. 3/8 INCH DIA X 1-1/4 INCH L SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23. ROD SIZE... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 7/8 INCH MAX. JAW CAPACITY. 7/8 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 500 LB PER PAIR LOAD CAPACITY. 1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE. SQUARE... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.8750
from OZ Lifting Products LLC
OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number. Features and Benefits. Robust all-steel construction. Super-quick adjustment to... [See More]
- Material: Steel
- Clamp Width: 20.47
- Clamping Size Range: 3.54 to 12.6
- Clamping Mechanism: Screw
from PHD Manufacturing, Inc.
LOW CARBON STEEL MATERIAL. PLAIN FINISH. 7/16 INCH THK, 2 INCH W MAX. JAW CAPACITY. 1000 LB LOAD CAPACITY. 1000 LOAD CAPACITY IN LB. APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21. WEIGHT 0.63 LB. BOLT SIZE 3/8 INCH. LOAD CAPACITY IN LB - UOM LB. 610 MODEL [See More]
- Material: Steel
- Clamp Width: 2
from Minerallac Company
UNIVERSAL TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1/2 INCH MAX. JAW CAPACITY. CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION. HARDENED PROCESS. 75 LB LOAD CAPACITY. 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE. YES SUPPLIED WITH SCREW. MINERALLAC[R] TRADITIONAL BRAND. OVERALL... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000
from Producto Electric Corp.
C TYPE. STEEL MATERIAL. 3/4 INCH MAX. JAW CAPACITY. .75 MAX. JAW CAPACITY - DECIMAL. 3/4 MAX. JAW CAPACITY - FRACTIONAL. INSULATOR SUPPORT APPLICATION. SUPPLIED WITH SCREW YES. SCREW TYPE HEX HEAD. SCREW SIZE 1/4 INCH-20 TPI. OVERALL DIMENSION 2.1 INCH LENGTH X 0.85 INCH WIDTH X 1.73 INCH HEIGHT. [See More]
- Material: Steel
- Clamping Size Range: 0.7500
from Cooper Industries
Size Range: 3/8"-16 thru 1"-8 rod. Material: Steel. Function: Designed for attaching a hanger rod to be centered under beam flanges. 2" (50.8mm) vertical adjustment is provided in the clamp. Approvals: Conforms to Federal Specification WW-H-171E & A-A-1192A, Type 21 and Manufacturers... [See More]
- Material: Steel
- Clamping Size Range: 10
from Kee Safety Inc.
The BB Long Nose is very similar to our standard type BB but with an extended nose. This distributes more contact on the flanges of parallel beams providing, contact closer to the web. Packing pieces BH1, BF1 and BG1 can be used with this product to make it fit to various thickness ’s of steel... [See More]
- Material: Steel
- Clamp Width: 1.12 to 1.44
- Clamping Size Range: 0.2500 to 0.4375
from Garvin Industries, Inc.
3/4-10 C style Steel plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]
- Material: Steel
from Pentair, Inc.
. C TYPE. STEEL MATERIAL. PREGALVANIZED FINISH. 5/8 INCH MAX. JAW CAPACITY. 250 LB LOAD CAPACITY. 3/8 INCH DIA X 3 INCH L SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23. APPROVAL UL... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.6250
from Atkore International
I TYPE. HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL. PERMA-GREEN. FINISH. 2-1/2 INCH MAX. JAW CAPACITY. 2.5 MAX. JAW CAPACITY - DECIMAL. 2-1/2 MAX. JAW CAPACITY - FRACTIONAL. 500 LB LOAD CAPACITY. 500 LOAD CAPACITY IN LB. UNISTRUT. BRAND. SUPPLIED... [See More]
- Material: Steel
- Clamping Size Range: 2.5
from PHD Manufacturing, Inc.
LOW CARBON STEEL MATERIAL. PLAIN FINISH. 2 INCH THK, 4 INCH W MAX. JAW CAPACITY. 550 LB LOAD CAPACITY. 550 LOAD CAPACITY IN LB. SUPPLIED WITH SCREW YES. ROD SIZE 3/8 INCH. WEIGHT 1.68 LB. LOAD CAPACITY IN LB - UOM LB. 625 MODEL [See More]
- Material: Steel
- Clamp Width: 4
from Minerallac Company
SPRING STEEL MATERIAL. ZINC PHOSPHATE AND OIL FINISH. 1/8 INCH MIN. JAW CAPACITY. 1/4 INCH MAX. JAW CAPACITY. TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION. 75 LB LOAD CAPACITY. APPROVAL UL9N38. OVERALL DIMENSION 1 INCH X 1.75 INCH X 1.42 INCH. COLOR BLACK. NUMBER OF HOLES... [See More]
- Material: Steel
- Clamping Size Range: 0.2500
from Producto Electric Corp.
C TYPE. STEEL MATERIAL. 0.73 INCH MAX. JAW CAPACITY. .73 MAX. JAW CAPACITY - DECIMAL. INSULATOR SUPPORT APPLICATION. SUPPLIED WITH SCREW YES. SCREW TYPE SQUARE HEAD. SCREW SIZE 3/8 INCH-16 TPI. OVERALL DIMENSION 2.49 INCH LENGTH X 2.4 INCH HEIGHT. PACKAGING QUANTITY 100. WEIGHT 40 LB. MAXIMUM JAW... [See More]
- Material: Steel
- Clamping Size Range: 0.7300
from Cooper Industries
Size Range: 3/8"-16 and 1/2"-13 rod. Material: Steel. Function: Designed for attaching hanger rod to the top flange. of a beam or angle truss. The support rod completes assembly. and secures it to the flange. Finish: Plain or Electro-Galvanized [See More]
- Material: Steel
- Clamp Width: 0.3750
- Clamping Size Range: 1.62
from Kee Safety Inc.
The types BC1 and BD1 are designed to hook over the upstanding flanges of angles or channels. They can be used together for channel to channel connections or in conjunction with our other clamping products for making angle/channel connections to other types of steel. The BC1 features a recessed top... [See More]
- Material: Steel
- Clamp Width: 0.8750 to 2.38
- Clamping Size Range: 0.1875 to 0.5000
from Garvin Industries, Inc.
3/8-16 C style Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]
- Material: Steel
from Pentair, Inc.
. UNIVERSAL TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 13/16 INCH MAX. JAW CAPACITY. 500 LB (F1), 250 LB (F2) LOAD CAPACITY. SQUARE HEAD SET SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23. [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.8125
from Atkore International
I TYPE. HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH THK MAX. JAW CAPACITY. 450 LB LOAD CAPACITY. 450 LOAD CAPACITY IN LB. UNISTRUT. BRAND. SUPPLIED WITH SCREW YES. SCREW TYPE SQUARE HEAD. SCREW SIZE 3/8 INCH-16... [See More]
- Material: Steel
- Clamping Size Range: 0.7500
from PHD Manufacturing, Inc.
ADJUSTABLE WIDTH TYPE. LOW CARBON STEEL MATERIAL. PLAIN FINISH. 3-1/2 INCH W MIN. JAW CAPACITY. 8 INCH W MAX. JAW CAPACITY. 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL. 300 LB LOAD CAPACITY. 300 LOAD CAPACITY IN LB. SUPPLIED WITH SCREW YES. APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE... [See More]
- Material: Steel
- Clamp Width: 8
- Clamping Size Range: 3.5
from Minerallac Company
SPRING STEEL MATERIAL. ZINC PHOSPHATE AND OIL FINISH. 1/8 INCH MIN. JAW CAPACITY. 1/4 INCH MAX. JAW CAPACITY. TO SUSPEND BOXES, FIXTURES AND BRIDLE RINGS TO BEAM FLANGES APPLICATION. 75 LB LOAD CAPACITY. APPROVAL UL9N38. OVERALL DIMENSION 1.46 INCH X 1.75 INCH X 1.42 INCH. COLOR BLACK. NUMBER OF... [See More]
- Material: Steel
- Clamping Size Range: 0.2500
from Cooper Industries
Size Range: 130-1 = TJI 35. 130-2 = – –. 130-3 = TJI 25. 130-4 = TJI 55 & 65. 130-5 = TJI 75. 130-6 = TJI 96. Material: Steel. Function: Designed for attachment to trus joist beams. Use with B3210 Series eye rods. Approvals: Sizes 1 - 6 are Underwriters Laborarories. Listed in the... [See More]
- Material: Steel
- Clamp Width: 1.5 to 2.5
- Clamping Size Range: 2.31 to 3.88
from Kee Safety Inc.
The BE1 and BE2 feature a socket screw at the back to provide adjustment for varying steel thicknesses. They are the ideal choice when flange thicknesses are unknown or change on a project as they eliminate the need for packing pieces up to their maximum adjustment (Dim E). Once this maximum is... [See More]
- Material: Steel
- Clamp Width: 1.02 to 2.09
- Clamping Size Range: 0.1969 to 1.18
from Garvin Industries, Inc.
3/8-16 C style Steel plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]
- Material: Steel
from Pentair, Inc.
. UNIVERSAL TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1-1/4 INCH MAX. JAW CAPACITY. 500 LB (F1), 250 LB (F2) LOAD CAPACITY. SQUARE HEAD SET SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23. [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 1.25
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. HOT DIPPED GALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 450 LB PER PAIR LOAD CAPACITY. 3/8 TO 16 INCH X 1 1/2 INCH SCREW SIZE. [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Minerallac Company
SPRING STEEL MATERIAL. 5/16 INCH MIN. JAW CAPACITY. 1/2 INCH MAX. JAW CAPACITY. .3125 MIN. JAW CAPACITY - DECIMAL. .5 MAX. JAW CAPACITY - DECIMAL. 5/16 MIN. JAW CAPACITY - FRACTIONAL. 1/2 MAX. JAW CAPACITY - FRACTIONAL. ELECTRICAL INSTALLATION APPLICATION. SCREW TYPE STAKED STUD. SCREW SIZE 1/4... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000
from Cooper Industries
Size Range: 3/8"-16 thru 2"-41/2 rod. Material: Forged Steel. Function: Designed for attaching a hanger rod to the. bottom flange of a beam. Adjustable from flange widths. of 3" (76.2mm) to 15" (381.0mm). and flange thickness of. no greater than 11/32" (26.2mm). Approvals: Complies with Federal... [See More]
- Material: Steel; Forged Steel
- Clamp Width: 1.03
- Clamping Size Range: 6
from Kee Safety Inc.
The BK1 is a self adjusting clamp that consists of two parts. The main body provides a recess to allow a hemispherical washer to be seated. This allows the body to adjust between a specified clamping range and as the washer rotates it provides a flat surface for a nut. This mechanism makes the... [See More]
- Material: Steel
- Clamp Width: 1.62 to 2.25
- Clamping Size Range: 0.1250 to 1.19
from Garvin Industries, Inc.
5/8-11 C style Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]
- Material: Steel
from Pentair, Inc.
. UNIVERSAL TYPE. STEEL MATERIAL. PLAIN FINISH. 1-1/4 INCH MAX. JAW CAPACITY. 500 LB (F1), 250 LB (F2) LOAD CAPACITY. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23. APPROVAL UL (CANADA AND US),... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 1.25
from Atkore International
Z TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1 INCH MAX. JAW CAPACITY. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 600 LB PER PAIR LOAD CAPACITY. 1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 1
from Minerallac Company
SPRING STEEL MATERIAL. ZINC PHOSPHATE/OIL FINISH. 1/8 INCH MIN. JAW CAPACITY. 1/4 INCH MAX. JAW CAPACITY. FLANGE CLAMP APPLICATION. 200 LB LOAD CAPACITY. 1/4 INCH SCREW SIZE. APPROVAL UL. OVERALL DIMENSION 1.25 INCH X 1.31 INCH X 0.962 INCH. THICKNESS 0.048 INCH. COLOR BLACK. NUMBER OF HOLE 1. [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.2500
from Kee Safety Inc.
The types BT and BW are specifically designed with a 10 degrees sloping nose. This sloping nose makes them ideal for clamping on to tapered steel such as S beams or crane rail sections. The type BT has a recessed top to captivate the head of a grade 5 setscrew or bolt. The type BW has a flat top to... [See More]
- Material: Steel
- Clamp Width: 1.12 to 1.75
from Garvin Industries, Inc.
5/8-11 C style Steel plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]
- Material: Steel
from Pentair, Inc.
. ADJUSTABLE WIDTH TYPE. CARBON STEEL MATERIAL. PLAIN FINISH. 3-1/2 INCH W MIN. JAW CAPACITY. 5/8 INCH THK, 8 INCH W MAX. JAW CAPACITY. 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL. COMMERCIAL, INDUSTRIAL APPLICATION. 300 LB LOAD CAPACITY. 300 LOAD CAPACITY IN LB. M-CO[R], O-STRUT[R] BRAND. [See More]
- Material: Steel
- Clamp Width: 8
- Clamping Size Range: 0.6250
from Atkore International
Z TYPE. HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL. PERMA-GREEN. FINISH. 1 INCH MAX. JAW CAPACITY. 1 MAX. JAW CAPACITY - DECIMAL. 1 MAX. JAW CAPACITY - FRACTIONAL. 600 LB LOAD CAPACITY. 600 LOAD CAPACITY IN LB. UNISTRUT. BRAND. SUPPLIED WITH SCREW... [See More]
- Material: Steel
- Clamping Size Range: 1
from Minerallac Company
SPRING STEEL MATERIAL. ZINC PHOSPHATE/OIL FINISH. 1/8 INCH MIN. JAW CAPACITY. 1/4 INCH MAX. JAW CAPACITY. ELECTRICAL CONDUIT APPLICATION. 15 LB LOAD CAPACITY. OVERALL DIMENSION 1.32 INCH W X 1.14 INCH D X 2.76 INCH H. COLOR BLACK. CLAMP USED ON 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT. PACKAGING... [See More]
- Material: Steel
- Clamping Size Range: 0.2500
from Kee Safety Inc.
The Type BY clamp is designed for High Friction and Tensile applications that exceed the capacities of the standard BeamClamp products. It features a recessed top that prevents the head of the bolt from rotating during installation therefore requires the use of only one wrench. The Type BYP washer... [See More]
- Material: Steel
- Clamp Width: 1.56 to 2.19
- Clamping Size Range: 0.1875 to 0.6875
from Garvin Industries, Inc.
Stamped steel beam clamps with 15/16" jaw opening are used with conduit hangers, bridle rings and are tapped on their bottoms and backs for drop 3/8-16 rods. Garvin Industries beam clamps provide an economical means of hanging medium duty loads. Their threaded backs and bottoms allow for versatility... [See More]
- Material: Steel
- Clamping Size Range: 0.9375
from Pentair, Inc.
WIDE THROAT TYPE. SPRING STEEL MATERIAL. CADDY ARMOR FINISH. 1/2 INCH MAX. JAW CAPACITY. HEAT TREATED PROCESS. 100 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPROVAL UL (CANADA AND US). ROD SIZE 1/4 INCH [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000
from Atkore International
HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1/2 INCH MAX. JAW CAPACITY. .5 MAX. JAW CAPACITY - DECIMAL. 1/2 MAX. JAW CAPACITY - FRACTIONAL. 600 LB LOAD CAPACITY. 600 LOAD CAPACITY IN LB. UNISTRUT. BRAND. SUPPLIED WITH... [See More]
- Material: Steel
- Clamping Size Range: 0.5000
from Minerallac Company
SPRING STEEL MATERIAL. ZINC PHOSPHATE/OIL FINISH. 1/8 INCH MIN. JAW CAPACITY. 1/4 INCH MAX. JAW CAPACITY. ELECTRICAL CONDUIT APPLICATION. 25 LB LOAD CAPACITY. OVERALL DIMENSION 1.74 INCH W X 1.16 INCH D X 3.66 INCH H. COLOR BLACK. CLAMP USED ON 1 INCH EMT/RIGID CONDUIT. PACKAGING QUANTITY 100 [See More]
- Material: Steel
- Clamping Size Range: 0.2500
from Kee Safety Inc.
The LNA Solutions BoxBolt ® Rigging Clamp is a means of attaching an anchor point to Hollow Structural Sections (HSS) and other structural members when access is available from only one side. The standard BoxBolt ® Rigging Clamp utilizes Hot Dip Galvanized M12 size 1 BoxBolts ® and a... [See More]
- Material: Steel
from Garvin Industries, Inc.
Stamped steel beam clamps with 3/4" jaw opening are used with conduit hangers, bridle rings and are tapped on their bottoms and backs for drop 1/4-20 rods. Garvin Industries beam clamps provide an economical means of hanging medium duty loads. Their threaded backs and bottoms allow for versatility... [See More]
- Material: Steel
- Clamping Size Range: 0.7500
from Pentair, Inc.
". WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 500 LB (F1), 300 LB (F2) LOAD CAPACITY. 3/8 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. ROD SIZE 3/8 TO 1/2 INCH. JAW DEPTH 1 INCH. BC10 MODEL. " [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Atkore International
ANGULAR TYPE. STEEL MATERIAL. HOT DIPPED GALVANIZED FINISH. 1/2 INCH MAX. JAW CAPACITY. 1/2 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 600 LB PER PAIR LOAD CAPACITY. 1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE. HEX HEAD... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000
from Kee Safety Inc.
The Adjustable Rigging Clamp is a self adjusting, ready to install rigging clamp capable of safe working loads of up to 5,000 lbs. The shackle connection allows loads to be applied up to 45 °. The Adjustable Rigging Clamp can accommodate a variety of flange widths and thickness and is installed... [See More]
- Material: Steel
from Garvin Industries, Inc.
Stamped steel beam clamps with 3/4" jaw opening are used with conduit hangers, bridle rings and are tapped on their bottoms and backs for drop 10-24 rods. Garvin Industries beam clamps provide an economical means of hanging medium duty loads. Their threaded backs and bottoms allow for versatility in... [See More]
- Material: Steel
- Clamping Size Range: 0.7500
from Pentair, Inc.
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 500 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. ROD SIZE 3/8 TO 1/2 INCH. JAW DEPTH 1 INCH. BC10 MODEL [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Atkore International
WIDE THROAT TYPE. HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL. ELECTROGALVANIZED FINISH. 7/8 INCH MAX. JAW CAPACITY. .875 MAX. JAW CAPACITY - DECIMAL. 7/8 MAX. JAW CAPACITY - FRACTIONAL. 650 LB LOAD CAPACITY. 650 LOAD CAPACITY IN LB. UNISTRUT. [See More]
- Material: Steel
- Clamping Size Range: 0.8750
from Kee Safety Inc.
FLOORFIX HT has been developed following customer feedback to provide a clamp with increased functionality to suit a wider range of applications. Floorfix HT is designed to clamp flooring plate to supporting steel from the topside only without the need for time consuming on-site drilling, tapping,... [See More]
- Material: Steel
- Clamping Size Range: 0.1250 to 0.5000
from Pentair, Inc.
. WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 500 LB (F1), 300 LB (F2) LOAD CAPACITY. 3/8 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. ROD SIZE 3/8 TO 1/2 INCH. JAW DEPTH 1 INCH. INCLUDES 8-1/2 INCH J-BOLT. BC11 MODEL. [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. PERMA-GREEN[R] III FINISH. 7/8 INCH MAX. JAW CAPACITY. 7/8 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 650 LB LOAD CAPACITY. 3/8 INCH X 1 1/2 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.8750
from Kee Safety Inc.
Mechanical Galvanized Malleable Iron. Stainless Steel Grade 304 and 316. Easily installed from the top side only. No drilling, tapping or welding required. Allows easy repositioning or lifting of grating. No special tools or skilled labor required. No access to the underside required. Tested for... [See More]
- Material: Steel
from Pentair, Inc.
". WIDE THROAT TYPE. SPRING STEEL MATERIAL. CADDY ARMOUR FINISH. 1/2 INCH MAX. JAW CAPACITY. HEAT TREATED PROCESS. 25 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. CONDUIT SIZE 3/4 INCH (EMT), 1/2 INCH (RIGID). BC-P MODEL. " [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000
from Atkore International
ANGULAR I TYPE. HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL. PERMA-GREEN. FINISH. 480 LB LOAD CAPACITY. 480 LOAD CAPACITY IN LB. UNISTRUT. BRAND. SUPPLIED WITH SCREW YES. SCREW TYPE SQUARE HEAD. SCREW SIZE 1/2 INCH-13 TPI. OVERALL DIMENSION 1-3/4... [See More]
- Material: Steel
from Kee Safety Inc.
The GRATING CLIP is the most common style of clip used for clamping down open steel flooring. It provides a quick and cost effective method of clamping. It is Hot Dip Galvanized and comes standard with a top bracket to suit 1-3/16 ” - 1-5/8 ” ctrs grating bars. [See More]
- Material: Steel
from Pentair, Inc.
". WIDE THROAT TYPE. SPRING STEEL MATERIAL. CADDY ARMOUR FINISH. 1/2 INCH MAX. JAW CAPACITY. HEAT TREATED PROCESS. 15 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. CONDUIT SIZE 3/4 INCH (EMT), 1/2 INCH (RIGID). BC-PSM MODEL. " [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MIN. JAW CAPACITY. 1 21/32 INCH MAX. JAW CAPACITY. 3/4 MIN. JAW CAPACITY - FRACTIONAL. 1 21/32 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 800 LB... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 1.66
from Pentair, Inc.
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 7/8 INCH MAX. JAW CAPACITY. 650 LB LOAD CAPACITY. 3/8 INCH DIA X 1-3/4 INCH L SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. ROD SIZE 1/4 INCH. JAW DEPTH 1-1/8 INCH. BC13 MODEL [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.8750
from Atkore International
WIDE THROAT TYPE. HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL. ELECTROGALVANIZED FINISH. 5/8 INCH MAX. JAW CAPACITY. .625 MAX. JAW CAPACITY - DECIMAL. 5/8 MAX. JAW CAPACITY - FRACTIONAL. 250 LB LOAD CAPACITY. 250 LOAD CAPACITY IN LB. UNISTRUT. [See More]
- Material: Steel
- Clamping Size Range: 0.6250
from Pentair, Inc.
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1-5/8 INCH MAX. JAW CAPACITY. 800 LB LOAD CAPACITY. 3/8 INCH DIA X 2-3/4 INCH L SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. ROD SIZE 3/8 INCH. JAW DEPTH 1-5/8 INCH. BC14 MODEL [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 1.62
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. HOT DIPPED GALVANIZED FINISH. 5/8 INCH MAX. JAW CAPACITY. 5/8 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 250 LB LOAD CAPACITY. 3/8 INCH X 1 1/2 INCH SCREW SIZE. SQUARE HEAD SCREW... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.6250
from Pentair, Inc.
ANGULAR I TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 740 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. OVERALL SIZE 3-1/2 INCH W X 1-3/4 INCH D X 3-1/2 INCH H. STRUT TYPE 1-5/8 INCH X 1-5/8 INCH (A/CC). INCLUDES BOLT. BC16 MODEL [See More]
- Material: Steel
- Clamping Mechanism: Screw
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 7/8 INCH MAX. JAW CAPACITY. 7/8 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 500 LB LOAD CAPACITY. 1/2 INCH X 2 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. 500... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.8750
from Pentair, Inc.
WIDE THROAT TYPE. SPRING STEEL MATERIAL. CADDY ARMOUR FINISH. 1/2 INCH MAX. JAW CAPACITY. HEAT TREATED PROCESS. 100 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPROVAL UL (CANADA AND US). CONDUIT SIZE 1 INCH (RIGID/EMT). BC-M MODEL [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000
from Atkore International
WIDE THROAT TYPE. HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL. PERMA-GREEN. FINISH. 7/8 INCH MAX. JAW CAPACITY. .875 MAX. JAW CAPACITY - DECIMAL. 7/8 MAX. JAW CAPACITY - FRACTIONAL. 500 LB LOAD CAPACITY. 500 LOAD CAPACITY IN LB. UNISTRUT. BRAND. [See More]
- Material: Steel
- Clamping Size Range: 0.8750
from Pentair, Inc.
WIDE THROAT TYPE. SPRING STEEL MATERIAL. CADDY ARMOUR FINISH. 1/2 INCH MAX. JAW CAPACITY. HEAT TREATED PROCESS. 25 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPROVAL UL (CANADA AND US). CONDUIT SIZE 1 INCH (RIGID/EMT). BC-MSM MODEL [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000
from Atkore International
SINGLE U TYPE. HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. .75 MAX. JAW CAPACITY - DECIMAL. 3/4 MAX. JAW CAPACITY - FRACTIONAL. 1000 LB LOAD CAPACITY. 1000 LOAD CAPACITY IN LB. UNISTRUT. BRAND. [See More]
- Material: Steel
- Clamping Size Range: 0.7500
from Pentair, Inc.
. SINGLE U TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 13/16 INCH MAX. JAW CAPACITY. 1200 LB LOAD CAPACITY. CADDY[R] BRAND. ROD SIZE 3/8 INCH. OVERALL SIZE 3 INCH W X 5 INCH H X 1/4 INCH THK. STRUT TYPE 3-1/4 INCH X 1-5/8 INCH (AA), 2-7/16 INCH X 1-5/8 INCH (D), 3-1/4 INCH X 1-5/8 INCH (E). [See More]
- Material: Steel
- Clamping Size Range: 0.8125
from Atkore International
RIGHT ANGLE TYPE. STEEL MATERIAL. PERMA-GOLD[T] FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 1000 LB PER PAIR LOAD CAPACITY. 3/8 INCH SCREW SIZE. HEX HEAD SCREW TYPE. YES... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Pentair, Inc.
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1 INCH MAX. JAW CAPACITY. 660 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. WIDTH 1-1/4 INCH. BC18 MODEL [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 1
from Atkore International
SINGLE U TYPE. HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. .75 MAX. JAW CAPACITY - DECIMAL. 3/4 MAX. JAW CAPACITY - FRACTIONAL. 1000 LB LOAD CAPACITY. 1000 LOAD CAPACITY IN LB. UNISTRUT. BRAND. [See More]
- Material: Steel
- Clamping Size Range: 0.7500
from Pentair, Inc.
C TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1/2 INCH MAX. JAW CAPACITY. 100 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPROVAL UL (CANADA AND US). ROD SIZE 1/4 INCH [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000
from Atkore International
RIGHT ANGLE TYPE. STEEL MATERIAL. PERMA-GOLD[T] FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 1000 LB PER PAIR LOAD CAPACITY. 3/8 INCH SCREW SIZE. HEX HEAD SCREW TYPE. YES... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Pentair, Inc.
ANGULAR I TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1/2 INCH MAX. JAW CAPACITY. STRUT CHANNEL APPLICATION. 460 LB LOAD CAPACITY. NO SUPPLIED WITH SCREW. CADDY[R] BRAND. OVERALL SIZE 2.73 INCH L X 1.6 INCH W X 0.25 INCH THK. BC20 MODEL [See More]
- Material: Steel
- Clamping Size Range: 0.5000
from Atkore International
STEEL MATERIAL. ELECTROGALVANIZED FINISH. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 500 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. 500 LOAD CAPACITY IN LB. UNISTRUT[R] BRAND. ROD SIZE 1/2 INCH. OVERALL DIMENSION 8 1/2 TO 12 INCH L X 3/16 INCH THK. [See More]
- Material: Steel
- Clamping Mechanism: Screw
from Pentair, Inc.
. C TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1/2 INCH MAX. JAW CAPACITY. ELECTRICAL, MECHANICAL, HVAC APPLICATION. 100 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPROVAL UL (CANADA AND US). ROD SIZE 1/4 INCH. CONDUIT SIZE 1/2 INCH (RIGID/EMT). BC200... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000
from Atkore International
SINGLE U TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 6 INCH W MAX. JAW CAPACITY. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. OVERALL DIMENSION 3 INCH L X 3 3/8 INCH H X 1/4 INCH... [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 6
from Pentair, Inc.
Z TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1 INCH MAX. JAW CAPACITY. 460 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. BC21 MODEL [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 1
from Atkore International
DOUBLE U TYPE. HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL. ELECTROGALVANIZED FINISH. 6 INCH MAX. JAW CAPACITY. 6 MAX. JAW CAPACITY - DECIMAL. 6 MAX. JAW CAPACITY - FRACTIONAL. UNISTRUT. BRAND. OVERALL WIDTH 3 INCH. WEIGHT 280 LB PER 100 PIECES. [See More]
- Material: Steel
- Clamping Size Range: 6
from Pentair, Inc.
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 2 INCH MAX. JAW CAPACITY. STRUT CHANNEL APPLICATION. 400 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPROVAL UL (CANADA AND US). ROD SIZE 3/8 INCH. STCB6 MODEL [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 2
from Atkore International
DOUBLE U TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 6 INCH W MAX. JAW CAPACITY. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. OVERALL DIMENSION 3 INCH L X 5 INCH H X 1/4 INCH THK. [See More]
- Material: Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 6
from Atkore International
Z TYPE. HOT ROLLED PICKLED OILED ASTM A570 33 STEEL MATERIAL. ELECTROGALVANIZED FINISH. 13/16 INCH MAX. JAW CAPACITY. .8125 MAX. JAW CAPACITY - DECIMAL. 13/16 MAX. JAW CAPACITY - FRACTIONAL. UNISTRUT. BRAND. SUPPLIED WITH SCREW YES. SCREW TYPE SQUARE HEAD. SCREW SIZE 5/16 INCH-18 TPI. OVERALL LENGTH... [See More]
- Material: Steel
- Clamping Size Range: 0.8125