Copper Alloy Beam Clamps

7 Results
Bar To Flat Surface Clamp -- GH-1
from Penn-Union Corp.

HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 1-1/2 INCH. (2) PARALLEL CABLE TO FLAT BAR USED ON. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 3/8 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GH MODEL [See More]

  • Material: Copper Alloy
Bar To Flat Surface Clamp -- GHS-2
from Penn-Union Corp.

HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 1-1/2 INCH. (2) PARALLEL CABLE TO FLAT BAR USED ON. 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE. 3/8 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GHS MODEL [See More]

  • Material: Copper Alloy
Bar To Flat Surface Clamp -- GJ1
from Penn-Union Corp.

HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 1-1/2 INCH. (2) PARALLEL CABLE TO FLAT BAR USED ON. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 3/8 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GJ MODEL [See More]

  • Material: Copper Alloy
Bar To Flat Surface Clamp -- GJS4
from Penn-Union Corp.

HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 2-3/8 INCH. (2) PARALLEL CABLE TO FLAT BAR USED ON. 300 TO 500 MCM CONDUCTOR SIZE. 1/2 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GJS MODEL [See More]

  • Material: Copper Alloy
Bar To Flat Surface Clamp -- GM-4
from Penn-Union Corp.

HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 2-1/2 INCH. (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON. CUL APPROVAL. 300 TO 500 MCM CONDUCTOR SIZE. 1/2 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GM MODEL [See More]

  • Material: Copper Alloy
Bar To Flat Surface Clamp -- GMS-1
from Penn-Union Corp.

HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 1-5/8 INCH. (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON. UL 467, CUL APPROVAL. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 3/8 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GMS MODEL [See More]

  • Material: Copper Alloy
Bar To Flat Surface Clamp -- GWL1
from Penn-Union Corp.

HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 1-1/2 INCH. (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON. UL 467, CUL APPROVAL. 8 TO 4 AWG STRANDED CONDUCTOR SIZE. 3/8 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GWL MODEL [See More]

  • Material: Copper Alloy