Stainless Steel Beam Clamps
from RS Components, Ltd.
RS PRO AI 041 Beam Clamp [See More]
- Material: Stainless Steel; Stainless Steel
from Atkore International
RIGHT ANGLE TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 1000 LB PER PAIR LOAD CAPACITY. 3/8 INCH SCREW SIZE. HEX HEAD SCREW... [See More]
- Material: Stainless Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Garvin Industries, Inc.
1/2-13 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]
- Material: Stainless Steel
from Plasti-Bond/Perma-Cote/Korkap
EDGE TYPE. STAINLESS STEEL MATERIAL. 1 1/2 INCH MAX. JAW CAPACITY. 1.5 MAX. JAW CAPACITY - DECIMAL. 1 1/2 MAX. JAW CAPACITY - FRACTIONAL. 38.1 MAX. JAW CAPACITY IN MM. MAXIMUM JAW CAPACITY - DECIMAL - UOM IN. MAXIMUM JAW CAPACITY IN MM - UOM MM [See More]
- Material: Stainless Steel
- Clamping Size Range: 1.5
from Minerallac Company
STAINLESS STEEL MATERIAL. STAINLESS FINISH. 3/4 INCH MAX. JAW CAPACITY. THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION. HARDENED PROCESS. 200 LB LOAD CAPACITY. 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE. SET SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. OVERALL DIMENSIONS 1.2 INCH L X 2.2 INCH... [See More]
- Material: Stainless Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Pentair, Inc.
. C TYPE. 304 STAINLESS STEEL MATERIAL. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. 250 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. 250 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. ERICO[R] BRAND. HARDENED STEEL SETSCREW. FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE... [See More]
- Material: Stainless Steel
- Clamping Size Range: 0.7500
from Atkore International
WIDE THROAT TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 75 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. 75 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. ROD SIZE 1/4 INCH. [See More]
- Material: Stainless Steel
- Clamping Mechanism: Screw
from Garvin Industries, Inc.
3/4-10 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]
- Material: Stainless Steel
from Plasti-Bond/Perma-Cote/Korkap
PARALLEL TYPE. STAINLESS STEEL MATERIAL. 1 1/2 INCH MAX. JAW CAPACITY. 1.5 MAX. JAW CAPACITY - DECIMAL. 1 1/2 MAX. JAW CAPACITY - FRACTIONAL. 38.1 MAX. JAW CAPACITY IN MM. PACKAGING QUANTITY 1. MAXIMUM JAW CAPACITY - DECIMAL - UOM IN. MAXIMUM JAW CAPACITY IN MM - UOM MM [See More]
- Material: Stainless Steel
- Clamping Size Range: 1.5
from Pentair, Inc.
. WIDE THROAT TYPE. 304 STAINLESS STEEL MATERIAL. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. 500 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. 500 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. ERICO[R] BRAND. FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23. ROD... [See More]
- Material: Stainless Steel
- Clamping Size Range: 0.7500
from Atkore International
STRUCTURAL C CLAMP TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 330 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. SQUARE HEAD SCREW... [See More]
- Material: Stainless Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Garvin Industries, Inc.
3/8-16 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]
- Material: Stainless Steel
from Atkore International
STRUCTURAL C CLAMP TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 11/16 INCH MAX. JAW CAPACITY. 11/16 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 550 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. 550 LOAD... [See More]
- Material: Stainless Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.6875
from Garvin Industries, Inc.
5/8-11 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]
- Material: Stainless Steel
from Atkore International
WIDE THROAT TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 400 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. 400 LOAD CAPACITY IN... [See More]
- Material: Stainless Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500
from Garvin Industries, Inc.
Stainless steel beam clamps with 15/16" jaw opening are used in wet locations with conduit hangers, bridle rings and are tapped on their bottoms for 1/4-20 rods and bolts. Their threaded backs and bottoms allow for versatility in design. Additionally, their hardened cup point screw and heavy gauge... [See More]
- Material: Stainless Steel
- Clamping Size Range: 0.7500
from Atkore International
WIDE THROAT TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1 1/4 INCH MAX. JAW CAPACITY. 1 1/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 500 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. 500 LOAD CAPACITY... [See More]
- Material: Stainless Steel
- Clamping Mechanism: Screw
- Clamping Size Range: 1.25
from Garvin Industries, Inc.
Stainless steel beam clamps with 15/16" jaw opening are used in wet locations with conduit hangers, bridle rings and are tapped on their bottoms for 3/8-16 rods and bolts. Their threaded backs and bottoms allow for versatility in design. Additionally, their hardened cup point screw and heavy gauge... [See More]
- Material: Stainless Steel
- Clamping Size Range: 0.9375