Alarms Germination Chambers

6 Results
FITOCLIMA 600 & 1200 Plant Growth Chambers
from Aralab

Reach-in environmental simulation plant growth chambers designed for diverse applications in biotechnology and plant research, namely Arabidopsis. With unparalleled control over temperature, humidity, airflow, and photoperiod, these chambers offer a range of options to cater to nearly any research... [See More]

  • Features: Alarms; Control Panel; Programable; Wheels
  • Temperature Range: 23 to 113
  • Type: Reach In
  • Internal Capacity: 19.18 to 42.17
FitoClima 600 PDH
from Aralab

Unparalleled precision in maintaining cool and dry conditions, ensuring optimal performance in drying and storage applications with low humidity. Designed to accommodate a variety of biological materials, these chambers are ideal for incubation, storage, and dehydration purposes. [See More]

  • Features: Alarms; Control Panel; Programable; Wheels
  • Temperature Range: 41 to 86
  • Type: Reach In
  • Internal Capacity: 21.19
FITOCLIMA HP “Walk-In” Growth Rooms
from Aralab

Aralab ’s ‘HP ’ Growth Chambers cater to tall plants requiring high light intensity and ample growth height. In these single-tier chambers, lights are ceiling-mounted to mimic natural sunlight. Boasting outstanding temperature, humidity, airflow, and photo-period control, and... [See More]

  • Features: Alarms; Control Panel; Programable
  • Temperature Range: 41 to 113
  • Type: Walk In
  • Internal Capacity: 177 to 883
FITOCLIMA Medical Plants CANNABIS Chambers
from Aralab

Optimized environmental plant growth rooms for precision plant production, suitable for medical plants and cannabis, ensuring superior environmental control and yields. From germination to harvest. Description. From germination to flowering, FitoClima rooms for Medical plants are designed to handle... [See More]

  • Features: Alarms; Control Panel; Programable
  • Temperature Range: 41 to 113
  • Type: Walk In
  • Internal Capacity: 353 to 1059
Reach-In Plant Growth Chamber -- A1000
from Conviron

With its unique ability to adapt to four different research applications, the Adaptis A1000 offers an economical and flexible equipment platform. The base chamber itself can be fitted with one of four specially configured kits, and each kit is specifically designed for a particular application... [See More]

  • Features: Alarms; Control Panel; Programable
  • Temperature Range: 39.2 to 113
  • Type: Reach In
  • Internal Capacity: 35
Seed Germination Chamber -- G1000
from Conviron

The G1000 is specifically designed for consistent, uniform seed germination. To accommodate a wide range of seed types the G1000 features a temperature range from +4 °C to +40 °C – the lower temperatures being advantageous for prechilling to overcome dormancy. The high humidity of the... [See More]

  • Features: Alarms; Control Panel; Programable; Wheels
  • Temperature Range: 39.2 to 104
  • Type: Reach In
  • Internal Capacity: 35