Reach In Germination Chambers

6 Results
FITOCLIMA 600 & 1200 Plant Growth Chambers
from Aralab

Reach-in environmental simulation plant growth chambers designed for diverse applications in biotechnology and plant research, namely Arabidopsis. With unparalleled control over temperature, humidity, airflow, and photoperiod, these chambers offer a range of options to cater to nearly any research... [See More]

  • Type: Reach In
  • Internal Capacity: 19.18 to 42.17
  • Temperature Range: 23 to 113
  • Max Growing Height: 5.91 to 12.99
FitoClima 600 PDH
from Aralab

Unparalleled precision in maintaining cool and dry conditions, ensuring optimal performance in drying and storage applications with low humidity. Designed to accommodate a variety of biological materials, these chambers are ideal for incubation, storage, and dehydration purposes. [See More]

  • Type: Reach In
  • Internal Capacity: 21.19
  • Temperature Range: 41 to 86
  • Input Voltage: 230
Reach-In Plant Growth Chamber -- A1000
from Conviron

With its unique ability to adapt to four different research applications, the Adaptis A1000 offers an economical and flexible equipment platform. The base chamber itself can be fitted with one of four specially configured kits, and each kit is specifically designed for a particular application... [See More]

  • Type: Reach In
  • Internal Capacity: 35
  • Temperature Range: 39.2 to 113
  • Max Growing Height: 8 to 42
Seed Germination Chambers -- GR-36L
from Percival Scientific, Inc.

Percival Seed Germination chambers are designed exclusively for seed germination and development. Our chambers remove the worry of outside contamination while providing precision control. Seed Germination Chamber benefits include: Slide out shelves allow for multiple experiments while using less... [See More]

  • Type: Reach In
  • Internal Capacity: 29.7
  • Temperature Range: 10 to 44
  • Max Growing Height: 2.6
Reach-In Plant Growth Chamber for Tall Plants -- PG2500
from Conviron

The PG2500 is a single tier reach-in chamber optimized for tall plant research with high intensity lighting options and 60 1/2" (1540mm) of growth height. Its compact, space saving design enables tight positioning in the lab and improves accessibility for service. With features that include extreme... [See More]

  • Type: Reach In
  • Internal Capacity: 71.6
  • Temperature Range: 50 to 113
  • Max Growing Height: 60.5
Seed Germination Chamber -- G1000
from Conviron

The G1000 is specifically designed for consistent, uniform seed germination. To accommodate a wide range of seed types the G1000 features a temperature range from +4 °C to +40 °C – the lower temperatures being advantageous for prechilling to overcome dormancy. The high humidity of the... [See More]

  • Type: Reach In
  • Internal Capacity: 35
  • Temperature Range: 39.2 to 104
  • Max Growing Height: 2