Wheels Germination Chambers

4 Results
FITOCLIMA 600 & 1200 Plant Growth Chambers
from Aralab

Reach-in environmental simulation plant growth chambers designed for diverse applications in biotechnology and plant research, namely Arabidopsis. With unparalleled control over temperature, humidity, airflow, and photoperiod, these chambers offer a range of options to cater to nearly any research... [See More]

  • Features: Alarms; Control Panel; Programable; Wheels
  • Temperature Range: 23 to 113
  • Type: Reach In
  • Internal Capacity: 19.18 to 42.17
FitoClima 600 PDH
from Aralab

Unparalleled precision in maintaining cool and dry conditions, ensuring optimal performance in drying and storage applications with low humidity. Designed to accommodate a variety of biological materials, these chambers are ideal for incubation, storage, and dehydration purposes. [See More]

  • Features: Alarms; Control Panel; Programable; Wheels
  • Temperature Range: 41 to 86
  • Type: Reach In
  • Internal Capacity: 21.19
Reach-In Plant Growth Chamber for Tall Plants -- PG2500
from Conviron

The PG2500 is a single tier reach-in chamber optimized for tall plant research with high intensity lighting options and 60 1/2" (1540mm) of growth height. Its compact, space saving design enables tight positioning in the lab and improves accessibility for service. With features that include extreme... [See More]

  • Features: Control Panel; Programable; Wheels
  • Temperature Range: 50 to 113
  • Type: Reach In
  • Internal Capacity: 71.6
Seed Germination Chamber -- G1000
from Conviron

The G1000 is specifically designed for consistent, uniform seed germination. To accommodate a wide range of seed types the G1000 features a temperature range from +4 °C to +40 °C – the lower temperatures being advantageous for prechilling to overcome dormancy. The high humidity of the... [See More]

  • Features: Alarms; Control Panel; Programable; Wheels
  • Temperature Range: 39.2 to 104
  • Type: Reach In
  • Internal Capacity: 35