Steel Air Receivers

3 Results
60 Gallon Receiver Tank
from EXAIR

Some applications require an intermittent demand for a high volume of compressed air. This can cause fluctuations in pressure and volume throughout the compressed air system with some points being “starved ” for compressed air. EXAIR ’s new Model 9500-60 60 Gallon Receiver Tank can... [See More]

  • Material: Steel
  • Pressure Rating: 200
  • Volume Capacity: 60
Penway Air and Gas Receivers -- Horizontal Series
from Titus Company (The)

ASME Horizontal Industrial Air Storage Tanks. Used to store compressed air. All Penway Air Receivers come with a primer coating on the outside surface. Special external and internal coatings are available on request. [See More]

  • Material: Steel
  • Volume Capacity: 3 to 7500
Compressed Air Pressure Tanks
from Gast Group

Gast tank assemblies improve your application ’s cycle time by instantly providing air on demand. Tank assemblies can easily be integrated with your existing Gast products to provide a steady flow of air without pulsations. [See More]

  • Material: Steel
  • Volume Capacity: 2 to 60