Electric Air Curtains
from Loren Cook Company
The COOK Air Curtain provides an effective barrier of moving air anywhere a wall opening might allow the unwanted transferral of temperature, humidity, insects, odors, or pollutants. The COOK Air Curtain is designed and built for installation in office and shop applications over conventional 3... [See More]
- Air Heater: Electric
- Curtain Height: 13.38
- Curtain Width: 38.31
- Air Volume: 2033 to 3234
from Heat Saving Systems, Inc.
Series 100 - compact units with built in controls. Smaller applications, man doors, or as a combination supplementary heater in a smaller vestibule or drive thru window. By the special order this model is equipped with a PTC (Positive Temperature Co-ecient) ceramic heater. This style of heater... [See More]
- Air Heater: Electric
from Chase Doors
Air Doors, also known as Air Curtains, help regulate a building ’s temperature and save on heating/cooling energy costs, but also protect the inside of the establishment from unwanted pests, windborne debris and other pollutants. O2Zone Air Curtains come in both heated and non-heated units,... [See More]
- Air Heater: Electric
- Air Volume: 329 to 1589
- Curtain Width: 24 to 71
- Features: Integral Heater; Mulitple Fan Speeds; Remote Control
from Heat Saving Systems, Inc.
Series 1000 - higher powered decorative model, available only in 79`, complete with halogen lighting. Suitable for office, retail or condominium environments, for installation up to 11` (3.5 m) in height. Available in polished or matte finished stainless steel.Combination of an energy saving air... [See More]
- Air Heater: Electric
from Heat Saving Systems, Inc.
Series 1001 - a popular model for installation where a decorative, but very functional application is required. These units are floor mounted and stand 79`high and have a maximum rated effective range of 11`(3.5 m). Suitable for installing as a stand alone unit, or as a pair, can protect across... [See More]
- Air Heater: Electric
from Heat Saving Systems, Inc.
Series 1002 - A decorative multipurpose air curtain. Designed to be flush mounted or suspended, for installation up to 11` (3.5 m). This model will give you space elegance, with enough power to protect your entrance doors, and provide enough heat to maintain an even ambient temperature for your... [See More]
- Air Heater: Electric