Hot Water Air Curtains

11 Results
Air Curtain With Water Heat Source -- AC1000 W
from Heat Saving Systems, Inc.

Series 1000 - higher powered decorative model, available only in 79`, complete with halogen lighting. Suitable for office, retail or condominium environments, for installation up to 11` (3.5 m) in height. Available in polished or matte finished stainless steel.Combination of an energy saving air... [See More]

  • Air Heater: Hot Water
Air Curtain With Water Heat Source -- AC1001 W
from Heat Saving Systems, Inc.

Series 1001 - a popular model for installation where a decorative, but very functional application is required. These units are floor mounted and stand 79`high and have a maximum rated effective range of 11`(3.5 m). Suitable for installing as a stand alone unit, or as a pair, can protect across... [See More]

  • Air Heater: Hot Water
Air Curtain With Water Heat Source -- AC1002 W
from Heat Saving Systems, Inc.

Series 1002 - A decorative multipurpose air curtain. Designed to be flush mounted or suspended, for installation up to 11` (3.5 m). This model will give you space elegance, with enough power to protect your entrance doors, and provide enough heat to maintain an even ambient temperature for your... [See More]

  • Air Heater: Hot Water
Air Curtain With Water Heat Source -- AC200 W
from Heat Saving Systems, Inc.

Series 200 - rated for main doors or openings or installation up to 8` (2.5 m), drive through windows, smaller vestibules, or in combination as a supplementary heater. Very quiet operating unit for an office or retail application. Heat output from 5 to 11 kW.Each Control Panel can operate:6 - 39E,... [See More]

  • Air Heater: Hot Water
Air Curtain With Water Heat Source -- AC300 W
from Heat Saving Systems, Inc.

Series 300 - the most popular, all- purpose model. Elegant to install in public or employee entranceways, but, with enough power for smaller commercial or retail environments, warehouse bay or garage doors in all styles of buildings. All the protection you will need, as well as providing... [See More]

  • Air Heater: Hot Water
Air Curtain With Water Heat Source -- AC301 W
from Heat Saving Systems, Inc.

Series 301- commercial, institutional or retail applications. Rated for heights up to 11` (3.5 m). This model is made specifically to fit into a standard suspended ceiling to allow the unit to have the same profile and heat output as a standard fan forced heater, but, have the added benefit of an... [See More]

  • Air Heater: Hot Water
Air Curtain With Water Heat Source -- AC400 W
from Heat Saving Systems, Inc.

Series 400 - commercial, industrial or institutional, larger openings or installation up to 16` (5 m). The higher air output of this model will typically be required in a larger volume building, larger openings, high traffic area, and where varying air pressures and wind factors may be a factor,... [See More]

  • Air Heater: Hot Water
Air Curtain With Water Heat Source -- AC401 W
from Heat Saving Systems, Inc.

Series 401 - designed specifically for high humidity locations, with either stainless or galvanized steel casing, protected motors and electrical circuits. High output for installing up to 16` (5 m) carwashes, protected exterior installations etc. Each Control Panel can operate:1 - 59E, 79E4, 79W,... [See More]

  • Air Heater: Hot Water
Air Curtain With Water Heat Source -- AC403 W
from Heat Saving Systems, Inc.

Commercial, retail or institutional, high traffic areas, for openings of up to 16` (5 m). This model can be equipped with optional internal air filters of any micron specification, and if space in front of unit is limited, all interior components are accessible through the bottom grill cover, when... [See More]

  • Air Heater: Hot Water
Air Curtain With Water Heat Source -- AC700 W
from Heat Saving Systems, Inc.

Series 700 - For openings and installations of up to 23` (7 m) Axial fan powered units for Industrial and large warehouse installations, railway buildings, aircraft hangers, where low temperatures and high wind may be a factor. Each Control Panel can control: 10 - 59W, 59A, 79W, 59A Other Control... [See More]

  • Air Heater: Hot Water
Air Curtain With Water Heat Source -- AC800 W
from Heat Saving Systems, Inc.

For openings of up to 50' (15m) and 80' (25m), these units are available as special order only and require full engineered project specifications. Aircraft hangers, large industrial.Each Control Panel can control:10 - AC801 water or ambientOther Control Panels available by special order. Mixing... [See More]

  • Air Heater: Hot Water