Air Heater: None Air Curtains
from Berner International Corporation
The Berner Air Entrance System, built into the entrance, provides a recirculating air seal through concealed ductwork, effectively creating a barrier between indoor and outdoor temperature conditions. Open access, safety and energy efficiency are created out of air - while doors stay open, welcoming... [See More]
- Air Heater: None
- Features: Air Filter
from Heat Saving Systems, Inc.
Series 1000 - higher powered decorative model, available only in 79`, complete with halogen lighting. Suitable for office, retail or condominium environments, for installation up to 11` (3.5 m) in height. Available in polished or matte finished stainless steel.Combination of an energy saving air... [See More]
- Air Heater: None
from Berner International Corporation
Chosen by restaurants and kitchen designers who are concerned with meeting food service standards and/or health department requirements for flying insect control, Berner Sanitation Certified Air Curtains are designed to meet the functional needs of the application, to integrate into the space and to... [See More]
- Air Heater: None
- Curtain Height: 8.5 to 14
- Curtain Width: 36 to 120
- Features: Air Filter (optional feature)
from Heat Saving Systems, Inc.
Series 1001 - a popular model for installation where a decorative, but very functional application is required. These units are floor mounted and stand 79`high and have a maximum rated effective range of 11`(3.5 m). Suitable for installing as a stand alone unit, or as a pair, can protect across... [See More]
- Air Heater: None
from Heat Saving Systems, Inc.
Series 1002 - A decorative multipurpose air curtain. Designed to be flush mounted or suspended, for installation up to 11` (3.5 m). This model will give you space elegance, with enough power to protect your entrance doors, and provide enough heat to maintain an even ambient temperature for your... [See More]
- Air Heater: None
from Heat Saving Systems, Inc.
Series 200 - rated for main doors or openings or installation up to 8` (2.5 m), drive through windows, smaller vestibules, or in combination as a supplementary heater. Very quiet operating unit for an office or retail application. Heat output from 5 to 11 kW.Each Control Panel can operate:6 - 39E,... [See More]
- Air Heater: None
from Heat Saving Systems, Inc.
Series 301- commercial, institutional or retail applications. Rated for heights up to 11` (3.5 m). This model is made specifically to fit into a standard suspended ceiling to allow the unit to have the same profile and heat output as a standard fan forced heater, but, have the added benefit of an... [See More]
- Air Heater: None
from Heat Saving Systems, Inc.
Series 400 - commercial, industrial or institutional, larger openings or installation up to 16` (5 m). The higher air output of this model will typically be required in a larger volume building, larger openings, high traffic area, and where varying air pressures and wind factors may be a factor,... [See More]
- Air Heater: None