Integral Heater Air Curtains

3 Results
Air Doors -- O2Zone Air Doors Heated & Non-Heated
from Chase Doors

Air Doors, also known as Air Curtains, help regulate a building ’s temperature and save on heating/cooling energy costs, but also protect the inside of the establishment from unwanted pests, windborne debris and other pollutants. O2Zone Air Curtains come in both heated and non-heated units,... [See More]

  • Features: Integral Heater; Mulitple Fan Speeds; Remote Control
  • Air Volume: 329 to 1589
  • Curtain Width: 24 to 71
  • Air Heater: Electric
Architectural Air Curtains
from Berner International Corporation

Chosen by designers who are concerned with both aesthetics and protecting the intent of the space when the door is open, Berner Architectural Air Curtains are designed to meet the functional needs of the application and to integrate into the architectural design of the space. Architects also use air... [See More]

  • Features: Air Filter; Integral Heater; Mulitple Fan Speeds (optional feature); Remote Control (optional feature)
  • Curtain Height: 7.5 to 15
  • Curtain Width: 30 to 120
  • Air Heater: None (optional feature); Electric (optional feature); Steam (optional feature); Hot Water (optional feature)
Commercial Air Curtains
from Berner International Corporation

Chosen by designers who are concerned with protecting the interior when the door is open, Berner Commercial Air Curtains are designed to meet the functional needs of the application, to integrate into the space and to keep installation costs to a minimum. [See More]

  • Features: Air Filter (optional feature); Integral Heater; Mulitple Fan Speeds (optional feature)
  • Curtain Height: 7 to 14
  • Curtain Width: 18 to 120
  • Air Heater: None (optional feature); Electric (optional feature); Steam (optional feature); Hot Water (optional feature)