SOIC Transimpedance Amplifiers

6 Results
Instrumentation, Op Amps, Buffer Amps -- 296-16859-5-ND [OPA380AID from Texas Instruments High-Performance Analog]
from DigiKey

Transimpedance Amplifier 1 Circuit 8-SOIC [See More]

  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Operating Temperature: -40 to 125
  • Source Current (IS): 7.5
Transimpedance Amplifiers -- 6612498 [OPA380AID from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

SP Amp Transimpedance Amp Single 5.5V [See More]

  • Package Type: SOIC; Soic
  • Standards and Certifications: RoHS
  • Supply Voltage (VS): 3 to 5
Instrumentation, Op Amps, Buffer Amps -- 505-AD8015ARZ-ND
from DigiKey

Transimpedance Amplifier 1 Circuit Differential 8-SOIC [See More]

  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Operating Temperature: -40 to 85
  • Source Current (IS): 25
Instrumentation, Op Amps, Buffer Amps -- 568-1197-5-ND [SA5211D,602 from NXP Semiconductors]
from DigiKey

Transimpedance Amplifier 1 Circuit Differential 14-SO [See More]

  • Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
  • Operating Temperature: -40 to 85
  • Source Current (IS): 26
Instrumentation, Op Amps, Buffer Amps -- 568-1198-5-ND [SA5212AD,602 from NXP Semiconductors]
from DigiKey

Transimpedance Amplifier 1 Circuit Differential 8-SO [See More]

  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Operating Temperature: -40 to 85
  • Source Current (IS): 26
Special Purpose Amplifiers -- MAX3266CSA-ND
from DigiKey

Transimpedance Preamplifier IC Ethernet 8-SOIC [See More]

  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"