Rail-to-Rail Output Transimpedance Amplifiers
6 Results
Instrumentation, Op Amps, Buffer Amps -- 296-17413-1-ND [OPA2381AIDGKT from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-VSSOP [See More]
- Source Current (IS): 0.8000
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: -40 to 125
- Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-17559-1-ND [OPA2381AIDRBT from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
Transimpedance Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3) [See More]
- Source Current (IS): 0.8000
- Package Type: 8-VDFN Exposed Pad
- Operating Temperature: -40 to 125
- Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-40439-1-ND [OPA1S2384IDRCR from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
Transimpedance Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3) [See More]
- Source Current (IS): 9.2
- Package Type: 10-VFDFN Exposed Pad
- Operating Temperature: -40 to 85
- Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-OPA2391DGKRTR-ND [OPA2391DGKR from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
IC OP AMP 2CH 8-VSSOP [See More]
- Source Current (IS): 0.0235
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: -40 to 125
- Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-OPA3S2859MRTWREPTR-ND [OPA3S2859MRTWREP from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
Transimpedance Amplifier 2 Circuit Rail-to-Rail 24-WQFN (4x4) [See More]
- Source Current (IS): 42
- Package Type: 24-WFQFN Exposed Pad
- Operating Temperature: -55 to 125
- Features: Rail-Rail-Out
Instrumentation, Op Amps, Buffer Amps -- 296-V62/22603-01XETR-ND [V62/22603-01XE from Texas Instruments High-Performance Analog]
from DigiKey
from DigiKey
IC OP AMP 2CH 24-WQFN [See More]
- Source Current (IS): 44
- Package Type: 24-WFQFN Exposed Pad
- Operating Temperature: -55 to 125
- Features: Rail-Rail-Out