RoHS Compliant Transimpedance Amplifiers
from Texas Instruments
Precision Switched Integrator Transimpedance Amplifier 14-SOIC [See More]
- Package Type: SOIC
- Standards and Certifications: RoHS
from RS Components, Ltd.
4-20mA current loop receiver,RCV420KP [See More]
- Standards and Certifications: RoHS
from Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer 10-VSON -40 to 85 [See More]
- Closed-Loop Gain (AVCL): 1
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2.7 to 5.5
- Package Type: VSON
from RS Components, Ltd.
SP Amp Transimpedance Amp Single 5.5V [See More]
- Supply Voltage (VS): 3 to 5
- Standards and Certifications: RoHS
- Package Type: SOP; MSOP; Msop
from Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer 10-VSON -40 to 85 [See More]
- Closed-Loop Gain (AVCL): 1
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 2.7 to 5.5
- Package Type: VSON
from RS Components, Ltd.
MAX40658ETA+,Transimpedance Amplifiers [See More]
- Supply Voltage (VS): 3.3
- Standards and Certifications: RoHS
- Package Type: Tdfn
from Texas Instruments
High Speed Precision Transimpedance Amplifier 8-VSSOP -40 to 125 [See More]
- Supply Voltage (VS): 2.7 to 5.5
- Package Type: VSSOP
- Operating Temperature: -40 to 125
- Standards and Certifications: RoHS
from RS Components, Ltd.
MAX40662ATE/VY+, Transimpedance Amp [See More]
- Supply Voltage (VS): 3.6
- Standards and Certifications: RoHS
- Package Type: TQFN
from Texas Instruments
Precision, Low Power, Transimpedance Amplifier 8-VSSOP -40 to 125 [See More]
- Supply Voltage (VS): 2.7 to 5.5
- Package Type: SON,VSSOP
- Operating Temperature: -40 to 125
- Standards and Certifications: RoHS
from RS Components, Ltd.
MAX40213AWA+T, Transimpedance Amplifier [See More]
- Supply Voltage (VS): 3.3
- Standards and Certifications: RoHS
- Package Type: Wlp
from Texas Instruments
High Speed Precision Transimpedance Amplifier 8-SOIC -40 to 125 [See More]
- Supply Voltage (VS): 2.7 to 5.5
- Package Type: SOIC,VSSOP
- Operating Temperature: -40 to 125
- Standards and Certifications: RoHS
from RS Components, Ltd.
4-20mA Current Loop Receiver 16-Pin PDIP [See More]
- Package Type: DIP; PDIP; Pdip
- Standards and Certifications: RoHS
from Texas Instruments
Precision, Low Power, High-Speed Transimpedance Amplifier 8-VSSOP -40 to 125 [See More]
- Supply Voltage (VS): 2.7 to 5.5
- Package Type: VSSOP,SON
- Operating Temperature: -40 to 125
- Standards and Certifications: RoHS
from RS Components, Ltd.
SP Amp Transimpedance Amp Dual 5.5V [See More]
- Supply Voltage (VS): 3 to 5
- Standards and Certifications: RoHS
- Package Type: SOP; MSOP; Msop
from Texas Instruments
Differential Output Transimpedance Amplifier 16-QFN -40 to 95 [See More]
- Supply Voltage (VS): 2.6 to 3.6
- Package Type: QFN
- Operating Temperature: -40 to 95
- Standards and Certifications: RoHS
from RS Components, Ltd.
SP Amp Transimpedance Amp Single 5.5V [See More]
- Supply Voltage (VS): 3 to 5
- Standards and Certifications: RoHS
- Package Type: SOIC; Soic
from ams Sensors Germany GmbH
4-channel, programable current/charge converter, Resolution up to 16 bit with dynamic amplification 1-1000000, Input current 20nA...5 µA, measurement time 1s...1ms, sensitivity up to 20 fA/LSB continued orsynchronous measurement, digital output via I ²C, very low power consumption and... [See More]
- Supply Voltage (VS): 2.7 to 3.6
- Operating Temperature: -40 to 125
- Source Current (IS): 1
- Package Type: SSOP
from Semtech Corp.
Semtech offers a portfolio of fully integrated Silicon Germanium (SiGe) BiCMOS and pure CMOS transimpedance amplifiers providing wideband, low noise pre-amplification of a current signal from a PIN photodiode or APD. Gennum's TIAs offer best-in-class performance in limiting, linear or automatic gain... [See More]
- Supply Voltage (VS): 3.3
- Data Rate: 0.1550 to 14.3
- Transimpedance: 3 to 63
- Standards and Certifications: RoHS
from ams Sensors Germany GmbH
4-channel resistive transimpedance amplifier, every channel is addressable and programmable in 16 levels - 0,2 to 102,4M Ω, 11,7nA to 12 μA, dynamic range 30 dB, resolution A/D conversion internally 12 bit at a conversion time of 1 μs per channel, serial digital output via SPI, very low... [See More]
- Supply Voltage (VS): 2.7 to 3.6
- Package Type: SSOP
- Operating Temperature: -40 to 125
- Standards and Certifications: RoHS
from ams Sensors Germany GmbH
4-channel resistive transimpedance amplifier, programmable in 8 levels - 25k Ω to 20M Ω, 25nA to 20 μA, 6 to 300kHz, integrated compensation of input capacities, Output analog voltage values, low power consumption and temperature compensation on chip. [See More]
- Supply Voltage (VS): 2.7 to 5.5
- Package Type: QSOP
- Operating Temperature: -40 to 125
- Standards and Certifications: RoHS
from ams Sensors Germany GmbH
8-channel resistive transinpedance amplifier, every channel is addressable and programmable via I ²C in 8 levels - 0,2M Ω to 25,6M Ω, 20nA to 2,56 μA, 9 …155kHz, Output analog voltage values via MUX, low power consumption and temperature compensation on chip. [See More]
- Supply Voltage (VS): 3 to 5
- Package Type: SSOP
- Operating Temperature: -40 to 125
- Standards and Certifications: RoHS