Selective Laser Melting (SLM) 3D Printers and Additive Manufacturing Machines

3 Results
3D Printer -- MetalFuse
from Raise3D Technologies, Inc.

Cost-effective Metal Printing Made Possible. MetalFuse offers a complete solution, consisting of an indirect metal 3D printing process, paired with a special edition of ideaMaker compatible with MIM equipment. With this solution, MetalFuse ’s advantages include low overhead costs and the... [See More]

  • Printer Technology Printer Technology: Selective Laser Melting (SLM); CNC
  • Print size width: 11.81
  • Print size length: 11.81
  • Print size height: 11.81
Selective Laser Melting System -- SLM® 125
from SLM Solutions NA, Inc.

The new compact Selective Laser Melting metal 3D printer SLM 125 offers a build envelope of 125 x 125 x 125 mm, or reduced to 50 x 50 x 50 mm. Economical and suitable for R &D as well as small lot production environments, the open software architecture and system parameters allows you to make... [See More]

  • Printer Technology Printer Technology: Selective Laser Melting (SLM)
  • Print size width: 4.9
  • Print size length: 4.9
  • Print size height: 4.9
Selective Laser Melting System -- SLM® 280
from SLM Solutions NA, Inc.

Ideal for medium to high volume metal part Metal 3D Printing Filtrationproduction and prototypes, the next generation SLM 280 2.0 Selective Laser Melting System, introduced at Formnext, offers a 280 x 280 x 365 mm build envelope with an improved laser beam profile and the highest laser power offered... [See More]

  • Printer Technology Printer Technology: Selective Laser Melting (SLM)
  • Print size width: 11
  • Print size length: 11
  • Print size height: 14