Fused Deposition Modeling (FDM) 3D Printers and Additive Manufacturing Machines

10 Results
High-Temp 3D Printer -- Big Rep ALTRA 280
from BigRep

High-Temp 3D Printer for Demanding Applications Reliable Manufacturing of Complex Parts The ALTRA 280 is a high-performance industrial powerhouse with an expansive build volume. It delivers unrivaled reliability with up to 4 state-of-the-art extruders. These controlled dual extruders with their... [See More]

  • Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
  • Print size width: 27.56
  • Print size length: 19.69
  • Print size height: 31.5
Industrial 3D Printer -- BigRep IPSO 105
from BigRep

Industrial 3D Printer at a Competitive Price Reliable Production of Tooling and More The IPSO 105 is an industry all-rounder high-temp machine at an unbeatable price-to-performance ratio. It is the most automated, reliable, and fastest way to get robust, high-performance parts in the hands of... [See More]

  • Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
  • Print size width: 23.62
  • Print size length: 15.75
  • Print size height: 17.32
Carbon Fiber 3D Printer -- E2CF
from Raise3D Technologies, Inc.

An IDEX 3D printer optimized for carbon fiber-reinforced filaments making the printer well suited for applications requiring parts with a high strength-to-weight ratio. [See More]

  • Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
  • Print size width: 9.45
  • Print size length: 11.61 to 12.99
  • Print size height: 9.45
Rize Augmented Polymer Deposition 3D Printer
from Rize Inc.

The Rize One 3D printer, with virtually zero post-processing, enables you to produce parts up to 100% faster than other systems and cut costs by more than 50%. Considering the number of parts you produce per month, the number of iterations per part and the duration of each iteration, this unique... [See More]

  • Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
  • Print size width: 7.9
  • Print size length: 12
  • Print size height: 6
HP Jet Fusion 3D Printer -- 4200
from Designfusion, Inc.

The HP Jet Fusion 3D 4200 Printer delivers production parts in volume to facilitate true additive manufacturing. Without compromising part quality the Jet Fusion 4200 can produce 10X the parts of leading competitors at almost half the cost per part. You can now prototype and produce on the same... [See More]

  • Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
  • Print size width: 11.2
  • Print size length: 15
  • Print size height: 13.7
HP Jet Fusion 3D Printing Solution -- 4200
from HP Inc.

Deliver quality output, up to 10 times faster1 at even lower cost2 versus the HP Jet Fusion 3D 3200 Printing Solution. Ideal for industrial prototyping and final part production environments producing 300-699 parts per week. Superior, Consistent Part Quality. Get extreme dimensional accuracy and... [See More]

  • Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
  • Print size width: 11.2
  • Print size length: 15
  • Print size height: 15
Fused Filament 3-D Printer -- AON-M2 2020
from AON3D

The AON-M2 2020 is a high temperature, industrial 3D printer that can fabricate ultra high-performance thermoplastics. Print larger parts with its actively heated build chamber and large build volume. Our open filament 3D printers are designed tounlock material options and opportunities... [See More]

  • Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
  • Print size width: 17.72
  • Print size length: 17.72
  • Print size height: 25.2
3D Printer -- SMI-3DPR-200
from Smartmore Corporation Limited

Consumer 3D Printers. The concept of 3D printing technology has been widely discussed even in consumer electronics fields. It can be forseen that in the near future, every family may be able to equipped with a powerful and compact 3D printers which can product any goods as needed. Challenge:... [See More]

  • Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
  • Print size width: 7.87
  • Print size length: 7.87
  • Print size height: 7.87
Desktop 3D Printer from Raise3D -- E2
from Raise3D Technologies, Inc.

Advanced 3D printing capabilities for desktop engineering, schools, and small batch manufacturing. [See More]

  • Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
  • Print size width: 9.45
  • Print size length: 11.61 to 12.99
  • Print size height: 9.45
3D Printer -- SMI-3DPR-300
from Smartmore Corporation Limited

Consumer 3D Printers. The concept of 3D printing technology has been widely discussed even in consumer electronics fields. It can be forseen that in the near future, every family may be able to equipped with a powerful and compact 3D printers which can product any goods as needed. Challenge:... [See More]

  • Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
  • Print size width: 10.24
  • Print size length: 11.02
  • Print size height: 11.02