Metal 3D Printers and Additive Manufacturing Machines
from Raise3D Technologies, Inc.
Cost-effective Metal Printing Made Possible. MetalFuse offers a complete solution, consisting of an indirect metal 3D printing process, paired with a special edition of ideaMaker compatible with MIM equipment. With this solution, MetalFuse ’s advantages include low overhead costs and the... [See More]
- Material Type: Metal
- Print size length: 11.81
- Printer Technology Printer Technology: Selective Laser Melting (SLM); CNC
- Print size width: 11.81
from SPEE3D
Large strong parts at breakneck speeds. The world ’s first large format metal 3D printer to use our patented cold spray technology, WarpSPEE3D delivers rapid build rates. Choose from aluminium, copper, aluminium bronze, and stainless steel. Manufacture metal parts up to Ø1m x 0.7m (... [See More]
- Material Type: Metal
- Print size length: 30
- Printer Technology Printer Technology: Cold Spray Additive Manufacturing (CSAM)
- Print size width: 40
from SLM Solutions NA, Inc.
The new compact Selective Laser Melting metal 3D printer SLM 125 offers a build envelope of 125 x 125 x 125 mm, or reduced to 50 x 50 x 50 mm. Economical and suitable for R &D as well as small lot production environments, the open software architecture and system parameters allows you to make... [See More]
- Material Type: Metal
- Print size length: 4.9
- Printer Technology Printer Technology: Selective Laser Melting (SLM)
- Print size width: 4.9
from SPEE3D
The expeditionary solution. Containerized, ruggedized, and easily deployed, XSPEE3D can be powered up and ready to fabricate parts immediately in remote locations and harsh conditions. Choose from aluminium, aluminium bronze, stainless steel, and copper. Manufacture metal parts up to ⌀0.9m x... [See More]
- Material Type: Metal
- Print size length: 30
- Printer Technology Printer Technology: Cold Spray Additive Manufacturing (CSAM)
- Print size width: 35
from SLM Solutions NA, Inc.
Ideal for medium to high volume metal part Metal 3D Printing Filtrationproduction and prototypes, the next generation SLM 280 2.0 Selective Laser Melting System, introduced at Formnext, offers a 280 x 280 x 365 mm build envelope with an improved laser beam profile and the highest laser power offered... [See More]
- Material Type: Metal
- Print size length: 11
- Printer Technology Printer Technology: Selective Laser Melting (SLM)
- Print size width: 11