Plastic 3D Printers and Additive Manufacturing Machines
from BigRep
High-Temp 3D Printer for Demanding Applications Reliable Manufacturing of Complex Parts The ALTRA 280 is a high-performance industrial powerhouse with an expansive build volume. It delivers unrivaled reliability with up to 4 state-of-the-art extruders. These controlled dual extruders with their... [See More]
- Material Type: Plastic
- Print size length: 19.69
- Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
- Print size width: 27.56
from BigRep
Industrial 3D Printer at a Competitive Price Reliable Production of Tooling and More The IPSO 105 is an industry all-rounder high-temp machine at an unbeatable price-to-performance ratio. It is the most automated, reliable, and fastest way to get robust, high-performance parts in the hands of... [See More]
- Material Type: Plastic
- Print size length: 15.75
- Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
- Print size width: 23.62
from Rize Inc.
The Rize One 3D printer, with virtually zero post-processing, enables you to produce parts up to 100% faster than other systems and cut costs by more than 50%. Considering the number of parts you produce per month, the number of iterations per part and the duration of each iteration, this unique... [See More]
- Material Type: Plastic
- Print size length: 12
- Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
- Print size width: 7.9
from Raise3D Technologies, Inc.
Flexible Manufacturing Productivity for Composite End-Use-Part Based on FFF Process. Build Size: 500 x 500 x 500 mm (Single and Dual Extruder Printing). Maximum Printing Speed: 300 mm/s. Maximum Heating Bed Temperature: 110 ℃. Nozzle Type: Silicon Carbide. Extrusion System: IDEX. XY Precision:... [See More]
- Material Type: Composite; Glass; Plastic; Carbon Fiber
- Print size length: 19.69
- Printer Technology Printer Technology: FFF
- Print size width: 19.69
from HP Inc.
Deliver quality output, up to 10 times faster1 at even lower cost2 versus the HP Jet Fusion 3D 3200 Printing Solution. Ideal for industrial prototyping and final part production environments producing 300-699 parts per week. Superior, Consistent Part Quality. Get extreme dimensional accuracy and... [See More]
- Material Type: Plastic
- Print size length: 15
- Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
- Print size width: 11.2
from AON3D
The AON-M2 2020 is a high temperature, industrial 3D printer that can fabricate ultra high-performance thermoplastics. Print larger parts with its actively heated build chamber and large build volume. Our open filament 3D printers are designed tounlock material options and opportunities... [See More]
- Material Type: Plastic; ABS, ASA, Nylon (PA66, PA6, PA12), PC, PEEK, PEKK, PETG, PSU, PPSU, TPC, TPU, ULTEM. (Carbon fiber and glass-filled capable)
- Print size length: 17.72
- Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
- Print size width: 17.72
from Designfusion, Inc.
The HP Jet Fusion 3D 4200 Printer delivers production parts in volume to facilitate true additive manufacturing. Without compromising part quality the Jet Fusion 4200 can produce 10X the parts of leading competitors at almost half the cost per part. You can now prototype and produce on the same... [See More]
- Material Type: Plastic
- Print size length: 15
- Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
- Print size width: 11.2
from Raise3D Technologies, Inc.
Advanced 3D printing capabilities for desktop engineering, schools, and small batch manufacturing. [See More]
- Material Type: Composite; Plastic
- Print size length: 11.61 to 12.99
- Printer Technology Printer Technology: Fused Deposition Modeling (FDM)
- Print size width: 9.45