Event Triggered Force and Torque Instruments
from Norbar Torque Tools, Inc.
The Harsh Environment Range is a range of measurement and calibration equipment that has been tested to conform with EN 60529: 1992. Rated to IP65/IP67 the products are aimed specifically for use in harsh environments. Particularly suited for use in the Offshore and Power Generation industries, the... [See More]
- General Features: Event triggered; Extreme Environment
- Torque Accuracy: 0.5
- Type: Torque
- Output: Digital Serial
from Norbar Torque Tools, Inc.
Based on the outstanding success of the original Professional Torque Tester and combining the simplicity of the TTT and TST, the Pro-Test Series 2 is offered as the most comprehensive torque wrench tester on the market today. [See More]
- General Features: Event triggered
- Rated Torque: 0.0 to 531
- Type: Torque
- Torque Accuracy: 0.5
from Norbar Torque Tools, Inc.
The TTT shares all of the extensive features of the TST except that it has no internal transducer. Instead, the TTT offers not one but two external transducer interfaces allowing any two transducers to be simultaneously connected. Selection between the transducers is made by a two way switch in the... [See More]
- General Features: Has Filters; Event triggered
- Torque Accuracy: 0.5
- Type: Torque
- Output: Digital Serial
from Norbar Torque Tools, Inc.
The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and 1.25 to... [See More]
- General Features: Event triggered
- Rated Torque: 0.4000 to 20
- Type: Torque
- Torque Accuracy: 0.1 to 0.1