Force / Weight Force and Torque Instruments
from PCE Instruments / PCE Americas Inc.
PCE-PTR 200N Dynamometer for tensile force measurement and pressure force measurement up to 200 N (45 lbs) USB interface and evaluation software for data transmission / Many measuring adapters. The PCE-PTR 200N dynamometer is a hand-held device up to 200 N / 45 lbs. The force measuring device can... [See More]
- Type: Force / Weight / Load
from Mark-10 Corporation
Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and... [See More]
- Type: Force / Weight / Load
- Rated Load: 112
from PCE Instruments / PCE Americas Inc.
PCE-CS 10000N is a digital battery-powered heavy-duty industrial crane, lifter, suspended or hanging scale, dynamometer, electronic balance or weighing hook that displays measurement values in kilograms (kg) or pounds (lbs). The scale comes factory calibrated and includes a hook, shackle and remote... [See More]
- Type: Force / Weight / Load
- Operating Temp: 14 to 104
- Special Type: Battery Powered
from Mark-10 Corporation
Series 4 digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 500 lb (0.5 N to 2500 N). The gauges feature a sampling rate of 3,000 Hz, producing accurate results under a wide range of... [See More]
- Type: Force / Weight / Load
- Output: Frequency
- Rated Load: 0.1124
- Special Type: Handheld
from PCE Instruments / PCE Americas Inc.
Dynamometer PCE-FM 200 Dynamometer for tensile force measurement and pressure force measurement up to 200 N USB interface and evaluation software for data transmission / Many measuring adapters. The dynamometer PCE-FM 200 is a handheld device that measures up to 200 N. The force gauge can determine... [See More]
- Type: Force / Weight / Load
- Operating Temp: 50 to 86
- Display Type: Digital Numerical Display
from Mark-10 Corporation
Series 5 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry, with capacities from 0.12 lb to 2,000 lbF (0.5 N to 10 kN). The gauges feature an industry-leading sampling rate of 7,000 Hz, producing accurate... [See More]
- Type: Force / Weight / Load
- Output: Frequency
- Rated Load: 0.1124
- Special Type: Handheld
from PCE Instruments / PCE Americas Inc.
PCE-PTR 200N F orce gauge for tensile force measurement and pressure force measurement up to 200 N (45 lbs) USB interface and evaluation software for data transmission / Many measuring adapters. The PCE-PTR 200N force gauge is a hand-held device up to 200 N / 45 lbs. The force measuring device can... [See More]
- Type: Force / Weight / Load
from Mark-10 Corporation
Series 7 professional digital force gauges are designed with a number of sophisticated features for the most demanding tension and compression measurement applications, up to 500 lbF (2500 N). The gauges feature ±0.1% accuracy and a blazingly fast sampling rate of 14,000 Hz, producing reliable... [See More]
- Type: Force / Weight / Load
- Sampling Frequency: 14000
- Rated Load: 0.1124
from PCE Instruments / PCE Americas Inc.
Force gauge PCE-FM 500N. Force gauge for tensile force measurement and pressure force measurement up to 500 N (112 lbs) / With internal load cell / USB interface for data transmission. The PCE-FM 500N force gauge is a microprocessor controlled dynamometer with fast and accurate readout of tensile... [See More]
- Type: Force / Weight / Load
from Mark-10 Corporation
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays... [See More]
- Type: Force / Weight / Load
- Output: Digital Serial
- Rated Load: 0.1124
- Special Type: Handheld
from PCE Instruments / PCE Americas Inc.
Force gauge PCE-FM 50NTraction gauge / Compression force / USB interfacePEAK function / Different measuring units / Incl. Software. This force gauge is a tensile / compressive force gauge. This tensile / compressive force gauge has an internal load cell. It is a portable traction / compression force... [See More]
- Type: Force / Weight / Load
from Mark-10 Corporation
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak... [See More]
- Type: Force / Weight / Load
- Special Type: Handheld
- Rated Load: 11.24
- Sampling Frequency: 500
from PCE Instruments / PCE Americas Inc.
Universal Testing Machine PCE-MTS500 to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed. Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force gauges. With... [See More]
- Type: Force / Weight / Load
- Programmability: Manual Operation; Computer Interface (optional feature)
- Rated Load: 0.0 to 1124
- Software Support: PC
from Mark-10 Corporation
The M3I digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test ® technology, all calibration and configuration data is saved within the sensor ’s smart connector, not the indicator, allowing for... [See More]
- Type: Force / Weight / Load; Torque
- Sampling Frequency: 2000
- Output: Digital Serial
from Mark-10 Corporation
The M5I advanced digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors (see below). With exclusive Plug & Test ® technology, all calibration and configuration data is saved within the sensor ’s smart connector, not the... [See More]
- Type: Force / Weight / Load; Torque
- Sampling Frequency: 7000
- Output: Frequency
from Mark-10 Corporation
The M7I professional digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test ® technology, all calibration and configuration data is saved within the sensor ’s smart connector, not the indicator,... [See More]
- Type: Force / Weight / Load; Torque
- Sampling Frequency: 14000
from AMETEK Sensors, Test & Calibration
The Chatillon ® DFE Series is a compact, easy-to-use force gauge designed for economy applications without compromising functionality. Ideal for handheld or test stand applications, the DFE is available with capacities from 2 lbf (1 kgf, 10 N) to 500 lbf (250 kgf, 2500 N). The DFE features an... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.2
- Rated Load: 0.0 to 2
- Channels: 1
from REED-Direct
Pocket-sized model with integrated probe. Meets DIN 53505, ASTM D2240, ISO 7619 and JISK 7215. RS232 serial interface. Measures maximum value. Calculates average value. Push button zero calibration. Bright, clear, 4-digit, 10mm high LCD readout. Auto power off conserves battery life. SPECIFICATIONS:... [See More]
- Type: Force / Weight / Load
- Display Type: Digital Numerical Display
- Special Type: Handheld; Battery Powered
- Programmability: Manual Operation
from Mecmesin Corporation
It can be used handheld or fixed to a manual or motorised test stand for optimum testing performance. The AFG offers enhanced test options including;. Intuitive keypad for easy access to menus. View 1st peak & ultimate max readings. Audible and visual pass/fail alarms. Store up to 500 readings... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.1
- Rated Load: 0.5620 to 562
- Special Type: Handheld; Portable
from Siemens Process Instrumentation
The Al 2xSG 4-/6-wire HS analog input module is the optimal solution when fast measurements are required for sensors based on strain gauge full bridges. The compact design optimizes your use of cabinet space. The fast sampling rate of the Al 2xSG 4-/6-wire HS analog input module enables quick... [See More]
- Type: Force / Weight / Load; Torque
- Channels: 2
- Sensor Interfaces: Strain Gauge
- Special Type: Modular
from FUTEK Advanced Sensor Technology, Inc.
QLA165 , 10 Kg , Radial Lip Seal Force Indicator , Standard [See More]
- Type: Force / Weight / Load
- Output: Digital Serial
- Rated Load: 22.05
- Display Type: Digital Numerical Display
from United Testing Systems, Inc.
United Floor Model Smart-1 Machines are the logical choice when maximum crosshead travel and load frame capacity are required. The DFM models offer a choice of seven standard load frame capacities ranging from 1,000 lbf (4.45 KN) to 135,000 lbf (600 KN). [See More]
- Type: Force / Weight / Load
- Sensor Interfaces: Strain Gauge
- Rated Load: 0.0 to 22500
- Output: Digital Serial
from ADMET, Inc.
Low cost indicators designed to replace dial gauges, auto test reset mode [See More]
- Type: Force / Weight / Load
- Display Type: Video Display
- Output: Digital Serial; Other Digital
- Programmability: Front Panel
from PCB Piezotronics, Inc.
Model 920 Portable Digital Peak Meter w/10 Limit Sets for torque, torque-angle or load measurement; w/battery charger, instruction manual & shoulder strap. For more information on RS Technologies Fastener Assembly products and applications, please visit:... [See More]
- Type: Force / Weight / Load; Torque
- Special Type: Portable
from OMEGA Engineering, Inc.
OMEGAs DFG21 Series is an economical digital force gage ideal for applications where users are interested in basic peak force measurement. It is available in four capacities (10, 50, 100, and 200 lbf) and features a measurement accuracy of better than 0.5% full scale. The DFG21 operates using two 9... [See More]
- Type: Force / Weight / Load
- Load Accuracy: -0.5 to 0.5
- Rated Load: 10 to 200
- Output: Digital Serial
from AMETEK Sensors, Test & Calibration
The Chatillon ® DFS-R Series supplies accurate load measurement for capacities up to 1000 lbf, 5 kN. Ideal for handheld or test stand applications,measurement accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.1
- Rated Load: 0.0 to 0.5000
- Channels: 1
from REED-Direct
Microprocessor assures ±0.5% accuracy and fast 0.3 second update time. Exclusive load cell provides wide measuring range with overload capacity of 200% f.s. 100% Zero/Tare control enables maximum pre-load to be stored in the memory. Large 5-digit LCD display makes it easy to read. Holes are... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.5
- Rated Load: 4.5
- Features: Tare; Peak Hold
from Mecmesin Corporation
A simple solution for basic push-pull tests. Used handheld, analogue gauges are useful for performing rudimentary tension and compression tests in the field up to 440N, where precise accuracy is not essential. As these gauges require no power, they are effective and reliable tools that can be stored... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 2.0
- Rated Load: 1.8 to 98.91
- Features: Peak Hold
from FUTEK Advanced Sensor Technology, Inc.
QLA212 , 500 lb , Collet Force Verification System , Designed to Calibrate QLA208 , Material - 17-4 PH S.S. , Standard [See More]
- Type: Force / Weight / Load
- Output: Digital Serial
- Rated Load: 500
- Display Type: Digital Numerical Display
from United Testing Systems, Inc.
The United Model DSTM testing machine is a computer inclusive, electromechanical, test system designed to accommodate a variety of testing instruments and accessories to test various types of material including ceramics, plastics, polymers, metals and composites. Contact a United sales... [See More]
- Type: Force / Weight / Load
- Sensor Interfaces: Strain Gauge
- Rated Load: 0.0 to 562
- Output: Digital Serial
from OMEGA Engineering, Inc.
OMEGAs DFG31 Series is an easyto- use digital force gage designed for economical applications without compromising functionality. It ’s available in 7 ranges from 2 to 500 lb force and features a measurement accuracy of better than 0.25% full scale. A large, easy-to-read, high resolution dot... [See More]
- Type: Force / Weight / Load
- Output: Analog Voltage; Digital Serial
- Rated Load: 2 to 500
- Features: Tare; Limits Set Points; Peak Hold
from AMETEK Sensors, Test & Calibration
The CHATILLON ® DFX Series is an economical digital force gauge ideal for applications where users are interested in basic peak force measurement. The DFX is available in four capacities (10lbf, 50 lbf, 100 lbf, 200 lbf) and features an integral loadcell with a measurement accuracy of better... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.5
- Rated Load: 0.0 to 10
- Channels: 1
from REED-Direct
Microprocessor assures ±0.2% accuracy and fast 0.2 second update time. Exclusive load cell provides wide measuring range with overload capacity of 200% f.s. 100% Zero/Tare control enables maximum pre-load to be stored in the memory. Large 5-digit LCD display is reversible, making it easy to... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.4
- Rated Load: 11.02
- Features: Tare; Peak Hold
from Mecmesin Corporation
It can be used handheld or fixed to a manual or motorised test stand for excellent testing performance, providing consistently accurate force measurement. For improved accuracy and additional functionality, have a look at the Advanced Force Gauge. [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.2
- Rated Load: 2.25 to 562
- Special Type: Handheld; Portable
from United Testing Systems, Inc.
The United "Smart-1" DSTM model is a computer inclusive electromechanical, testing system designed to work in conjunction with a variety of United test instruments and software, written specifically for different types of sample material including ceramics, plastics, polymers, metals and composites. [See More]
- Type: Force / Weight / Load
- Sensor Interfaces: Strain Gauge
- Rated Load: 0.0 to 6750
- Output: Digital Serial
from OMEGA Engineering, Inc.
OMEGA ’s DFG35 Series is an economical digital force gauge designed for tension and compression measurements in a variety of applications. They are available in ranges from 0.12 to 500 lbF (0.5 to 2500 N) and have a 2000. Hz sample rate. A backlit graphic LCD displays large characters and a... [See More]
- Type: Force / Weight / Load
- Torque Accuracy: -0.3 to 0.3
- Rated Load: 0.1124 to 562
- Special Type: Handheld
from AMETEK Sensors, Test & Calibration
The Chatillon ® DFS Series offers the best price performance of any digital force gauge available today. This compact, easy-to-use force gauge is designed for basic and complex applications. Ideal for handheld or test stand applications, the DFS may be equipped with integral loadcells or smart... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.1
- Rated Load: 0.0 to 2
- Channels: 1
from REED-Direct
TEST STAND FOR FORCE GAUGES [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.5
- Rated Load: 220
- Features: Tare; Peak Hold
from Mecmesin Corporation
The Compact Force Gauge+ is a lightweight, pocket-sized alternative to the analogue spring balance, and includes RS232 output for easy data transmission to peripheral devices. Powered by AA batteries, the CFG+ can be used handheld or fixed to a manual or motorised test stand for basic tension and... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.5
- Rated Load: 11.24 to 112
- Special Type: Handheld; Portable
from United Testing Systems, Inc.
United's 5kN Foam Tester incorporates an extended crosshead and a wider and longer base to accommodate large foam samples. Ideal for testing to several popular foam testing standards. ASTM C1427 - Standard Specification for Extruded Preformed Flexible Cellular Polyolefin Thermal Insulation in Sheet... [See More]
- Type: Force / Weight / Load
- Output: Digital Serial
- Sensor Interfaces: Strain Gauge
from OMEGA Engineering, Inc.
The DFG82 series laboratory grade mechanical force gages are durable yet highly accurate, making them ideal for your tension and compression quality control measurements. The DFG82 gauges are sold in kits, complete with meter, hard case, measuring adapters (flat head, cone, chisel, notched,small... [See More]
- Type: Force / Weight / Load
- Load Accuracy: -0.1 to 0.1
- Rated Load: 2 to 100
- Features: Tare
from Mecmesin Corporation
The cheapest and simplest way to measure low forces below 1000gf. These handheld gauges offer a very quick and easy method of measuring forces between 1 and 1000 grams force. Each gauge is equipped with a slave pointer to indicate the peak reading - suitable for measuring very basic tests. For... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 2.0
- Rated Load: 0.0110 to 2.2
- Features: Peak Hold
from United Testing Systems, Inc.
The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be... [See More]
- Type: Force / Weight / Load
- Sensor Interfaces: Strain Gauge
- Rated Load: 0.0 to 10000
- Output: Digital Serial
from OMEGA Engineering, Inc.
The rugged construction of the DFG81 gauges will withstand your industrial environments yet remain accurate to ±0.3%. The DFG81 gauges are sold as kits complete with gauge, hard carrying case, five measuring tips as well as a 3 inch extension rod. The ergonomic design makes it ideal for hand... [See More]
- Type: Force / Weight / Load
- Load Accuracy: -0.3 to 0.3
- Rated Load: 2 to 100
- Features: Tare; Peak Hold
from Mecmesin Corporation
Our mid-range low-cost analogue force gauges are ideal for applications where quick and simple force measurement is required up to 30 kilogram-force. Designed to hold the peak reading, these gauges can be stored in a toolkit for testing in the field. For improved precision and test functionality,... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 2.0
- Rated Load: 2 to 60
- Features: Peak Hold
from United Testing Systems, Inc.
Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition, reduction and machine control system. The multi-station testing system is recommended for high-volume repetitive... [See More]
- Type: Force / Weight / Load
- Sensor Interfaces: Strain Gauge
- Rated Load: 0.0 to 5000
- Output: Digital Serial
from Mecmesin Corporation
The MultiTest 1-d is a basic, rugged motorised test frame, enabling simple and efficient testing of elementary tension and compression applications up to 1kN. Used in combination with one of Mecmesin's digital force gauges (sold separately), the MultiTest 1-d is a highly affordable solution, which... [See More]
- Type: Force / Weight / Load
- Display Type: Digital Numerical Display
- Rated Load: 225
- Programmability: Front Panel
from Mecmesin Corporation
The MultiTest 2.5-d is a basic, rugged motorised test frame, enabling simple and efficient testing of elementary tension and compression applications up to 2.5kN. Used in combination with one of Mecmesin's digital force gauges (sold separately), the MultiTest 2.5-d is a highly affordable solution,... [See More]
- Type: Force / Weight / Load
- Display Type: Digital Numerical Display
- Rated Load: 562
- Programmability: Front Panel
from Mecmesin Corporation
Evaluates shoulder function and isometric muscle strength. Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and monitor patients. Myometer displaying Constant Score calculations. [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.1
- Rated Load: 225
- Features: Peak Hold
from Mecmesin Corporation
The MultiTest 1-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 1kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. The... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.1
- Rated Load: 0.4496 to 225
- Features: Controller
from Mecmesin Corporation
The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensil tests are performed and requires minimum set-up time and training. [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.1 to 0.2
- Rated Load: 11.24 to 2248
- Features: Controller
from Mecmesin Corporation
The MultiTest 2.5-xt is a Mecmesin's mid-range programmable, yet self-contained force tensile testing system rated to 2.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and... [See More]
- Type: Force / Weight / Load
- Features: Controller
- Rated Load: 0.5620
- Display Type: Video Display
from Mecmesin Corporation
The MultiTest 25-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 25kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and training. The... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.1 to 0.2
- Rated Load: 11.24 to 5620
- Features: Controller
from Mecmesin Corporation
The MultiTest 5-xt is Mecmesin's mid-range programmable, yet self-contained force tensile testing machine rated to 5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.1 to 0.2
- Rated Load: 0.4496 to 562
- Features: Controller
from Mecmesin Corporation
The MultiTest 50-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 50kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and training. The... [See More]
- Type: Force / Weight / Load
- Load Accuracy: 0.1 to 0.2
- Rated Load: 11.24 to 11240
- Features: Controller