Modular Force and Torque Instruments
from Siemens Process Instrumentation
The Al 2xSG 4-/6-wire HS analog input module is the optimal solution when fast measurements are required for sensors based on strain gauge full bridges. The compact design optimizes your use of cabinet space. The fast sampling rate of the Al 2xSG 4-/6-wire HS analog input module enables quick... [See More]
- Special Type: Modular
- Sensor Interfaces: Strain Gauge
- Type: Force / Weight / Load; Torque
- Channels: 2
from DEPRAG, Inc.
The measurement electronic ME 5400 for connection to a PC is the ideal measurement device for stationary laboratory work stations. As well as all torque measurement functions - this software also enables you to carry out detailed screw analysis. This can display the complete cycle procedure... [See More]
- Special Type: Modular
- Output: Digital Serial; Other Digital
from OMEGA Engineering, Inc.
•. All Stainless Steel Case for Long Term Reliability in Industrial Environments. •. High Accuracy. •. Heavy Duty Mounting for Positive, Non-Slip Connection [See More]
- Special Type: Modular
- Rated Torque: 0.0 to 12000
- Type: Torque
- Torque Accuracy: -0.2 to 0.2
from ASG, Division of Jergens, Inc.
0.2% full scale accuracy. Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise. LCD display graphics. 17 hour battery life. Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft. Commincations: Mini USB to USB and RS-232. 3 Modes of Operation: Track,... [See More]
- Special Type: Modular; Battery Powered
- Rated Torque: 8.85 to 88.5
- Type: Torque
from ADMET, Inc.
Tension and compression testing to ASTM requirements [See More]
- Special Type: Modular
- Sensor Interfaces: Strain Gauge
- Type: Force / Weight / Load
- Output: Digital Serial; Other Digital
from DEPRAG, Inc.
The measurement electronic ME 5600 is the ideal measurement device for use on a mobile measuring station or in a measurement laboratory to carry out inspection and adjustment of screwdriving tools of all kinds on location. Using the measurement electronic ME 5600 the current torque value can be... [See More]
- Special Type: Modular
- Output: Digital Serial; Other Digital
from OMEGA Engineering, Inc.
The TQ501 rotary torque sensor is ideal for measuring torque in rotating shafts. An integral slip ring assembly is used to transfer the electrical signal from rotating to stationary electronics. The slip ring consists of silver graphite brushes which rub on the rotating ring, providing an electrical... [See More]
- Special Type: Modular
- Rated Torque: 0.0 to 10000
- Type: Torque
- Torque Accuracy: -0.2 to 0.2
from ASG, Division of Jergens, Inc.
0.2% full scale accuracy. Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise. LCD display graphics. 17 hour battery life. Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft. Commincations: Mini USB to USB and RS-232. 3 Modes of Operation: Track,... [See More]
- Special Type: Modular; Battery Powered
- Rated Torque: 177 to 1770
- Type: Torque
from DEPRAG, Inc.
The new measurement electronic ME 6000 with a linearity of < 0.5% and accuracy of < ±0.5% FS has been added to the DEPRAG portfolio of torque measurement devices. It is a high quality precision measurement device which even has double the accuracy of the reliable ME 5400 and is highly... [See More]
- Special Type: Modular
- Output: Digital Serial; Other Digital
from ASG, Division of Jergens, Inc.
Calibration certificate traceable to N.I.S.T. Reads clockwise/counter-clockwise. 37 hour battery life. LCD display size. 200 readings stored in memory. 3/8" female square drive. Not for use with impact or pulse tools. Accuracy: +/- 0.5% of full scale accuracy. User selectable torque units: N.mm,... [See More]
- Special Type: Modular; Battery Powered
- Rated Torque: 8.85 to 88.5
- Type: Torque
from ASG, Division of Jergens, Inc.
Calibration certificate traceable to N.I.S.T. Reads clockwise/counter-clockwise. 37 hour battery life. LCD display size. 200 readings stored in memory. 3/8" female square drive. Not for use with impact or pulse tools. Accuracy: +/- 0.5% of full scale accuracy. User selectable torque units: N.mm,... [See More]
- Special Type: Modular; Battery Powered
- Rated Torque: 177 to 1770
- Type: Torque
from ASG, Division of Jergens, Inc.
Torque Accuracy: +/- 0.5% of full scale. Calibration certificate traceable to N.I.S.T. Data output and analog output. Reads clockwise and counterclockwise. Maximum, minimum and average of last 10 readings provided. 3 Modes of Operation: Track, Peak, First Peak. Up to 100 readings stored in memory. [See More]
- Special Type: Modular; Battery Powered
- Rated Torque: 0.4425 to 4.42
- Type: Torque
from ASG, Division of Jergens, Inc.
Torque Accuracy: +/- 0.5% of full scale. Calibration certificate traceable to N.I.S.T. Data output and analog output. Reads clockwise and counterclockwise. Min, Max and Average of last 10 torque readings provided. 3 Modes of Operation: Track, Peak, First Peak. Up to 100 readings stored in memory. [See More]
- Special Type: Modular; Battery Powered
- Rated Torque: 4.42 to 44.25
- Type: Torque
from ASG, Division of Jergens, Inc.
The HIOS series HIT torque testers have a separate transducer for testing impact tools. Torque Accuracy: +/- 0.5% of full scale. Calibration certificate traceable to N.I.S.T. Data output and analog output. Reads torque clockwise or counterclockwise. 3 Modes of Operation: Track, Peak, and First Peak. [See More]
- Special Type: Modular; Battery Powered
- Rated Torque: 15.93 to 159
- Type: Torque
from ASG, Division of Jergens, Inc.
The HIOS series HIT torque testers have a separate transducer for testing impact tools. Torque Accuracy: +/- 0.5% of full scale. Calibration certificate traceable to N.I.S.T. Data output and analog output. Reads torque clockwise or counterclockwise. 3 Modes of Operation: Track, Peak, and First Peak. [See More]
- Special Type: Modular; Battery Powered
- Rated Torque: 221 to 1593
- Type: Torque
from ASG, Division of Jergens, Inc.
The HIOS series HIT torque testers have a separate transducer for testing impact tools. Torque Accuracy: +/- 0.5% of full scale. Calibration certificate traceable to N.I.S.T. Data output and analog output. Reads torque clockwise or counterclockwise. 3 Modes of Operation: Track, Peak, and First Peak. [See More]
- Special Type: Modular; Battery Powered
- Rated Torque: 44.25 to 442
- Type: Torque
from ASG, Division of Jergens, Inc.
Torque Accuracy: +/- 0.5% of full scale. Calibration certificate traceable to N.I.S.T. Data output and analog output. Data can be imported to a computer, contact ASG for additional information. Reads clockwise or counterclockwise >. 3 Modes of Operation: Track, Peak, and First Peak. Max, Min and... [See More]
- Special Type: Modular; Battery Powered
- Rated Torque: 0.8850 to 8.85
- Type: Torque
from ASG, Division of Jergens, Inc.
Torque Accuracy: +/- 0.5% of full scale. Calibration certificate traceable to N.I.S.T. >. Data output and analog output. Reads clockwise or counterclockwise. 3 Modes of Operation: Track, Peak and First Peak. Max, Min and Average of last 10 torque readings can be measured. Up to 100 readings can... [See More]
- Special Type: Modular; Battery Powered
- Rated Torque: 8.85 to 88.5
- Type: Torque